Anritsu Company Spectrum Analyzer MS610B

Description
The MS610B is a 2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz-2 GHz Resolution bandwidth: 1 kHz to 1 MHz Amplitude range: -115 to +20 dBm Input impedance: 50ohms Dynamic range: +20dBm Video bandwidth: 100 Hz-10 kHz The Anritsu MS610B is a spectrum analyzer with a frequency range of 10 kHz to 2 GHz and a resolution bandwidth of 1 kHz to 1 MHz.
Description
The MS610B is a 2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz-2 GHz Resolution bandwidth: 1 kHz to 1 MHz Amplitude range: -115 to +20 dBm Input impedance: 50ohms Dynamic range: +20dBm Video bandwidth: 100 Hz-10 kHz The Anritsu MS610B is a spectrum analyzer with a frequency range of 10 kHz to 2 GHz and a resolution bandwidth of 1 kHz to 1 MHz.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS610B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS610B
Spectrum Analyzer MS610B
The MS610B is a 2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz-2 GHz Resolution bandwidth: 1 kHz to 1 MHz Amplitude range: -115 to +20 dBm Input impedance: 50ohms Dynamic range: +20dBm Video bandwidth: 100 Hz-10 kHz The Anritsu MS610B is a spectrum analyzer with a frequency range of 10 kHz to 2 GHz and a resolution bandwidth of 1 kHz to 1 MHz.

The MS610B is a 2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 kHz-2 GHz
  • Resolution bandwidth: 1 kHz to 1 MHz
  • Amplitude range: -115 to +20 dBm
  • Input impedance: 50ohms
  • Dynamic range: +20dBm
  • Video bandwidth: 100 Hz-10 kHz

The Anritsu MS610B is a spectrum analyzer with a frequency range of 10 kHz to 2 GHz and a resolution bandwidth of 1 kHz to 1 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS610B
Product Name Spectrum Analyzer
Frequency Range 2.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products