Anritsu Company Network Analyzer MS4644A

Description
The MS4644A is a 40 GHz network analyzer from Anritsu. Features: Frequency Range: 10 MHz to 40.5 GHz System Dynamic Range at Ports 1 or 2: 122 dB (0.01 to 2.5 GHz), 119 dB (2.5 to 40 GHz) Receiver Dynamic Range at Ports 1 or 2: 120 dB (0.01 to 40 GHz) Receiver Compression at Ports 1 or 2: 10 dBm (10 MHz to 40 GHz) Noise Floor: -110 dBm (0.01 to 40 GHz) Power Range: +12 to –25 dBm (0.01 to 2.5 GHz), +9 to –20 dBm (2.5 to 20 GHz), +9 to –25 dBm (20 to 40 GHz) Output Default Power: + 5 dBm. Power Accuracy: ± 1.5 dB (0.01 to 40 GHz) Power Linearity: ± 1.0 dB (0.01 to 40 GHz) Frequency Resolution: 1 Hz Frequency Accuracy: ± 5 x 10^-7 Hz/Hz (at time of calibration) Typical 20 µs/point is achieved in true swept mode, with 25,000 points 2-Port Measurements: S11, S21, S22, S12, and any user-defined combination of a1, a2, b1, b2, and 1 IF Bandwidth: 1, 3, 10, 30, 100, 300 Hz; 1, 3, 10, 30, 100, and 300 kHz; 1 MHz GPIB Ports: GPIB Port (Talker/Listener), GPIB Port (Dedicated Controller) The Anritsu MS4644A 10 MHz to 40 GHz 2 Port Vector Network Analyzer offers the broadest coverage in a single instrument, 70 kHz to 40 GHz. The additional two decades at the low end are even more impressive than the guaranteed 70 GHz coverage on the high end, for better device modeling without having to switch to another RF VNA. The industry leading 100 dB dynamic range at 70 GHz, coupled with excellent raw performance, will offer the best accuracy and stability to the toughest measurements. And when you can achieve synthesized sweeps at the industry fastest 20 µs/point, while achieving greater than 80dB sensitivity, the result is the best all-around VNA available on the market today, and for a long time to come.
Description
The MS4644A is a 40 GHz network analyzer from Anritsu. Features: Frequency Range: 10 MHz to 40.5 GHz System Dynamic Range at Ports 1 or 2: 122 dB (0.01 to 2.5 GHz), 119 dB (2.5 to 40 GHz) Receiver Dynamic Range at Ports 1 or 2: 120 dB (0.01 to 40 GHz) Receiver Compression at Ports 1 or 2: 10 dBm (10 MHz to 40 GHz) Noise Floor: -110 dBm (0.01 to 40 GHz) Power Range: +12 to –25 dBm (0.01 to 2.5 GHz), +9 to –20 dBm (2.5 to 20 GHz), +9 to –25 dBm (20 to 40 GHz) Output Default Power: + 5 dBm. Power Accuracy: ± 1.5 dB (0.01 to 40 GHz) Power Linearity: ± 1.0 dB (0.01 to 40 GHz) Frequency Resolution: 1 Hz Frequency Accuracy: ± 5 x 10^-7 Hz/Hz (at time of calibration) Typical 20 µs/point is achieved in true swept mode, with 25,000 points 2-Port Measurements: S11, S21, S22, S12, and any user-defined combination of a1, a2, b1, b2, and 1 IF Bandwidth: 1, 3, 10, 30, 100, 300 Hz; 1, 3, 10, 30, 100, and 300 kHz; 1 MHz GPIB Ports: GPIB Port (Talker/Listener), GPIB Port (Dedicated Controller) The Anritsu MS4644A 10 MHz to 40 GHz 2 Port Vector Network Analyzer offers the broadest coverage in a single instrument, 70 kHz to 40 GHz. The additional two decades at the low end are even more impressive than the guaranteed 70 GHz coverage on the high end, for better device modeling without having to switch to another RF VNA. The industry leading 100 dB dynamic range at 70 GHz, coupled with excellent raw performance, will offer the best accuracy and stability to the toughest measurements. And when you can achieve synthesized sweeps at the industry fastest 20 µs/point, while achieving greater than 80dB sensitivity, the result is the best all-around VNA available on the market today, and for a long time to come.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - MS4644A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
MS4644A
Network Analyzer MS4644A
The MS4644A is a 40 GHz network analyzer from Anritsu. Features: Frequency Range: 10 MHz to 40.5 GHz System Dynamic Range at Ports 1 or 2: 122 dB (0.01 to 2.5 GHz), 119 dB (2.5 to 40 GHz) Receiver Dynamic Range at Ports 1 or 2: 120 dB (0.01 to 40 GHz) Receiver Compression at Ports 1 or 2: 10 dBm (10 MHz to 40 GHz) Noise Floor: -110 dBm (0.01 to 40 GHz) Power Range: +12 to –25 dBm (0.01 to 2.5 GHz), +9 to –20 dBm (2.5 to 20 GHz), +9 to –25 dBm (20 to 40 GHz) Output Default Power: + 5 dBm. Power Accuracy: ± 1.5 dB (0.01 to 40 GHz) Power Linearity: ± 1.0 dB (0.01 to 40 GHz) Frequency Resolution: 1 Hz Frequency Accuracy: ± 5 x 10^-7 Hz/Hz (at time of calibration) Typical 20 µs/point is achieved in true swept mode, with 25,000 points 2-Port Measurements: S11, S21, S22, S12, and any user-defined combination of a1, a2, b1, b2, and 1 IF Bandwidth: 1, 3, 10, 30, 100, 300 Hz; 1, 3, 10, 30, 100, and 300 kHz; 1 MHz GPIB Ports: GPIB Port (Talker/Listener), GPIB Port (Dedicated Controller) The Anritsu MS4644A 10 MHz to 40 GHz 2 Port Vector Network Analyzer offers the broadest coverage in a single instrument, 70 kHz to 40 GHz. The additional two decades at the low end are even more impressive than the guaranteed 70 GHz coverage on the high end, for better device modeling without having to switch to another RF VNA. The industry leading 100 dB dynamic range at 70 GHz, coupled with excellent raw performance, will offer the best accuracy and stability to the toughest measurements. And when you can achieve synthesized sweeps at the industry fastest 20 µs/point, while achieving greater than 80dB sensitivity, the result is the best all-around VNA available on the market today, and for a long time to come.

The MS4644A is a 40 GHz network analyzer from Anritsu.

Features:

  • Frequency Range: 10 MHz to 40.5 GHz
  • System Dynamic Range at Ports 1 or 2: 122 dB (0.01 to 2.5 GHz), 119 dB (2.5 to 40 GHz)
  • Receiver Dynamic Range at Ports 1 or 2: 120 dB (0.01 to 40 GHz)
  • Receiver Compression at Ports 1 or 2: 10 dBm (10 MHz to 40 GHz)
  • Noise Floor: -110 dBm (0.01 to 40 GHz)
  • Power Range: +12 to –25 dBm (0.01 to 2.5 GHz), +9 to –20 dBm (2.5 to 20 GHz), +9 to –25 dBm (20 to 40 GHz)
  • Output Default Power: + 5 dBm. Power Accuracy: ± 1.5 dB (0.01 to 40 GHz)
  • Power Linearity: ± 1.0 dB (0.01 to 40 GHz)
  • Frequency Resolution: 1 Hz
  • Frequency Accuracy: ± 5 x 10^-7 Hz/Hz (at time of calibration)
  • Typical 20 µs/point is achieved in true swept mode, with 25,000 points
  • 2-Port Measurements: S11, S21, S22, S12, and any user-defined combination of a1, a2, b1, b2, and 1
  • IF Bandwidth: 1, 3, 10, 30, 100, 300 Hz; 1, 3, 10, 30, 100, and 300 kHz; 1 MHz
  • GPIB Ports: GPIB Port (Talker/Listener), GPIB Port (Dedicated Controller)

The Anritsu MS4644A 10 MHz to 40 GHz 2 Port Vector Network Analyzer offers the broadest coverage in a single instrument, 70 kHz to 40 GHz. The additional two decades at the low end are even more impressive than the guaranteed 70 GHz coverage on the high end, for better device modeling without having to switch to another RF VNA. The industry leading 100 dB dynamic range at 70 GHz, coupled with excellent raw performance, will offer the best accuracy and stability to the toughest measurements. And when you can achieve synthesized sweeps at the industry fastest 20 µs/point, while achieving greater than 80dB sensitivity, the result is the best all-around VNA available on the market today, and for a long time to come.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number MS4644A
Product Name Network Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
Vector Reflectometer - R60 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 350c Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details