Anritsu Company Network Analyzer MS4623D

Description
The MS4623D is a 6 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 10 MHz-6 GHz Measurement Speed: 150 μsec/point Dynamic Range: 125 dB Source Power: +10 dBm Receiver Noise as Low as –115 dBm S-Parameter Uncertainty: < 0.05 dB Mixed Mode S-Parameters Embedding/De-embeddi ng Arbitrary Impedance AutoCal® Simplifies 2,3 and 4-Port Calibrations N-type, 3.5 mm, or GPC-7 Connectors Sequences Automate Repetitive Keystrokes Enhanced Markers Simplify Data Collection Overlay Displays to Customize Data Viewing External SCSI Interface for Massive Storage See the True Performance of Your: Antennas, Isolators, Filters, Duplexers, Couplers SAW Filters, Baluns Amplifiers Mixers Power Amplifiers Tower Mount Amplifiers Multiport Components The foundation of the Scorpion® MS4623D Vector Network Measurement System (VNMS) is a high performance 2-port Sparameter measurement engine consisting of a single flexible source and ultra-linear receiver. This vector network analyzer (VNA) engine provides all the necessary features to thoroughly characterize your RF components versus time, frequency and power.
Datasheet
Description
The MS4623D is a 6 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 10 MHz-6 GHz Measurement Speed: 150 μsec/point Dynamic Range: 125 dB Source Power: +10 dBm Receiver Noise as Low as –115 dBm S-Parameter Uncertainty: < 0.05 dB Mixed Mode S-Parameters Embedding/De-embeddi ng Arbitrary Impedance AutoCal® Simplifies 2,3 and 4-Port Calibrations N-type, 3.5 mm, or GPC-7 Connectors Sequences Automate Repetitive Keystrokes Enhanced Markers Simplify Data Collection Overlay Displays to Customize Data Viewing External SCSI Interface for Massive Storage See the True Performance of Your: Antennas, Isolators, Filters, Duplexers, Couplers SAW Filters, Baluns Amplifiers Mixers Power Amplifiers Tower Mount Amplifiers Multiport Components The foundation of the Scorpion® MS4623D Vector Network Measurement System (VNMS) is a high performance 2-port Sparameter measurement engine consisting of a single flexible source and ultra-linear receiver. This vector network analyzer (VNA) engine provides all the necessary features to thoroughly characterize your RF components versus time, frequency and power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - MS4623D - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
MS4623D
Network Analyzer MS4623D
The MS4623D is a 6 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 10 MHz-6 GHz Measurement Speed: 150 μsec/point Dynamic Range: 125 dB Source Power: +10 dBm Receiver Noise as Low as –115 dBm S-Parameter Uncertainty: < 0.05 dB Mixed Mode S-Parameters Embedding/De-embeddi ng Arbitrary Impedance AutoCal® Simplifies 2,3 and 4-Port Calibrations N-type, 3.5 mm, or GPC-7 Connectors Sequences Automate Repetitive Keystrokes Enhanced Markers Simplify Data Collection Overlay Displays to Customize Data Viewing External SCSI Interface for Massive Storage See the True Performance of Your: Antennas, Isolators, Filters, Duplexers, Couplers SAW Filters, Baluns Amplifiers Mixers Power Amplifiers Tower Mount Amplifiers Multiport Components The foundation of the Scorpion® MS4623D Vector Network Measurement System (VNMS) is a high performance 2-port Sparameter measurement engine consisting of a single flexible source and ultra-linear receiver. This vector network analyzer (VNA) engine provides all the necessary features to thoroughly characterize your RF components versus time, frequency and power.

The MS4623D is a 6 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Frequency range: 10 MHz-6 GHz
  • Measurement Speed: 150 μsec/point
  • Dynamic Range: 125 dB
  • Source Power: +10 dBm
  • Receiver Noise as Low as –115 dBm
  • S-Parameter Uncertainty: < 0.05 dB
  • Mixed Mode S-Parameters
  • Embedding/De-embedding
  • Arbitrary Impedance
  • AutoCal® Simplifies 2,3 and 4-Port Calibrations
  • N-type, 3.5 mm, or GPC-7 Connectors
  • Sequences Automate Repetitive Keystrokes
  • Enhanced Markers Simplify Data Collection
  • Overlay Displays to Customize Data Viewing
  • External SCSI Interface for Massive Storage

See the True Performance of Your:

  • Antennas, Isolators, Filters, Duplexers, Couplers
  • SAW Filters, Baluns
  • Amplifiers
  • Mixers
  • Power Amplifiers
  • Tower Mount Amplifiers
  • Multiport Components

The foundation of the Scorpion® MS4623D Vector Network Measurement System (VNMS) is a high performance 2-port Sparameter measurement engine consisting of a single flexible source and ultra-linear receiver. This vector network analyzer (VNA) engine provides all the necessary features to thoroughly characterize your RF components versus time, frequency and power.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number MS4623D
Product Name Network Analyzer
Frequency Range 6.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
16-Port 9 GHz Vector Network Analyzer - SN0916 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 6300 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details