Anritsu Company Network Analyzer MS4622B

Description
The MS4622B is a 3 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 10 MHz-3 GHz Measurement Speed of 150 µsec/point Dynamic Range of 125 dB Source Power to +10 dBm Receiver Noise as Low as –115 dBm S-Parameter Uncertainty < 0.05 dB Mixed Mode S-Parameters Embedding/De-embeddi ng Arbitrary Impedance AutoCal® Simplifies 2,3 and 4-Port Calibrations N-type, 3.5 mm, or GPC-7 Connectors Sequences Automate Repetitive Keystrokes Enhanced Markers Simplify Data Collection Overlay Displays to Customize Data Viewing External SCSI Interface for Massive Storage See the Performance of your: Antennas, Isolators, Filters, Duplexers, Couplers SAW Filters, Baluns Amplifiers Mixers Power Amplifier Tower Mount Amplifiers Multiport Components The foundation of the Scorpion® MS4622B Vector Network Measurement System (VNMS) is a high performance 2-port Sparameter measurement engine consisting of a single flexible source and ultra-linear receiver. This vector network analyzer (VNA) engine provides all the necessary features to thoroughly characterize your RF components versus time, frequency and power.
Datasheet
Description
The MS4622B is a 3 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 10 MHz-3 GHz Measurement Speed of 150 µsec/point Dynamic Range of 125 dB Source Power to +10 dBm Receiver Noise as Low as –115 dBm S-Parameter Uncertainty < 0.05 dB Mixed Mode S-Parameters Embedding/De-embeddi ng Arbitrary Impedance AutoCal® Simplifies 2,3 and 4-Port Calibrations N-type, 3.5 mm, or GPC-7 Connectors Sequences Automate Repetitive Keystrokes Enhanced Markers Simplify Data Collection Overlay Displays to Customize Data Viewing External SCSI Interface for Massive Storage See the Performance of your: Antennas, Isolators, Filters, Duplexers, Couplers SAW Filters, Baluns Amplifiers Mixers Power Amplifier Tower Mount Amplifiers Multiport Components The foundation of the Scorpion® MS4622B Vector Network Measurement System (VNMS) is a high performance 2-port Sparameter measurement engine consisting of a single flexible source and ultra-linear receiver. This vector network analyzer (VNA) engine provides all the necessary features to thoroughly characterize your RF components versus time, frequency and power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - MS4622B - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
MS4622B
Network Analyzer MS4622B
The MS4622B is a 3 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 10 MHz-3 GHz Measurement Speed of 150 µsec/point Dynamic Range of 125 dB Source Power to +10 dBm Receiver Noise as Low as –115 dBm S-Parameter Uncertainty < 0.05 dB Mixed Mode S-Parameters Embedding/De-embeddi ng Arbitrary Impedance AutoCal® Simplifies 2,3 and 4-Port Calibrations N-type, 3.5 mm, or GPC-7 Connectors Sequences Automate Repetitive Keystrokes Enhanced Markers Simplify Data Collection Overlay Displays to Customize Data Viewing External SCSI Interface for Massive Storage See the Performance of your: Antennas, Isolators, Filters, Duplexers, Couplers SAW Filters, Baluns Amplifiers Mixers Power Amplifier Tower Mount Amplifiers Multiport Components The foundation of the Scorpion® MS4622B Vector Network Measurement System (VNMS) is a high performance 2-port Sparameter measurement engine consisting of a single flexible source and ultra-linear receiver. This vector network analyzer (VNA) engine provides all the necessary features to thoroughly characterize your RF components versus time, frequency and power.

The MS4622B is a 3 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Frequency range: 10 MHz-3 GHz
  • Measurement Speed of 150 µsec/point
  • Dynamic Range of 125 dB
  • Source Power to +10 dBm
  • Receiver Noise as Low as –115 dBm
  • S-Parameter Uncertainty < 0.05 dB
  • Mixed Mode S-Parameters
  • Embedding/De-embedding
  • Arbitrary Impedance
  • AutoCal® Simplifies 2,3 and 4-Port Calibrations
  • N-type, 3.5 mm, or GPC-7 Connectors
  • Sequences Automate Repetitive Keystrokes
  • Enhanced Markers Simplify Data Collection
  • Overlay Displays to Customize Data Viewing
  • External SCSI Interface for Massive Storage

See the Performance of your:

  • Antennas, Isolators, Filters, Duplexers, Couplers
  • SAW Filters, Baluns
  • Amplifiers
  • Mixers
  • Power Amplifier
  • Tower Mount Amplifiers
  • Multiport Components

The foundation of the Scorpion® MS4622B Vector Network Measurement System (VNMS) is a high performance 2-port Sparameter measurement engine consisting of a single flexible source and ultra-linear receiver. This vector network analyzer (VNA) engine provides all the necessary features to thoroughly characterize your RF components versus time, frequency and power.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number MS4622B
Product Name Network Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
2-Port 6.5 GHz Vector Network Analyzer - SC0602 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details
Frequency Response Analyzers - Model 350c Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details