Anritsu Company Network Analyzer MS46122A

Description
The MS46122A is a 43.5 GHz network analyzer from Anritsu. Features: Frequency Range - 1 MHzb to 20 MHz Standard (dB) - 85 Typical (dB)a - 105 The MS46122A is part of the ShockLine™ family of Vector Network Analyzers from Anritsu. It is a very low-cost series of 1U high, 2-port Compact Vector Network Analyzers. It is available in three frequency ranges: 1 MHz to 8/20/40 GHz, and is capable of s-parameter and time domain measurements. The MS46122A is based on patented ShockLine™ VNA-on-chip technology, which simplifies the internal VNA architecture at high frequencies, reduces instrument cost, and enhances accuracy and measurement repeatability. The combination of low cost and good performance make ShockLine™ VNAs ideal candidates for testing RF and Microwave passive devices to 40 GHz. The MS46122A series is controlled through USB from an external PC. The MS46122A runs the same software as the rest of the ShockLine family, providing a powerful graphical user interface for debugging and manual testing of devices. This document provides detailed specifications for the MS46122A series Vector Network Analyzers (VNAs) and related options.
Datasheet
Description
The MS46122A is a 43.5 GHz network analyzer from Anritsu. Features: Frequency Range - 1 MHzb to 20 MHz Standard (dB) - 85 Typical (dB)a - 105 The MS46122A is part of the ShockLine™ family of Vector Network Analyzers from Anritsu. It is a very low-cost series of 1U high, 2-port Compact Vector Network Analyzers. It is available in three frequency ranges: 1 MHz to 8/20/40 GHz, and is capable of s-parameter and time domain measurements. The MS46122A is based on patented ShockLine™ VNA-on-chip technology, which simplifies the internal VNA architecture at high frequencies, reduces instrument cost, and enhances accuracy and measurement repeatability. The combination of low cost and good performance make ShockLine™ VNAs ideal candidates for testing RF and Microwave passive devices to 40 GHz. The MS46122A series is controlled through USB from an external PC. The MS46122A runs the same software as the rest of the ShockLine family, providing a powerful graphical user interface for debugging and manual testing of devices. This document provides detailed specifications for the MS46122A series Vector Network Analyzers (VNAs) and related options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - MS46122A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
MS46122A
Network Analyzer MS46122A
The MS46122A is a 43.5 GHz network analyzer from Anritsu. Features: Frequency Range - 1 MHzb to 20 MHz Standard (dB) - 85 Typical (dB)a - 105 The MS46122A is part of the ShockLine™ family of Vector Network Analyzers from Anritsu. It is a very low-cost series of 1U high, 2-port Compact Vector Network Analyzers. It is available in three frequency ranges: 1 MHz to 8/20/40 GHz, and is capable of s-parameter and time domain measurements. The MS46122A is based on patented ShockLine™ VNA-on-chip technology, which simplifies the internal VNA architecture at high frequencies, reduces instrument cost, and enhances accuracy and measurement repeatability. The combination of low cost and good performance make ShockLine™ VNAs ideal candidates for testing RF and Microwave passive devices to 40 GHz. The MS46122A series is controlled through USB from an external PC. The MS46122A runs the same software as the rest of the ShockLine family, providing a powerful graphical user interface for debugging and manual testing of devices. This document provides detailed specifications for the MS46122A series Vector Network Analyzers (VNAs) and related options.

The MS46122A is a 43.5 GHz network analyzer from Anritsu.

Features:

  • Frequency Range - 1 MHzb to 20 MHz
  • Standard (dB) - 85
  • Typical (dB)a - 105

The MS46122A is part of the ShockLine™ family of Vector Network Analyzers from Anritsu. It is a very low-cost series of 1U high, 2-port Compact Vector Network Analyzers. It is available in three frequency ranges: 1 MHz to 8/20/40 GHz, and is capable of s-parameter and time domain measurements. The MS46122A is based on patented ShockLine™ VNA-on-chip technology, which simplifies the internal VNA architecture at high frequencies, reduces instrument cost, and enhances accuracy and measurement repeatability. The combination of low cost and good performance make ShockLine™ VNAs ideal candidates for testing RF and Microwave passive devices to 40 GHz. The MS46122A series is controlled through USB from an external PC. The MS46122A runs the same software as the rest of the ShockLine family, providing a powerful graphical user interface for debugging and manual testing of devices. This document provides detailed specifications for the MS46122A series Vector Network Analyzers (VNAs) and related options.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number MS46122A
Product Name Network Analyzer
Frequency Range 4.35E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
8-Port 9 GHz Vector Network Analyzer - SN0908 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 5140 - Venable Instruments
Specs
Instrument Type Portable
Host Connection USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details