Anritsu Company Network Analyzer MS46121A

Description
The MS46121A is a 6 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 1-Port VNA with a frequency from 150 kHz–6 GHz External PC control enables control of multiple MS46121A in parallel for excellent multisite throughput Very compact package allows for direct connection to the DUT No onboard data storage eliminates the need for data purging in secure applications Standard bandpass time domain with time gating grants easier and faster fault identification A common GUI interface within the ShockLine family reduces switching costs between models The MS46121A is a PC-controlled 1-Port USB ShockLine Vector Network Analyzers with frequency ranges of 150 kHz to 6 GHz. The MS46121A provides performance and accuracy for your 1 port measurements in a low cost and space saving solution that is small enough to directly connect to the device under test. All the members of the MS46121A series are aimed at RF and microwave applications in manufacturing, engineering and education. The two MS46121A options both come with 100 microsecond per point sweep speeds and a measurement accuracy of +/- 0.5 dB (-6 dB offset, typical), making them suitable for your passive device test applications. These new very compact VNAs are externally controlled via USB from a user supplied PC. Up to 16 independent MS46121A VNAs can be operated in parallel from the same computer running ShockLine software. This enables true parallel multisite testing of 1-port devices improving throughput over traditional single VNA and switch matrix test solutions. The series does not have any on board memory which simplifies its use in secure applications. The combination of lower cost, small size, good performance, and parallel operation make the MS46121A series VNAs ideal for passive 1-port device test applications where performance and multisite testing are desired.
Datasheet
Description
The MS46121A is a 6 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 1-Port VNA with a frequency from 150 kHz–6 GHz External PC control enables control of multiple MS46121A in parallel for excellent multisite throughput Very compact package allows for direct connection to the DUT No onboard data storage eliminates the need for data purging in secure applications Standard bandpass time domain with time gating grants easier and faster fault identification A common GUI interface within the ShockLine family reduces switching costs between models The MS46121A is a PC-controlled 1-Port USB ShockLine Vector Network Analyzers with frequency ranges of 150 kHz to 6 GHz. The MS46121A provides performance and accuracy for your 1 port measurements in a low cost and space saving solution that is small enough to directly connect to the device under test. All the members of the MS46121A series are aimed at RF and microwave applications in manufacturing, engineering and education. The two MS46121A options both come with 100 microsecond per point sweep speeds and a measurement accuracy of +/- 0.5 dB (-6 dB offset, typical), making them suitable for your passive device test applications. These new very compact VNAs are externally controlled via USB from a user supplied PC. Up to 16 independent MS46121A VNAs can be operated in parallel from the same computer running ShockLine software. This enables true parallel multisite testing of 1-port devices improving throughput over traditional single VNA and switch matrix test solutions. The series does not have any on board memory which simplifies its use in secure applications. The combination of lower cost, small size, good performance, and parallel operation make the MS46121A series VNAs ideal for passive 1-port device test applications where performance and multisite testing are desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - MS46121A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
MS46121A
Network Analyzer MS46121A
The MS46121A is a 6 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 1-Port VNA with a frequency from 150 kHz–6 GHz External PC control enables control of multiple MS46121A in parallel for excellent multisite throughput Very compact package allows for direct connection to the DUT No onboard data storage eliminates the need for data purging in secure applications Standard bandpass time domain with time gating grants easier and faster fault identification A common GUI interface within the ShockLine family reduces switching costs between models The MS46121A is a PC-controlled 1-Port USB ShockLine Vector Network Analyzers with frequency ranges of 150 kHz to 6 GHz. The MS46121A provides performance and accuracy for your 1 port measurements in a low cost and space saving solution that is small enough to directly connect to the device under test. All the members of the MS46121A series are aimed at RF and microwave applications in manufacturing, engineering and education. The two MS46121A options both come with 100 microsecond per point sweep speeds and a measurement accuracy of +/- 0.5 dB (-6 dB offset, typical), making them suitable for your passive device test applications. These new very compact VNAs are externally controlled via USB from a user supplied PC. Up to 16 independent MS46121A VNAs can be operated in parallel from the same computer running ShockLine software. This enables true parallel multisite testing of 1-port devices improving throughput over traditional single VNA and switch matrix test solutions. The series does not have any on board memory which simplifies its use in secure applications. The combination of lower cost, small size, good performance, and parallel operation make the MS46121A series VNAs ideal for passive 1-port device test applications where performance and multisite testing are desired.

The MS46121A is a 6 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • 1-Port VNA with a frequency from 150 kHz–6 GHz
  • External PC control enables control of multiple MS46121A in parallel for excellent multisite throughput
  • Very compact package allows for direct connection to the DUT
  • No onboard data storage eliminates the need for data purging in secure applications
  • Standard bandpass time domain with time gating grants easier and faster fault identification
  • A common GUI interface within the ShockLine family reduces switching costs between models

The MS46121A is a PC-controlled 1-Port USB ShockLine Vector Network Analyzers with frequency ranges of 150 kHz to 6 GHz. The MS46121A provides performance and accuracy for your 1 port measurements in a low cost and space saving solution that is small enough to directly connect to the device under test.

All the members of the MS46121A series are aimed at RF and microwave applications in manufacturing, engineering and education. The two MS46121A options both come with 100 microsecond per point sweep speeds and a measurement accuracy of +/- 0.5 dB (-6 dB offset, typical), making them suitable for your passive device test applications.

These new very compact VNAs are externally controlled via USB from a user supplied PC. Up to 16 independent MS46121A VNAs can be operated in parallel from the same computer running ShockLine software. This enables true parallel multisite testing of 1-port devices improving throughput over traditional single VNA and switch matrix test solutions. The series does not have any on board memory which simplifies its use in secure applications. The combination of lower cost, small size, good performance, and parallel operation make the MS46121A series VNAs ideal for passive 1-port device test applications where performance and multisite testing are desired.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number MS46121A
Product Name Network Analyzer
Frequency Range 6.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
2-Port 6.5 GHz Vector Network Analyzer - SC0602 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 7400 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details