Anritsu Company Spectrum Analyzer MS420B

Description
The MS420B is a 30 MHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 30 MHz Amplitude: 100 dB (0.01 dB resolution) Phase: ±180º (0.1º resolution) Delay Time: 0~400 mS (0.1 nS min. resolution) Frequency logarithmic sweep; Level sweep The Anritsu MS420B Network/Spectrum Analyzers can be used to analyze a network and spectrum and to measure magnitude, phase and group delay characteristics, level and frequency spectrum in a wide frequency range from 10 Hz to 30 MHz and an impedance of 75 ohms. The Anritsu MS420B instrument can be used to test communication lines and devices, test of audio, video devices, analysis of communication cable and optical fiber characteristics, and the analysis of element characteristics (L, C, R, resonator filter, semiconductor, etc.). Additional features on the MS420B include the ability that all functions can be saved/recalled and that graphics (frequency characteristic) and characters can be displayed simultaneously on a large CRT (6.5").
Description
The MS420B is a 30 MHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 30 MHz Amplitude: 100 dB (0.01 dB resolution) Phase: ±180º (0.1º resolution) Delay Time: 0~400 mS (0.1 nS min. resolution) Frequency logarithmic sweep; Level sweep The Anritsu MS420B Network/Spectrum Analyzers can be used to analyze a network and spectrum and to measure magnitude, phase and group delay characteristics, level and frequency spectrum in a wide frequency range from 10 Hz to 30 MHz and an impedance of 75 ohms. The Anritsu MS420B instrument can be used to test communication lines and devices, test of audio, video devices, analysis of communication cable and optical fiber characteristics, and the analysis of element characteristics (L, C, R, resonator filter, semiconductor, etc.). Additional features on the MS420B include the ability that all functions can be saved/recalled and that graphics (frequency characteristic) and characters can be displayed simultaneously on a large CRT (6.5").

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS420B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS420B
Spectrum Analyzer MS420B
The MS420B is a 30 MHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 30 MHz Amplitude: 100 dB (0.01 dB resolution) Phase: ±180º (0.1º resolution) Delay Time: 0~400 mS (0.1 nS min. resolution) Frequency logarithmic sweep; Level sweep The Anritsu MS420B Network/Spectrum Analyzers can be used to analyze a network and spectrum and to measure magnitude, phase and group delay characteristics, level and frequency spectrum in a wide frequency range from 10 Hz to 30 MHz and an impedance of 75 ohms. The Anritsu MS420B instrument can be used to test communication lines and devices, test of audio, video devices, analysis of communication cable and optical fiber characteristics, and the analysis of element characteristics (L, C, R, resonator filter, semiconductor, etc.). Additional features on the MS420B include the ability that all functions can be saved/recalled and that graphics (frequency characteristic) and characters can be displayed simultaneously on a large CRT (6.5").

The MS420B is a 30 MHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 Hz to 30 MHz
  • Amplitude: 100 dB (0.01 dB resolution)
  • Phase: ±180º (0.1º resolution)
  • Delay Time: 0~400 mS (0.1 nS min. resolution)
  • Frequency logarithmic sweep; Level sweep

The Anritsu MS420B Network/Spectrum Analyzers can be used to analyze a network and spectrum and to measure magnitude, phase and group delay characteristics, level and frequency spectrum in a wide frequency range from 10 Hz to 30 MHz and an impedance of 75 ohms.
The Anritsu MS420B instrument can be used to test communication lines and devices, test of audio, video devices, analysis of communication cable and optical fiber characteristics, and the analysis of element characteristics (L, C, R, resonator filter, semiconductor, etc.).
Additional features on the MS420B include the ability that all functions can be saved/recalled and that graphics (frequency characteristic) and characters can be displayed simultaneously on a large CRT (6.5").

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS420B
Product Name Spectrum Analyzer
Frequency Range 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details