Anritsu Company Spectrum Analyzer MS2726C

Description
The MS2726C is a 43 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Coverage: 9 kHz to 43 GHz Broadband preamplifiers over the whole frequency range for increased sensitivity around 20 dB Three Sweep Modes – with improved Sweep Speed - up to 100 times faster Resolution Bandwidths from 1 Hz to 10 MHz New triggering choices including hysteresis, hold-off, and delay More zero-span capabilities including 10 MHz RBW & VBW Enhanced Spectrum Analyzer GUI including large marker display choice Choice of display options for readability – normal, black and white, night vision, high contrast On-screen Interference Mapping as part of the Interference Analysis option LTE Measurements up to 20 MHz 30 MHz Wide Zero-Span IF Output at 140 MHz center frequency for external demodulation of virtually any other wideband signal Burst detect captures 200μs bursts the first time, every time The Spectrum Master MS2726C features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis a user can select optional capabilities and analyzers including: High Accuracy Power Meter Interference Analyzer Channel Scanner 140 MHz Zero-Span IF Output, 30 MHz bandwidth GPS Receiver Increase frequency accuracy, geo-tag data collection Secure data operation 3GPP Signal Analyzers LTE, GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSDPA 3GPP2 Signal Analyzers CDMA2000 1X, CDMA2000 1xEV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX, Mobile WiMAX Continuous frequency coverage from 9 kHz to 43 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing or cellular signal measurements, the Spectrum Master MS2726C gives you the tools you need to make the job easier and more productive. Anritsu’s high performance handheld spectrum analyzer provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument for making fast and reliable measurements.
Datasheet
Description
The MS2726C is a 43 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Coverage: 9 kHz to 43 GHz Broadband preamplifiers over the whole frequency range for increased sensitivity around 20 dB Three Sweep Modes – with improved Sweep Speed - up to 100 times faster Resolution Bandwidths from 1 Hz to 10 MHz New triggering choices including hysteresis, hold-off, and delay More zero-span capabilities including 10 MHz RBW & VBW Enhanced Spectrum Analyzer GUI including large marker display choice Choice of display options for readability – normal, black and white, night vision, high contrast On-screen Interference Mapping as part of the Interference Analysis option LTE Measurements up to 20 MHz 30 MHz Wide Zero-Span IF Output at 140 MHz center frequency for external demodulation of virtually any other wideband signal Burst detect captures 200μs bursts the first time, every time The Spectrum Master MS2726C features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis a user can select optional capabilities and analyzers including: High Accuracy Power Meter Interference Analyzer Channel Scanner 140 MHz Zero-Span IF Output, 30 MHz bandwidth GPS Receiver Increase frequency accuracy, geo-tag data collection Secure data operation 3GPP Signal Analyzers LTE, GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSDPA 3GPP2 Signal Analyzers CDMA2000 1X, CDMA2000 1xEV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX, Mobile WiMAX Continuous frequency coverage from 9 kHz to 43 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing or cellular signal measurements, the Spectrum Master MS2726C gives you the tools you need to make the job easier and more productive. Anritsu’s high performance handheld spectrum analyzer provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument for making fast and reliable measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2726C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2726C
Spectrum Analyzer MS2726C
The MS2726C is a 43 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Coverage: 9 kHz to 43 GHz Broadband preamplifiers over the whole frequency range for increased sensitivity around 20 dB Three Sweep Modes – with improved Sweep Speed - up to 100 times faster Resolution Bandwidths from 1 Hz to 10 MHz New triggering choices including hysteresis, hold-off, and delay More zero-span capabilities including 10 MHz RBW & VBW Enhanced Spectrum Analyzer GUI including large marker display choice Choice of display options for readability – normal, black and white, night vision, high contrast On-screen Interference Mapping as part of the Interference Analysis option LTE Measurements up to 20 MHz 30 MHz Wide Zero-Span IF Output at 140 MHz center frequency for external demodulation of virtually any other wideband signal Burst detect captures 200μs bursts the first time, every time The Spectrum Master MS2726C features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis a user can select optional capabilities and analyzers including: High Accuracy Power Meter Interference Analyzer Channel Scanner 140 MHz Zero-Span IF Output, 30 MHz bandwidth GPS Receiver Increase frequency accuracy, geo-tag data collection Secure data operation 3GPP Signal Analyzers LTE, GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSDPA 3GPP2 Signal Analyzers CDMA2000 1X, CDMA2000 1xEV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX, Mobile WiMAX Continuous frequency coverage from 9 kHz to 43 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing or cellular signal measurements, the Spectrum Master MS2726C gives you the tools you need to make the job easier and more productive. Anritsu’s high performance handheld spectrum analyzer provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument for making fast and reliable measurements.

The MS2726C is a 43 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Coverage: 9 kHz to 43 GHz
  • Broadband preamplifiers over the whole frequency range for increased sensitivity around 20 dB
  • Three Sweep Modes – with improved Sweep Speed - up to 100 times faster
  • Resolution Bandwidths from 1 Hz to 10 MHz
  • New triggering choices including hysteresis, hold-off, and delay
  • More zero-span capabilities including 10 MHz RBW & VBW
  • Enhanced Spectrum Analyzer GUI including large marker display choice
  • Choice of display options for readability – normal, black and white, night vision, high contrast
  • On-screen Interference Mapping as part of the Interference Analysis option
  • LTE Measurements up to 20 MHz
  • 30 MHz Wide Zero-Span IF Output at 140 MHz center frequency for external demodulation of virtually any other wideband signal
  • Burst detect captures 200μs bursts the first time, every time

The Spectrum Master MS2726C features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis a user can select optional capabilities and analyzers including:

  • High Accuracy Power Meter
  • Interference Analyzer
  • Channel Scanner
  • 140 MHz Zero-Span IF Output, 30 MHz bandwidth
  • GPS Receiver
  • Increase frequency accuracy, geo-tag data collection
  • Secure data operation
  • 3GPP Signal Analyzers
  • LTE, GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSDPA
  • 3GPP2 Signal Analyzers
  • CDMA2000 1X, CDMA2000 1xEV-DO
  • IEEE 802.16 Signal Analyzers
  • Fixed WiMAX, Mobile WiMAX

Continuous frequency coverage from 9 kHz to 43 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing or cellular signal measurements, the Spectrum Master MS2726C gives you the tools you need to make the job easier and more productive.

Anritsu’s high performance handheld spectrum analyzer provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument for making fast and reliable measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2726C
Product Name Spectrum Analyzer
Frequency Range 4.30E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details