Anritsu Company Spectrum Analyzer MS2724C

Description
The MS2724C is a 20 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 20 GHz Measure: Occupied Bandwidth, Channel Power, ACPR, C/I, Emission Masks Interference Analyzer: Spectrogram, Signal Strength, RSSI, Mapping Dynamic Range: > 104 dB in 1 Hz RBW DANL: –160 dBm in 1 Hz RBW @ 1 GHz preamp On Phase Noise: –100 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: ± 25 ppb with GPS On 1 Hz to 10 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete Sweep Modes: Fast, Performance, No FFT, burst detect The Anritsu MS2724C high performance handheld spectrum analyzer provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument for making fast and reliable measurements.
Datasheet
Description
The MS2724C is a 20 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 20 GHz Measure: Occupied Bandwidth, Channel Power, ACPR, C/I, Emission Masks Interference Analyzer: Spectrogram, Signal Strength, RSSI, Mapping Dynamic Range: > 104 dB in 1 Hz RBW DANL: –160 dBm in 1 Hz RBW @ 1 GHz preamp On Phase Noise: –100 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: ± 25 ppb with GPS On 1 Hz to 10 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete Sweep Modes: Fast, Performance, No FFT, burst detect The Anritsu MS2724C high performance handheld spectrum analyzer provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument for making fast and reliable measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2724C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2724C
Spectrum Analyzer MS2724C
The MS2724C is a 20 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 20 GHz Measure: Occupied Bandwidth, Channel Power, ACPR, C/I, Emission Masks Interference Analyzer: Spectrogram, Signal Strength, RSSI, Mapping Dynamic Range: > 104 dB in 1 Hz RBW DANL: –160 dBm in 1 Hz RBW @ 1 GHz preamp On Phase Noise: –100 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: ± 25 ppb with GPS On 1 Hz to 10 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete Sweep Modes: Fast, Performance, No FFT, burst detect The Anritsu MS2724C high performance handheld spectrum analyzer provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument for making fast and reliable measurements.

The MS2724C is a 20 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 20 GHz
  • Measure: Occupied Bandwidth, Channel Power, ACPR, C/I, Emission Masks
  • Interference Analyzer: Spectrogram, Signal Strength, RSSI, Mapping
  • Dynamic Range: > 104 dB in 1 Hz RBW
  • DANL: –160 dBm in 1 Hz RBW @ 1 GHz preamp On
  • Phase Noise: –100 dBc/Hz @ 10 kHz offset at 1 GHz
  • Frequency Accuracy: ± 25 ppb with GPS On
  • 1 Hz to 10 MHz Resolution Bandwidth (RBW)
  • Traces: Normal, Max Hold, Min Hold, Average, # of Averages
  • Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS
  • Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas
  • Limit Lines: up to 40 segments with one-button envelope creation
  • Trace Save-on-Event: crossing limit line or sweep complete
  • Sweep Modes: Fast, Performance, No FFT, burst detect

The Anritsu MS2724C high performance handheld spectrum analyzer provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument for making fast and reliable measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2724C
Product Name Spectrum Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details