Anritsu Company Spectrum Analyzer MS2724B

Description
The MS2724B is a 20 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 20 GHz Handheld, battery-operated design Large daylight viewable transflective color display Built in pre-amplifier (standard) up to 4 GHz Lightweight Best in class Displayed Average Noise Level: < -159 dBm typical in a 1 Hz resolution bandwidth at 1 GHz Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 1 Hz to 3 MHz in 1-3 sequence VBWs: 1 Hz to 3 MHz in 1-3 sequence Automatic or manual input attenuator control Dedicated smart measurements Trace Averaging Normal, Max hold, Min hold, user settable averaging (more than 65,000 traces can be averaged) Reference Level Offset Three traces Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish, Korean, Italian) Capability to create two custom languages using Master Software Tools and download the languages into the MS2724B Store over 1000 test set-ups internally Save over 1000 measurement traces internally Save directly to compact flash memory Alphanumeric labeling of saved measurements Automatic time and date stamp of saved data Rechargeable/field-r eplaceable Li-Ion battery 6 Markers plus 6 delta markers or choose one marker with 6 delta markers Multi-segmented upper and lower limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RJ45 Ethernet 10/100 Base T and USB 2.0 Interfaces AM, FM and SSB demodulation with built-in speaker and headset jack The MS2724B handheld spectrum analyzer is designed to conduct highly accurate analysis on the new wave of wireless LAN and cellular signals, including 802.11a, 3G, ultra-wideband, and wireless medical patient monitoring systems. The next generation of Anritsu's best selling Spectrum Master, the MS2724B is a small and easy to use portable spectrum analyzer with unprecedented measurement capability for applications up to 20 GHz. Weighing in at less than 8 pounds, it is equally at home on the engineering bench and in the field. It is ideally suited for measuring up to the fifth harmonic of 3G cellular phone base stations.Quasi-peak detection is included along with CISPR resolution bandwidths. Several smart measurements are built into the MS2724B, including channel power, adjacent channel power ratio, Carrier to Interference ratio (C/I), and field strength. In addition, an AM/FM/SSB demodulator is included. Demodulated signals can be monitored using the internal speaker or by using a universal 2.5 mm 3-wire headset, such as used with many cellular telephones.
Datasheet
Description
The MS2724B is a 20 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 20 GHz Handheld, battery-operated design Large daylight viewable transflective color display Built in pre-amplifier (standard) up to 4 GHz Lightweight Best in class Displayed Average Noise Level: < -159 dBm typical in a 1 Hz resolution bandwidth at 1 GHz Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 1 Hz to 3 MHz in 1-3 sequence VBWs: 1 Hz to 3 MHz in 1-3 sequence Automatic or manual input attenuator control Dedicated smart measurements Trace Averaging Normal, Max hold, Min hold, user settable averaging (more than 65,000 traces can be averaged) Reference Level Offset Three traces Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish, Korean, Italian) Capability to create two custom languages using Master Software Tools and download the languages into the MS2724B Store over 1000 test set-ups internally Save over 1000 measurement traces internally Save directly to compact flash memory Alphanumeric labeling of saved measurements Automatic time and date stamp of saved data Rechargeable/field-r eplaceable Li-Ion battery 6 Markers plus 6 delta markers or choose one marker with 6 delta markers Multi-segmented upper and lower limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RJ45 Ethernet 10/100 Base T and USB 2.0 Interfaces AM, FM and SSB demodulation with built-in speaker and headset jack The MS2724B handheld spectrum analyzer is designed to conduct highly accurate analysis on the new wave of wireless LAN and cellular signals, including 802.11a, 3G, ultra-wideband, and wireless medical patient monitoring systems. The next generation of Anritsu's best selling Spectrum Master, the MS2724B is a small and easy to use portable spectrum analyzer with unprecedented measurement capability for applications up to 20 GHz. Weighing in at less than 8 pounds, it is equally at home on the engineering bench and in the field. It is ideally suited for measuring up to the fifth harmonic of 3G cellular phone base stations.Quasi-peak detection is included along with CISPR resolution bandwidths. Several smart measurements are built into the MS2724B, including channel power, adjacent channel power ratio, Carrier to Interference ratio (C/I), and field strength. In addition, an AM/FM/SSB demodulator is included. Demodulated signals can be monitored using the internal speaker or by using a universal 2.5 mm 3-wire headset, such as used with many cellular telephones.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2724B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2724B
Spectrum Analyzer MS2724B
The MS2724B is a 20 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 20 GHz Handheld, battery-operated design Large daylight viewable transflective color display Built in pre-amplifier (standard) up to 4 GHz Lightweight Best in class Displayed Average Noise Level: < -159 dBm typical in a 1 Hz resolution bandwidth at 1 GHz Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 1 Hz to 3 MHz in 1-3 sequence VBWs: 1 Hz to 3 MHz in 1-3 sequence Automatic or manual input attenuator control Dedicated smart measurements Trace Averaging Normal, Max hold, Min hold, user settable averaging (more than 65,000 traces can be averaged) Reference Level Offset Three traces Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish, Korean, Italian) Capability to create two custom languages using Master Software Tools and download the languages into the MS2724B Store over 1000 test set-ups internally Save over 1000 measurement traces internally Save directly to compact flash memory Alphanumeric labeling of saved measurements Automatic time and date stamp of saved data Rechargeable/field-r eplaceable Li-Ion battery 6 Markers plus 6 delta markers or choose one marker with 6 delta markers Multi-segmented upper and lower limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RJ45 Ethernet 10/100 Base T and USB 2.0 Interfaces AM, FM and SSB demodulation with built-in speaker and headset jack The MS2724B handheld spectrum analyzer is designed to conduct highly accurate analysis on the new wave of wireless LAN and cellular signals, including 802.11a, 3G, ultra-wideband, and wireless medical patient monitoring systems. The next generation of Anritsu's best selling Spectrum Master, the MS2724B is a small and easy to use portable spectrum analyzer with unprecedented measurement capability for applications up to 20 GHz. Weighing in at less than 8 pounds, it is equally at home on the engineering bench and in the field. It is ideally suited for measuring up to the fifth harmonic of 3G cellular phone base stations.Quasi-peak detection is included along with CISPR resolution bandwidths. Several smart measurements are built into the MS2724B, including channel power, adjacent channel power ratio, Carrier to Interference ratio (C/I), and field strength. In addition, an AM/FM/SSB demodulator is included. Demodulated signals can be monitored using the internal speaker or by using a universal 2.5 mm 3-wire headset, such as used with many cellular telephones.

The MS2724B is a 20 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 20 GHz
  • Handheld, battery-operated design
  • Large daylight viewable transflective color display
  • Built in pre-amplifier (standard) up to 4 GHz
  • Lightweight
  • Best in class Displayed Average Noise Level: < -159 dBm typical in a 1 Hz resolution bandwidth at 1 GHz
  • Quick Zoom-in, Zoom-out display in 1-2-5 sequence
  • RBWs: 1 Hz to 3 MHz in 1-3 sequence
  • VBWs: 1 Hz to 3 MHz in 1-3 sequence
  • Automatic or manual input attenuator control
  • Dedicated smart measurements
  • Trace Averaging
  • Normal, Max hold, Min hold, user settable averaging (more than 65,000 traces can be averaged)
  • Reference Level Offset
  • Three traces
  • Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish, Korean, Italian)
  • Capability to create two custom languages using Master Software Tools and download the languages into the MS2724B
  • Store over 1000 test set-ups internally
  • Save over 1000 measurement traces internally
  • Save directly to compact flash memory
  • Alphanumeric labeling of saved measurements
  • Automatic time and date stamp of saved data
  • Rechargeable/field-replaceable Li-Ion battery
  • 6 Markers plus 6 delta markers or choose one marker with 6 delta markers
  • Multi-segmented upper and lower limit lines
  • 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss)
  • RJ45 Ethernet 10/100 Base T and USB 2.0 Interfaces
  • AM, FM and SSB demodulation with built-in speaker and headset jack

The MS2724B handheld spectrum analyzer is designed to conduct highly accurate analysis on the new wave of wireless LAN and cellular signals, including 802.11a, 3G, ultra-wideband, and wireless medical patient monitoring systems. The next generation of Anritsu's best selling Spectrum Master, the MS2724B is a small and easy to use portable spectrum analyzer with unprecedented measurement capability for applications up to 20 GHz. Weighing in at less than 8 pounds, it is equally at home on the engineering bench and in the field. It is ideally suited for measuring up to the fifth harmonic of 3G cellular phone base stations.Quasi-peak detection is included along with CISPR resolution bandwidths.
Several smart measurements are built into the MS2724B, including channel power, adjacent channel power ratio, Carrier to Interference ratio (C/I), and field strength. In addition, an AM/FM/SSB demodulator is included. Demodulated signals can be monitored using the internal speaker or by using a universal 2.5 mm 3-wire headset, such as used with many cellular telephones.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2724B
Product Name Spectrum Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details