Anritsu Company Spectrum Analyzer MS2723C

Description
The MS2723C is a 13 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-13 GHz Measure: Occupied Bandwidth, Channel Power, ACPR, C/I, Emission Masks Interference Analyzer: Spectrogram, Signal Strength, RSSI, Mapping Dynamic Range: > 104 dB in 1 Hz RBW DANL: –160 dBm in 1 Hz RBW @ 1 GHz preamp On Phase Noise: –100 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: ± 25 ppb with GPS On 1 Hz to 10 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete Sweep Modes: Fast, Performance, No FFT, burst detect The Spectrum Master MS2723C features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis a user can select optional capabilities and analyzers including: High Accuracy Power Meter Interference Analyzer Channel Scanner 140 MHz Zero-Span IF Output, 30 MHz bandwidth GPS Receiver Increase frequency accuracy, geo-tag data collection Secure data operation 3GPP Signal Analyzers LTE, GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSDPA 3GPP2 Signal Analyzers CDMA2000 1X, CDMA2000 1xEV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX, Mobile WiMAX For post processing data collected on your instrument utilize Master Software Tools – a PC program included with the instrument. It provides powerful data analysis tools for spectrum clearing and interference monitoring. And the Remote Access Tool allows the user to see and control the instrument over a LAN connection. Weighing about 8 pounds fully loaded, including a Li-Ion battery, the fully functional Spectrum Master MS2723C family of handheld spectrum analyzers are light enough to take anywhere, including up a tower. Continuous frequency coverage from 9 kHz to 13 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing or cellular signal measurements, the Spectrum Master MS2723C gives you the tools you need to make the job easier and more productive.
Datasheet
Description
The MS2723C is a 13 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-13 GHz Measure: Occupied Bandwidth, Channel Power, ACPR, C/I, Emission Masks Interference Analyzer: Spectrogram, Signal Strength, RSSI, Mapping Dynamic Range: > 104 dB in 1 Hz RBW DANL: –160 dBm in 1 Hz RBW @ 1 GHz preamp On Phase Noise: –100 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: ± 25 ppb with GPS On 1 Hz to 10 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete Sweep Modes: Fast, Performance, No FFT, burst detect The Spectrum Master MS2723C features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis a user can select optional capabilities and analyzers including: High Accuracy Power Meter Interference Analyzer Channel Scanner 140 MHz Zero-Span IF Output, 30 MHz bandwidth GPS Receiver Increase frequency accuracy, geo-tag data collection Secure data operation 3GPP Signal Analyzers LTE, GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSDPA 3GPP2 Signal Analyzers CDMA2000 1X, CDMA2000 1xEV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX, Mobile WiMAX For post processing data collected on your instrument utilize Master Software Tools – a PC program included with the instrument. It provides powerful data analysis tools for spectrum clearing and interference monitoring. And the Remote Access Tool allows the user to see and control the instrument over a LAN connection. Weighing about 8 pounds fully loaded, including a Li-Ion battery, the fully functional Spectrum Master MS2723C family of handheld spectrum analyzers are light enough to take anywhere, including up a tower. Continuous frequency coverage from 9 kHz to 13 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing or cellular signal measurements, the Spectrum Master MS2723C gives you the tools you need to make the job easier and more productive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2723C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2723C
Spectrum Analyzer MS2723C
The MS2723C is a 13 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-13 GHz Measure: Occupied Bandwidth, Channel Power, ACPR, C/I, Emission Masks Interference Analyzer: Spectrogram, Signal Strength, RSSI, Mapping Dynamic Range: > 104 dB in 1 Hz RBW DANL: –160 dBm in 1 Hz RBW @ 1 GHz preamp On Phase Noise: –100 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: ± 25 ppb with GPS On 1 Hz to 10 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete Sweep Modes: Fast, Performance, No FFT, burst detect The Spectrum Master MS2723C features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis a user can select optional capabilities and analyzers including: High Accuracy Power Meter Interference Analyzer Channel Scanner 140 MHz Zero-Span IF Output, 30 MHz bandwidth GPS Receiver Increase frequency accuracy, geo-tag data collection Secure data operation 3GPP Signal Analyzers LTE, GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSDPA 3GPP2 Signal Analyzers CDMA2000 1X, CDMA2000 1xEV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX, Mobile WiMAX For post processing data collected on your instrument utilize Master Software Tools – a PC program included with the instrument. It provides powerful data analysis tools for spectrum clearing and interference monitoring. And the Remote Access Tool allows the user to see and control the instrument over a LAN connection. Weighing about 8 pounds fully loaded, including a Li-Ion battery, the fully functional Spectrum Master MS2723C family of handheld spectrum analyzers are light enough to take anywhere, including up a tower. Continuous frequency coverage from 9 kHz to 13 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing or cellular signal measurements, the Spectrum Master MS2723C gives you the tools you need to make the job easier and more productive.

The MS2723C is a 13 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-13 GHz
  • Measure: Occupied Bandwidth, Channel Power, ACPR, C/I, Emission Masks
  • Interference Analyzer: Spectrogram, Signal Strength, RSSI, Mapping
  • Dynamic Range: > 104 dB in 1 Hz RBW
  • DANL: –160 dBm in 1 Hz RBW @ 1 GHz preamp On
  • Phase Noise: –100 dBc/Hz @ 10 kHz offset at 1 GHz
  • Frequency Accuracy: ± 25 ppb with GPS On
  • 1 Hz to 10 MHz Resolution Bandwidth (RBW)
  • Traces: Normal, Max Hold, Min Hold, Average, # of Averages
  • Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS
  • Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas
  • Limit Lines: up to 40 segments with one-button envelope creation
  • Trace Save-on-Event: crossing limit line or sweep complete
  • Sweep Modes: Fast, Performance, No FFT, burst detect

The Spectrum Master MS2723C features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis a user can select optional capabilities and analyzers including:

  • High Accuracy Power Meter
  • Interference Analyzer
  • Channel Scanner
  • 140 MHz Zero-Span IF Output, 30 MHz bandwidth
  • GPS Receiver
  • Increase frequency accuracy, geo-tag data collection
  • Secure data operation
  • 3GPP Signal Analyzers
  • LTE, GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSDPA
  • 3GPP2 Signal Analyzers
  • CDMA2000 1X, CDMA2000 1xEV-DO
  • IEEE 802.16 Signal Analyzers
  • Fixed WiMAX, Mobile WiMAX

For post processing data collected on your instrument utilize Master Software Tools – a PC program included with the instrument. It provides powerful data analysis tools for spectrum clearing and interference monitoring. And the Remote Access Tool allows the user to see and control the instrument over a LAN connection.

Weighing about 8 pounds fully loaded, including a Li-Ion battery, the fully functional Spectrum Master MS2723C family of handheld spectrum analyzers are light enough to take anywhere, including up a tower.

Continuous frequency coverage from 9 kHz to 13 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing or cellular signal measurements, the Spectrum Master MS2723C gives you the tools you need to make the job easier and more productive.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2723C
Product Name Spectrum Analyzer
Frequency Range 1.30E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details