Anritsu Company Spectrum Analyzer MS2723B

Description
The MS2723B is a 13 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 13 GHz (usable to 0 Hz), Preamp 100 kHz to 4 GHz Tuning Resolution: 1 Hz Frequency Reference Aging: ± 1.0 ppm/10 years Accuracy: ± 0.3 ppm (25 °C ±25 °C) + aging Frequency Span 10 Hz to 13 GHz including zero span Span Accuracy Same as frequency reference accuracy Sweep Time 10 μs to 600 seconds in zero span, autoset in non-zero span Sweep Time Accuracy ± 2% in zero span 4, 6, 8, 18 GHz USB Sensors Channel Scanner 8.4" Display Measure: Occupied Bandwidth, Channel Power, ACPR, C/I Interference Analyzer: Spectrogram, Signal Strength, RSSI Dynamic Range: > 101 dB in 1 Hz RBW DANL: –159 dBm in 1 Hz RBW Phase Noise: –95 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: < ± 25 ppb with GPS On 1 Hz to 3 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete The Anritsu MS2723B is a high performance handheld spectrum analyzer that provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument to making fast and reliable measurements.
Datasheet
Description
The MS2723B is a 13 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 13 GHz (usable to 0 Hz), Preamp 100 kHz to 4 GHz Tuning Resolution: 1 Hz Frequency Reference Aging: ± 1.0 ppm/10 years Accuracy: ± 0.3 ppm (25 °C ±25 °C) + aging Frequency Span 10 Hz to 13 GHz including zero span Span Accuracy Same as frequency reference accuracy Sweep Time 10 μs to 600 seconds in zero span, autoset in non-zero span Sweep Time Accuracy ± 2% in zero span 4, 6, 8, 18 GHz USB Sensors Channel Scanner 8.4" Display Measure: Occupied Bandwidth, Channel Power, ACPR, C/I Interference Analyzer: Spectrogram, Signal Strength, RSSI Dynamic Range: > 101 dB in 1 Hz RBW DANL: –159 dBm in 1 Hz RBW Phase Noise: –95 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: < ± 25 ppb with GPS On 1 Hz to 3 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete The Anritsu MS2723B is a high performance handheld spectrum analyzer that provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument to making fast and reliable measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2723B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2723B
Spectrum Analyzer MS2723B
The MS2723B is a 13 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 13 GHz (usable to 0 Hz), Preamp 100 kHz to 4 GHz Tuning Resolution: 1 Hz Frequency Reference Aging: ± 1.0 ppm/10 years Accuracy: ± 0.3 ppm (25 °C ±25 °C) + aging Frequency Span 10 Hz to 13 GHz including zero span Span Accuracy Same as frequency reference accuracy Sweep Time 10 μs to 600 seconds in zero span, autoset in non-zero span Sweep Time Accuracy ± 2% in zero span 4, 6, 8, 18 GHz USB Sensors Channel Scanner 8.4" Display Measure: Occupied Bandwidth, Channel Power, ACPR, C/I Interference Analyzer: Spectrogram, Signal Strength, RSSI Dynamic Range: > 101 dB in 1 Hz RBW DANL: –159 dBm in 1 Hz RBW Phase Noise: –95 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: < ± 25 ppb with GPS On 1 Hz to 3 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete The Anritsu MS2723B is a high performance handheld spectrum analyzer that provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument to making fast and reliable measurements.

The MS2723B is a 13 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz to 13 GHz (usable to 0 Hz), Preamp 100 kHz to 4 GHz
  • Tuning Resolution: 1 Hz
  • Frequency Reference Aging: ± 1.0 ppm/10 years
  • Accuracy: ± 0.3 ppm (25 °C ±25 °C) + aging
  • Frequency Span 10 Hz to 13 GHz including zero span
  • Span Accuracy Same as frequency reference accuracy
  • Sweep Time 10 μs to 600 seconds in zero span, autoset in non-zero span
  • Sweep Time Accuracy ± 2% in zero span
  • 4, 6, 8, 18 GHz USB Sensors
  • Channel Scanner
  • 8.4" Display
  • Measure: Occupied Bandwidth, Channel Power, ACPR, C/I
  • Interference Analyzer: Spectrogram, Signal Strength, RSSI
  • Dynamic Range: > 101 dB in 1 Hz RBW
  • DANL: –159 dBm in 1 Hz RBW
  • Phase Noise: –95 dBc/Hz @ 10 kHz offset at 1 GHz
  • Frequency Accuracy: < ± 25 ppb with GPS On
  • 1 Hz to 3 MHz Resolution Bandwidth (RBW)
  • Traces: Normal, Max Hold, Min Hold, Average, # of Averages
  • Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS
  • Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas
  • Limit Lines: up to 40 segments with one-button envelope creation
  • Trace Save-on-Event: crossing limit line or sweep complete

The Anritsu MS2723B is a high performance handheld spectrum analyzer that provides the wireless professional the performance needed for the most demanding measurements in harsh RF and physical environments. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or Wi-Fi and wireless network measurements, the Spectrum Master is the ideal instrument to making fast and reliable measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2723B
Product Name Spectrum Analyzer
Frequency Range 1.30E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products