Anritsu Company Spectrum Analyzer MS2721B

Description
The MS2721B is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 7.1 GHz Measure: Occupied Bandwidth, Channel Power, ACPR, C/I Interference Analyzer: Spectrogram, Signal Strength, RSSI Dynamic Range: > 101 dB in 1 Hz RBW DANL: –163 dBm in 1 Hz RBW Phase Noise: –95 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: < ± 25 ppb with GPS On 1 Hz to 3 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete Capabilities and Functional Highlights LTE, GSM/EDGE W-CDMA/HSDPA TD-SCDMA/HSDPA CDMA, EV-DO WiMAX - Fixed, Mobile DVB-T/H, SFN, BER ISDB-T, SFN AM/FM/SSB Demodulator Tracking Generator Gated Sweep High Accuracy Power Meter 4, 6, 8, 18, 26 GHz USB Sensors Channel Scanner 8.4" Display Internal Preamplifier standard < 5 minute warm-up time 2.3 hour battery operation time Ethernet/USB Data Transfer MST Remote Access Tool GPS tagging of stored traces The Anritsu MS2721B handheld spectrum analyzer is designed to conduct highly accurate analysis on the new wave of wireless LAN and cellular signals, including 802.11a, 3G, ultra-wideband, WiMAX, and wireless medical patient monitoring systems. This high performance handheld spectrum analyzer is ideal for AM and FM broadcast proofing because the wide dynamic range and low phase noise make NRSC measurements on analog and IBOC signals easy with no need for an external carrier notch filter. Weighing in at less than 7 pounds, it is equally at home on the engineering bench and in the field.
Datasheet
Description
The MS2721B is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 7.1 GHz Measure: Occupied Bandwidth, Channel Power, ACPR, C/I Interference Analyzer: Spectrogram, Signal Strength, RSSI Dynamic Range: > 101 dB in 1 Hz RBW DANL: –163 dBm in 1 Hz RBW Phase Noise: –95 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: < ± 25 ppb with GPS On 1 Hz to 3 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete Capabilities and Functional Highlights LTE, GSM/EDGE W-CDMA/HSDPA TD-SCDMA/HSDPA CDMA, EV-DO WiMAX - Fixed, Mobile DVB-T/H, SFN, BER ISDB-T, SFN AM/FM/SSB Demodulator Tracking Generator Gated Sweep High Accuracy Power Meter 4, 6, 8, 18, 26 GHz USB Sensors Channel Scanner 8.4" Display Internal Preamplifier standard < 5 minute warm-up time 2.3 hour battery operation time Ethernet/USB Data Transfer MST Remote Access Tool GPS tagging of stored traces The Anritsu MS2721B handheld spectrum analyzer is designed to conduct highly accurate analysis on the new wave of wireless LAN and cellular signals, including 802.11a, 3G, ultra-wideband, WiMAX, and wireless medical patient monitoring systems. This high performance handheld spectrum analyzer is ideal for AM and FM broadcast proofing because the wide dynamic range and low phase noise make NRSC measurements on analog and IBOC signals easy with no need for an external carrier notch filter. Weighing in at less than 7 pounds, it is equally at home on the engineering bench and in the field.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2721B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2721B
Spectrum Analyzer MS2721B
The MS2721B is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 7.1 GHz Measure: Occupied Bandwidth, Channel Power, ACPR, C/I Interference Analyzer: Spectrogram, Signal Strength, RSSI Dynamic Range: > 101 dB in 1 Hz RBW DANL: –163 dBm in 1 Hz RBW Phase Noise: –95 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: < ± 25 ppb with GPS On 1 Hz to 3 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas Limit Lines: up to 40 segments with one-button envelope creation Trace Save-on-Event: crossing limit line or sweep complete Capabilities and Functional Highlights LTE, GSM/EDGE W-CDMA/HSDPA TD-SCDMA/HSDPA CDMA, EV-DO WiMAX - Fixed, Mobile DVB-T/H, SFN, BER ISDB-T, SFN AM/FM/SSB Demodulator Tracking Generator Gated Sweep High Accuracy Power Meter 4, 6, 8, 18, 26 GHz USB Sensors Channel Scanner 8.4" Display Internal Preamplifier standard < 5 minute warm-up time 2.3 hour battery operation time Ethernet/USB Data Transfer MST Remote Access Tool GPS tagging of stored traces The Anritsu MS2721B handheld spectrum analyzer is designed to conduct highly accurate analysis on the new wave of wireless LAN and cellular signals, including 802.11a, 3G, ultra-wideband, WiMAX, and wireless medical patient monitoring systems. This high performance handheld spectrum analyzer is ideal for AM and FM broadcast proofing because the wide dynamic range and low phase noise make NRSC measurements on analog and IBOC signals easy with no need for an external carrier notch filter. Weighing in at less than 7 pounds, it is equally at home on the engineering bench and in the field.

The MS2721B is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 7.1 GHz
  • Measure: Occupied Bandwidth, Channel Power, ACPR, C/I
  • Interference Analyzer: Spectrogram, Signal Strength, RSSI
  • Dynamic Range: > 101 dB in 1 Hz RBW
  • DANL: –163 dBm in 1 Hz RBW
  • Phase Noise: –95 dBc/Hz @ 10 kHz offset at 1 GHz
  • Frequency Accuracy: < ± 25 ppb with GPS On
  • 1 Hz to 3 MHz Resolution Bandwidth (RBW)
  • Traces: Normal, Max Hold, Min Hold, Average, # of Averages
  • Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS
  • Markers: 6, each with a Delta Marker, or 1 Reference with 6 Deltas
  • Limit Lines: up to 40 segments with one-button envelope creation
  • Trace Save-on-Event: crossing limit line or sweep complete

Capabilities and Functional Highlights

  • LTE, GSM/EDGE
  • W-CDMA/HSDPA
  • TD-SCDMA/HSDPA
  • CDMA, EV-DO
  • WiMAX - Fixed, Mobile
  • DVB-T/H, SFN, BER
  • ISDB-T, SFN
  • AM/FM/SSB Demodulator
  • Tracking Generator
  • Gated Sweep
  • High Accuracy Power Meter
  • 4, 6, 8, 18, 26 GHz USB Sensors
  • Channel Scanner
  • 8.4" Display
  • Internal Preamplifier standard
  • < 5 minute warm-up time
  • 2.3 hour battery operation time
  • Ethernet/USB Data Transfer
  • MST Remote Access Tool
  • GPS tagging of stored traces

The Anritsu MS2721B handheld spectrum analyzer is designed to conduct highly accurate analysis on the new wave of wireless LAN and cellular signals, including 802.11a, 3G, ultra-wideband, WiMAX, and wireless medical patient monitoring systems. This high performance handheld spectrum analyzer is ideal for AM and FM broadcast proofing because the wide dynamic range and low phase noise make NRSC measurements on analog and IBOC signals easy with no need for an external carrier notch filter. Weighing in at less than 7 pounds, it is equally at home on the engineering bench and in the field.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2721B
Product Name Spectrum Analyzer
Frequency Range 7.10E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products