Anritsu Company Spectrum Analyzer MS2721A

Description
The MS2721A is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 7.1 GHz Handheld, battery-operated design Large daylight viewable transflective color display Built in pre-amplifier Lightweight Best in class Displayed Average Noise Level < -153 dBm typical in a 10 Hz resolution bandwidth at 1 GHz Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 10 Hz to 3 MHz in 1-3 sequence VBWs: 1 Hz to 3 MHz in 1-3 sequence Automatic or manual input attenuator control Amplitude Accuracy +/- 0.5 dB typical Dedicated One-button measurements Trace Averaging Reference Level Offset Three traces Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish, Korean, Italian) Capability to create custom languages using Master Software Tools and download the languages into the MS2721A Store up to 2000 measurement test set-ups Save up to 2000 measurement traces Alphanumeric labeling of saved measurements Automatic time and date stamp of saved data Rechargeable/field-r eplaceable Li-Ion battery 6 Markers plus 6 delta markers Multi-segmented upper and lower limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RJ45 Ethernet 10/100 Base T and USB 2.0 Interfaces AM, FM and SSB demodulation with built-in speaker and headset jack. The Anritsu MS2721A is the most advanced ultra-portable spectrum analyzer on the market, featuring unparalleled performance and size at a modest price. Unprecedented in handheld battery powered spectrum analyzers, the sensitivity of the MS2721A delivers the ability to measure very low level signals. Coupled with a wide range of resolution bandwidth choices, you can configure the Spectrum Master to meet your most challenging measurement needs. As the spectrum becomes more and more congested, the ability to measure low level signals becomes more and more important not only for interference detection but also for wireless system planning.
Datasheet
Description
The MS2721A is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 7.1 GHz Handheld, battery-operated design Large daylight viewable transflective color display Built in pre-amplifier Lightweight Best in class Displayed Average Noise Level < -153 dBm typical in a 10 Hz resolution bandwidth at 1 GHz Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 10 Hz to 3 MHz in 1-3 sequence VBWs: 1 Hz to 3 MHz in 1-3 sequence Automatic or manual input attenuator control Amplitude Accuracy +/- 0.5 dB typical Dedicated One-button measurements Trace Averaging Reference Level Offset Three traces Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish, Korean, Italian) Capability to create custom languages using Master Software Tools and download the languages into the MS2721A Store up to 2000 measurement test set-ups Save up to 2000 measurement traces Alphanumeric labeling of saved measurements Automatic time and date stamp of saved data Rechargeable/field-r eplaceable Li-Ion battery 6 Markers plus 6 delta markers Multi-segmented upper and lower limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RJ45 Ethernet 10/100 Base T and USB 2.0 Interfaces AM, FM and SSB demodulation with built-in speaker and headset jack. The Anritsu MS2721A is the most advanced ultra-portable spectrum analyzer on the market, featuring unparalleled performance and size at a modest price. Unprecedented in handheld battery powered spectrum analyzers, the sensitivity of the MS2721A delivers the ability to measure very low level signals. Coupled with a wide range of resolution bandwidth choices, you can configure the Spectrum Master to meet your most challenging measurement needs. As the spectrum becomes more and more congested, the ability to measure low level signals becomes more and more important not only for interference detection but also for wireless system planning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2721A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2721A
Spectrum Analyzer MS2721A
The MS2721A is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 7.1 GHz Handheld, battery-operated design Large daylight viewable transflective color display Built in pre-amplifier Lightweight Best in class Displayed Average Noise Level < -153 dBm typical in a 10 Hz resolution bandwidth at 1 GHz Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 10 Hz to 3 MHz in 1-3 sequence VBWs: 1 Hz to 3 MHz in 1-3 sequence Automatic or manual input attenuator control Amplitude Accuracy +/- 0.5 dB typical Dedicated One-button measurements Trace Averaging Reference Level Offset Three traces Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish, Korean, Italian) Capability to create custom languages using Master Software Tools and download the languages into the MS2721A Store up to 2000 measurement test set-ups Save up to 2000 measurement traces Alphanumeric labeling of saved measurements Automatic time and date stamp of saved data Rechargeable/field-r eplaceable Li-Ion battery 6 Markers plus 6 delta markers Multi-segmented upper and lower limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RJ45 Ethernet 10/100 Base T and USB 2.0 Interfaces AM, FM and SSB demodulation with built-in speaker and headset jack. The Anritsu MS2721A is the most advanced ultra-portable spectrum analyzer on the market, featuring unparalleled performance and size at a modest price. Unprecedented in handheld battery powered spectrum analyzers, the sensitivity of the MS2721A delivers the ability to measure very low level signals. Coupled with a wide range of resolution bandwidth choices, you can configure the Spectrum Master to meet your most challenging measurement needs. As the spectrum becomes more and more congested, the ability to measure low level signals becomes more and more important not only for interference detection but also for wireless system planning.

The MS2721A is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 kHz to 7.1 GHz
  • Handheld, battery-operated design
  • Large daylight viewable transflective color display
  • Built in pre-amplifier
  • Lightweight
  • Best in class Displayed Average Noise Level < -153 dBm typical in a 10 Hz resolution bandwidth at 1 GHz
  • Quick Zoom-in, Zoom-out display in 1-2-5 sequence
  • RBWs: 10 Hz to 3 MHz in 1-3 sequence
  • VBWs: 1 Hz to 3 MHz in 1-3 sequence
  • Automatic or manual input attenuator control
  • Amplitude Accuracy +/- 0.5 dB typical
  • Dedicated One-button measurements
  • Trace Averaging
  • Reference Level Offset
  • Three traces
  • Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish, Korean, Italian)
  • Capability to create custom languages using Master Software Tools and download the languages into the MS2721A
  • Store up to 2000 measurement test set-ups
  • Save up to 2000 measurement traces
  • Alphanumeric labeling of saved measurements
  • Automatic time and date stamp of saved data
  • Rechargeable/field-replaceable Li-Ion battery
  • 6 Markers plus 6 delta markers
  • Multi-segmented upper and lower limit lines
  • 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss)
  • RJ45 Ethernet 10/100 Base T and USB 2.0 Interfaces
  • AM, FM and SSB demodulation with built-in speaker and headset jack.

The Anritsu MS2721A is the most advanced ultra-portable spectrum analyzer on the market, featuring unparalleled performance and size at a modest price. Unprecedented in handheld battery powered spectrum analyzers, the sensitivity of the MS2721A delivers the ability to measure very low level signals. Coupled with a wide range of resolution bandwidth choices, you can configure the Spectrum Master to meet your most challenging measurement needs.

As the spectrum becomes more and more congested, the ability to measure low level signals becomes more and more important not only for interference detection but also for wireless system planning.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2721A
Product Name Spectrum Analyzer
Frequency Range 7.10E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details