Anritsu Company Spectrum Analyzer MS2720T

Description
The MS2720T is a 43 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 43 GHz Broadband preamplifiers over the whole frequency range for increased sensitivity approximately 17 dB Three Sweep Modes: improved sweep speed, up to 100 times faster Resolution and Video Bandwidths from 1 Hz to 10 MHz New triggering choices, including hysteresis, hold-off, and delay More zero-span capabilities including 10 MHz RBW & VBW Enhanced Spectrum Analyzer Touch Screen GUI, including large marker display choice Choice of display options for readability: normal, black and white, night vision, or high contrast On-screen Interference Mapping as part of the Interference Analysis option LTE Measurements up to 20 MHz 30 MHz wide Zero-Span IF Output at 140 MHz center frequency for external demodulation of virtually any wideband signal Burst detect captures 200 µs bursts the first time, every time The Spectrum Master MS2720T features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis, a user can select optional capabilities and analyzers including: High Accuracy Power Meter Tracking Generator options to 20 GHz Interference Analyzer Channel Scanner 140 MHz Zero-Span IF Output, 30 MHz bandwidth GPS Receiver Increase Frequency Accuracy, Geo-Tag Data Collection Secure Data Operation option 3GPP Signal Analyzers LTE (TDD and FDD), GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSPA+ 3GPP2 Signal Analyzers CDMA and EV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX and Mobile WiMAX For post processing data collected on your instrument utilize Master Software Tools – a PC program included with the instrument. It provides powerful data analysis tools for spectrum clearing and interference monitoring, and the Remote Access Tool allows the user to see and control the instrument over a LAN connection. Weighing about 8 pounds fully loaded, including a Li-Ion battery, the fully functional Spectrum Master MS2720T family of handheld spectrum analyzers are light enough to take anywhere, including up a tower. Continuous frequency coverage from 9 kHz to 43 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing, or cellular signal measurements, the Spectrum Master MS2720T gives you the tools you need to make the job easier and more productive.
Datasheet
Description
The MS2720T is a 43 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 43 GHz Broadband preamplifiers over the whole frequency range for increased sensitivity approximately 17 dB Three Sweep Modes: improved sweep speed, up to 100 times faster Resolution and Video Bandwidths from 1 Hz to 10 MHz New triggering choices, including hysteresis, hold-off, and delay More zero-span capabilities including 10 MHz RBW & VBW Enhanced Spectrum Analyzer Touch Screen GUI, including large marker display choice Choice of display options for readability: normal, black and white, night vision, or high contrast On-screen Interference Mapping as part of the Interference Analysis option LTE Measurements up to 20 MHz 30 MHz wide Zero-Span IF Output at 140 MHz center frequency for external demodulation of virtually any wideband signal Burst detect captures 200 µs bursts the first time, every time The Spectrum Master MS2720T features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis, a user can select optional capabilities and analyzers including: High Accuracy Power Meter Tracking Generator options to 20 GHz Interference Analyzer Channel Scanner 140 MHz Zero-Span IF Output, 30 MHz bandwidth GPS Receiver Increase Frequency Accuracy, Geo-Tag Data Collection Secure Data Operation option 3GPP Signal Analyzers LTE (TDD and FDD), GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSPA+ 3GPP2 Signal Analyzers CDMA and EV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX and Mobile WiMAX For post processing data collected on your instrument utilize Master Software Tools – a PC program included with the instrument. It provides powerful data analysis tools for spectrum clearing and interference monitoring, and the Remote Access Tool allows the user to see and control the instrument over a LAN connection. Weighing about 8 pounds fully loaded, including a Li-Ion battery, the fully functional Spectrum Master MS2720T family of handheld spectrum analyzers are light enough to take anywhere, including up a tower. Continuous frequency coverage from 9 kHz to 43 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing, or cellular signal measurements, the Spectrum Master MS2720T gives you the tools you need to make the job easier and more productive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2720T - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2720T
Spectrum Analyzer MS2720T
The MS2720T is a 43 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 43 GHz Broadband preamplifiers over the whole frequency range for increased sensitivity approximately 17 dB Three Sweep Modes: improved sweep speed, up to 100 times faster Resolution and Video Bandwidths from 1 Hz to 10 MHz New triggering choices, including hysteresis, hold-off, and delay More zero-span capabilities including 10 MHz RBW & VBW Enhanced Spectrum Analyzer Touch Screen GUI, including large marker display choice Choice of display options for readability: normal, black and white, night vision, or high contrast On-screen Interference Mapping as part of the Interference Analysis option LTE Measurements up to 20 MHz 30 MHz wide Zero-Span IF Output at 140 MHz center frequency for external demodulation of virtually any wideband signal Burst detect captures 200 µs bursts the first time, every time The Spectrum Master MS2720T features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis, a user can select optional capabilities and analyzers including: High Accuracy Power Meter Tracking Generator options to 20 GHz Interference Analyzer Channel Scanner 140 MHz Zero-Span IF Output, 30 MHz bandwidth GPS Receiver Increase Frequency Accuracy, Geo-Tag Data Collection Secure Data Operation option 3GPP Signal Analyzers LTE (TDD and FDD), GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSPA+ 3GPP2 Signal Analyzers CDMA and EV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX and Mobile WiMAX For post processing data collected on your instrument utilize Master Software Tools – a PC program included with the instrument. It provides powerful data analysis tools for spectrum clearing and interference monitoring, and the Remote Access Tool allows the user to see and control the instrument over a LAN connection. Weighing about 8 pounds fully loaded, including a Li-Ion battery, the fully functional Spectrum Master MS2720T family of handheld spectrum analyzers are light enough to take anywhere, including up a tower. Continuous frequency coverage from 9 kHz to 43 GHz gives the wireless professional the performance needed for the most demanding measurements. Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing, or cellular signal measurements, the Spectrum Master MS2720T gives you the tools you need to make the job easier and more productive.

The MS2720T is a 43 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 43 GHz
  • Broadband preamplifiers over the whole frequency range for increased sensitivity approximately 17 dB
  • Three Sweep Modes: improved sweep speed, up to 100 times faster
  • Resolution and Video Bandwidths from 1 Hz to 10 MHz
  • New triggering choices, including hysteresis, hold-off, and delay
  • More zero-span capabilities including 10 MHz RBW & VBW
  • Enhanced Spectrum Analyzer Touch Screen GUI, including large marker display choice
  • Choice of display options for readability: normal, black and white, night vision, or high contrast
  • On-screen Interference Mapping as part of the Interference Analysis option
  • LTE Measurements up to 20 MHz
  • 30 MHz wide Zero-Span IF Output at 140 MHz center frequency for external demodulation of virtually any wideband signal
  • Burst detect captures 200 µs bursts the first time, every time

The Spectrum Master MS2720T features over 30 analyzers in one to meet virtually every measurement need. In addition to spectrum analysis, a user can select optional capabilities and analyzers including:

  • High Accuracy Power Meter
  • Tracking Generator options to 20 GHz
  • Interference Analyzer
  • Channel Scanner
  • 140 MHz Zero-Span IF Output, 30 MHz bandwidth
  • GPS Receiver
  • Increase Frequency Accuracy, Geo-Tag Data Collection
  • Secure Data Operation option
  • 3GPP Signal Analyzers
  • LTE (TDD and FDD), GSM/EDGE, W-CDMA/HSPA+, TD-SCDMA/HSPA+
  • 3GPP2 Signal Analyzers
  • CDMA and EV-DO
  • IEEE 802.16 Signal Analyzers
  • Fixed WiMAX and Mobile WiMAX

For post processing data collected on your instrument utilize Master Software Tools – a PC program included with the instrument. It provides powerful data analysis tools for spectrum clearing and interference monitoring, and the Remote Access Tool allows the user to see and control the instrument over a LAN connection. Weighing about 8 pounds fully loaded, including a Li-Ion battery, the fully functional Spectrum Master MS2720T family of handheld spectrum analyzers are light enough to take anywhere, including up a tower. Continuous frequency coverage from 9 kHz to 43 GHz gives the wireless professional the performance needed for the most demanding measurements.

Whether your application is spectrum monitoring, hidden signal detection, RF and microwave signal measurements, microwave backhaul testing, or cellular signal measurements, the Spectrum Master MS2720T gives you the tools you need to make the job easier and more productive.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2720T
Product Name Spectrum Analyzer
Frequency Range 4.30E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details