Anritsu Company Spectrum Analyzer MS2719B

Description
The MS2719B is a 20 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 20 GHz Standard Built-in Preamplifier Dynamic Range of 100 dB Third Order Intercept of +12 dBm DANL (No Preamp) of –126 dBm (RBW = 10 Hz) DANL (With Preamp) of –150 dBm (RBW = 10 Hz) Phase Noise (800 MHz) of –114 dBc/Hz at 10 kHz Offset Amplitude Accuracy of ±1.0 dB to 20 GHz Sweep Speed of 200 ms in 10 MHz Span (RBW = 30 kHz, VBW = 10 kHz) Demodulation Bandwidth of 10 MHz Residual ACLR of –60 dB Residual EVM of 1.75% True RMS Detection 65 dB Attenuation Range, 5 dB Steps 20-Watt (+43 dBm) Input Protection Easy-to-Learn Operation 8.4-inch Color TFT Display (SVGA) Eight Built-in Languages (plus Two Custom) 512 MB Storage for 4,000 Traces and 4,000 Setups Six Markers, Nine Marker Modes Built-in AM/FM/SSB Demodulator Output Displays in JPEG Formats Connectivity: Ethernet, USB 2.0, Compact Flash USB 2.0 Host connector for PSN50 High Accuracy Power Meter and USB Flash Drives on Front Panel Remote Programming: Ethernet and GPIB Compact Size and Weight: 5.6 kg (12 lbs) Operational –10 ºC to 55 ºC, Humidity < 85% Improved Zero-Span Operation New Advanced Limit Line Capabilities LabVIEW® Drivers Available Master Software Tools: simplifies upgrades & data management in the field GPIB is Optional Optional Capabilities High Accuracy Power Meter Option Phase Noise Rack Mount Chassis: Conveniently place MS271xB in 19-inch racks General Specifications Markers and Limit Lines 6 Markers, 9 Modes: Normal, Delta, Marker to Peak, Marker to Center, Marker to Reference Level, Next Peak Left, Next Peak Right, All Markers Off, Noise Marker, Frequency Counter Marker (1 Hz resolution), Markers Tracking or Fixed, Marker 1 reference for all deltas. Multiple Marker: Display up to six markers on screen. Each marker includes a delta marker, effectively allowing up to 12 markers on screen. Marker Table: Display a table of up to six marker frequency and amplitude values plus delta marker frequency offset and amplitude. Limit Lines: Display upper and lower fixed and segmented limit lines, where each upper and lower limit can be made up of between one and 40 segments. Miscellaneous Detection: Peak, Negative, Sample, RMS, Quasi-peak Displayed Traces: Three Traces with trace overlay. Trace A is always the live data; Traces B and C can be stored data, min/max hold data, or traces which have been mathematically manipulated. Memory: Trace and Setup storage is limited only by the capacity of the installed Compact Flash card or USB Flash drive. For a 256 MB card, storage is greater than 13000 spectrum analyzer traces and over 10000 setups. Languages: Built-in English, Spanish, Italian, French, German, Japanese, Korean, and Chinese. The instrument also has the capability to have customized languages and soft key definitions installed from Master Software Tools. Display: Bright color transmissive LCD, Full SVGA, 8.4 inches Connectivity: For convenient connection to PCs and networks, the MS271xB family offers an RJ45 connector for Ethernet 10/100 Base T connections. Alternatively, a 5-pin Mini-B USB 2.0 (full speed) connection is provided for connection to a PC. USB 2.0 Host connector used with PSN50 High Accuracy Power Meter and USB Flash Drives Interfaces RF Input Connector: Type N female RF Input VSWR (>10 dB attenuation): MS2717B, MS2718B; 2.0:1 maximum, 1.5:1 typical MS2719B; 2.0:1 maximum, 1.5:1 typical <13 GHz, 2:1 typical 13 to 20 GHz External Reference Input Connector: BNC female External Reference Frequencies: 1, 1.2288, 1.544, 2.4576, 4.8, 4.9152, 5, 9.8304, 10, 13 and 19.6608 MHz at –10 to +10 dBm External Trigger Connector: BNC female, TTL Signal External Headphone Jack Speaker Remote Programming SCPI available via Ethernet and GPIB Power Requirements 90 to 250 VAC, 47-63 Hz, 35 VA maximum Safety Conforms to EN 61010-1 for Class 1 portable equipment Electromagnetic Compatibility Meets European Community requirements for CE marking. The Anritsu MS271xB Economy Microwave Spectrum Analyzer Family MS2717B, MS2718B, and MS2719B delivers affordable spectrum analysis with exceptional performance, advanced capabilities, and now with thirteen options for wireless measurements from GSM to Mobile WiMAX and TD-SCDMA. Engineers in R&D and manufacturing need advanced tools for spectrum analysis of wireless components in the critical physical layer of modern communication systems. For best value and overall satisfaction, these general purpose tools must deliver performance, capabilities, and the ability to lower the cost of testing. Anritsu’s new MS271xB Economy Microwave Spectrum Analyzers offer superior performance and advanced capabilities. Take a closer look and we think you will agree that the MS271xB family redefines the economy class by delivering superior spectrum analyzer performance at a surprisingly affordable price. Covering the 20 GHz range, the MS2719B easily handles most RF and microwave spectrum analyzer needs. The hallmark of the MS271xB family is the phase noise performance which easily measures most wireless local oscillators and synthesizers. The superior dynamic range of 100 dB means fast and precise testing of wireless components that require exceptional linearity. The wide 10 MHz demodulation bandwidth supports optional GSM, CDMA, W-CDMA, W-CDMA/HSDPA, EVDO, WiMAX and TD-SCDMA measurements. Best of all, the MS271xB family is ergonomically designed so controls are easy-to-learn and easy-to-use for improving productivity in manufacturing, R&D, and general purpose testing. Powerful Yet Affordable Solution for Microwave Spectrum Analysis The MS2719B Economy Microwave Spectrum Analyzer is designed to be an affordable solution for bench testing of microwave components, subsystems, and systems. Designed for engineers and technicians needing advanced yet economical spectrum analysis tools, the MS2719B redefines the economy class by delivering impressive value while lowering the cost-of-test. It serves both the R&D test bench as well as the production line applications. With its upper frequency range of 20 GHz, the MS 2719B brings economic spectrum measurements to many commercial, as well as aerospace and defense microwave system applications. This includes high-technology systems operating in the Ku-band range. You can measure signal performance on a wide variety of microwave systems; radar, satellite and terrestrial communications, and complex military communications and defense electronics systems. The MS2719B has a 65 dB range input step attenuator and 20 watt input protection which can significantly reduce the concern of damage by inexperienced operators. Optional high accuracy power meter functionality supports Anritsu’s 6 GHz PSN50 sensor with +/- 0.16 dB power measurement accuracy. The MS2719B spectrum analyzer has low phase noise of -102 dBc/Hz typical at 1 GHz @ 10 kHz offset, best in its class typical DANL of -159 dBm at 1 GHz in a 1 Hz RBW, resolution bandwidth (RBW) range of 1 Hz to 3 MHz and video bandwidth (VBW) range of 1 Hz to 3 MHz. It also has the fastest sweep speeds of any spectrum analyzer in its class.
Datasheet
Description
The MS2719B is a 20 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 20 GHz Standard Built-in Preamplifier Dynamic Range of 100 dB Third Order Intercept of +12 dBm DANL (No Preamp) of –126 dBm (RBW = 10 Hz) DANL (With Preamp) of –150 dBm (RBW = 10 Hz) Phase Noise (800 MHz) of –114 dBc/Hz at 10 kHz Offset Amplitude Accuracy of ±1.0 dB to 20 GHz Sweep Speed of 200 ms in 10 MHz Span (RBW = 30 kHz, VBW = 10 kHz) Demodulation Bandwidth of 10 MHz Residual ACLR of –60 dB Residual EVM of 1.75% True RMS Detection 65 dB Attenuation Range, 5 dB Steps 20-Watt (+43 dBm) Input Protection Easy-to-Learn Operation 8.4-inch Color TFT Display (SVGA) Eight Built-in Languages (plus Two Custom) 512 MB Storage for 4,000 Traces and 4,000 Setups Six Markers, Nine Marker Modes Built-in AM/FM/SSB Demodulator Output Displays in JPEG Formats Connectivity: Ethernet, USB 2.0, Compact Flash USB 2.0 Host connector for PSN50 High Accuracy Power Meter and USB Flash Drives on Front Panel Remote Programming: Ethernet and GPIB Compact Size and Weight: 5.6 kg (12 lbs) Operational –10 ºC to 55 ºC, Humidity < 85% Improved Zero-Span Operation New Advanced Limit Line Capabilities LabVIEW® Drivers Available Master Software Tools: simplifies upgrades & data management in the field GPIB is Optional Optional Capabilities High Accuracy Power Meter Option Phase Noise Rack Mount Chassis: Conveniently place MS271xB in 19-inch racks General Specifications Markers and Limit Lines 6 Markers, 9 Modes: Normal, Delta, Marker to Peak, Marker to Center, Marker to Reference Level, Next Peak Left, Next Peak Right, All Markers Off, Noise Marker, Frequency Counter Marker (1 Hz resolution), Markers Tracking or Fixed, Marker 1 reference for all deltas. Multiple Marker: Display up to six markers on screen. Each marker includes a delta marker, effectively allowing up to 12 markers on screen. Marker Table: Display a table of up to six marker frequency and amplitude values plus delta marker frequency offset and amplitude. Limit Lines: Display upper and lower fixed and segmented limit lines, where each upper and lower limit can be made up of between one and 40 segments. Miscellaneous Detection: Peak, Negative, Sample, RMS, Quasi-peak Displayed Traces: Three Traces with trace overlay. Trace A is always the live data; Traces B and C can be stored data, min/max hold data, or traces which have been mathematically manipulated. Memory: Trace and Setup storage is limited only by the capacity of the installed Compact Flash card or USB Flash drive. For a 256 MB card, storage is greater than 13000 spectrum analyzer traces and over 10000 setups. Languages: Built-in English, Spanish, Italian, French, German, Japanese, Korean, and Chinese. The instrument also has the capability to have customized languages and soft key definitions installed from Master Software Tools. Display: Bright color transmissive LCD, Full SVGA, 8.4 inches Connectivity: For convenient connection to PCs and networks, the MS271xB family offers an RJ45 connector for Ethernet 10/100 Base T connections. Alternatively, a 5-pin Mini-B USB 2.0 (full speed) connection is provided for connection to a PC. USB 2.0 Host connector used with PSN50 High Accuracy Power Meter and USB Flash Drives Interfaces RF Input Connector: Type N female RF Input VSWR (>10 dB attenuation): MS2717B, MS2718B; 2.0:1 maximum, 1.5:1 typical MS2719B; 2.0:1 maximum, 1.5:1 typical <13 GHz, 2:1 typical 13 to 20 GHz External Reference Input Connector: BNC female External Reference Frequencies: 1, 1.2288, 1.544, 2.4576, 4.8, 4.9152, 5, 9.8304, 10, 13 and 19.6608 MHz at –10 to +10 dBm External Trigger Connector: BNC female, TTL Signal External Headphone Jack Speaker Remote Programming SCPI available via Ethernet and GPIB Power Requirements 90 to 250 VAC, 47-63 Hz, 35 VA maximum Safety Conforms to EN 61010-1 for Class 1 portable equipment Electromagnetic Compatibility Meets European Community requirements for CE marking. The Anritsu MS271xB Economy Microwave Spectrum Analyzer Family MS2717B, MS2718B, and MS2719B delivers affordable spectrum analysis with exceptional performance, advanced capabilities, and now with thirteen options for wireless measurements from GSM to Mobile WiMAX and TD-SCDMA. Engineers in R&D and manufacturing need advanced tools for spectrum analysis of wireless components in the critical physical layer of modern communication systems. For best value and overall satisfaction, these general purpose tools must deliver performance, capabilities, and the ability to lower the cost of testing. Anritsu’s new MS271xB Economy Microwave Spectrum Analyzers offer superior performance and advanced capabilities. Take a closer look and we think you will agree that the MS271xB family redefines the economy class by delivering superior spectrum analyzer performance at a surprisingly affordable price. Covering the 20 GHz range, the MS2719B easily handles most RF and microwave spectrum analyzer needs. The hallmark of the MS271xB family is the phase noise performance which easily measures most wireless local oscillators and synthesizers. The superior dynamic range of 100 dB means fast and precise testing of wireless components that require exceptional linearity. The wide 10 MHz demodulation bandwidth supports optional GSM, CDMA, W-CDMA, W-CDMA/HSDPA, EVDO, WiMAX and TD-SCDMA measurements. Best of all, the MS271xB family is ergonomically designed so controls are easy-to-learn and easy-to-use for improving productivity in manufacturing, R&D, and general purpose testing. Powerful Yet Affordable Solution for Microwave Spectrum Analysis The MS2719B Economy Microwave Spectrum Analyzer is designed to be an affordable solution for bench testing of microwave components, subsystems, and systems. Designed for engineers and technicians needing advanced yet economical spectrum analysis tools, the MS2719B redefines the economy class by delivering impressive value while lowering the cost-of-test. It serves both the R&D test bench as well as the production line applications. With its upper frequency range of 20 GHz, the MS 2719B brings economic spectrum measurements to many commercial, as well as aerospace and defense microwave system applications. This includes high-technology systems operating in the Ku-band range. You can measure signal performance on a wide variety of microwave systems; radar, satellite and terrestrial communications, and complex military communications and defense electronics systems. The MS2719B has a 65 dB range input step attenuator and 20 watt input protection which can significantly reduce the concern of damage by inexperienced operators. Optional high accuracy power meter functionality supports Anritsu’s 6 GHz PSN50 sensor with +/- 0.16 dB power measurement accuracy. The MS2719B spectrum analyzer has low phase noise of -102 dBc/Hz typical at 1 GHz @ 10 kHz offset, best in its class typical DANL of -159 dBm at 1 GHz in a 1 Hz RBW, resolution bandwidth (RBW) range of 1 Hz to 3 MHz and video bandwidth (VBW) range of 1 Hz to 3 MHz. It also has the fastest sweep speeds of any spectrum analyzer in its class.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2719B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2719B
Spectrum Analyzer MS2719B
The MS2719B is a 20 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 20 GHz Standard Built-in Preamplifier Dynamic Range of 100 dB Third Order Intercept of +12 dBm DANL (No Preamp) of –126 dBm (RBW = 10 Hz) DANL (With Preamp) of –150 dBm (RBW = 10 Hz) Phase Noise (800 MHz) of –114 dBc/Hz at 10 kHz Offset Amplitude Accuracy of ±1.0 dB to 20 GHz Sweep Speed of 200 ms in 10 MHz Span (RBW = 30 kHz, VBW = 10 kHz) Demodulation Bandwidth of 10 MHz Residual ACLR of –60 dB Residual EVM of 1.75% True RMS Detection 65 dB Attenuation Range, 5 dB Steps 20-Watt (+43 dBm) Input Protection Easy-to-Learn Operation 8.4-inch Color TFT Display (SVGA) Eight Built-in Languages (plus Two Custom) 512 MB Storage for 4,000 Traces and 4,000 Setups Six Markers, Nine Marker Modes Built-in AM/FM/SSB Demodulator Output Displays in JPEG Formats Connectivity: Ethernet, USB 2.0, Compact Flash USB 2.0 Host connector for PSN50 High Accuracy Power Meter and USB Flash Drives on Front Panel Remote Programming: Ethernet and GPIB Compact Size and Weight: 5.6 kg (12 lbs) Operational –10 ºC to 55 ºC, Humidity < 85% Improved Zero-Span Operation New Advanced Limit Line Capabilities LabVIEW® Drivers Available Master Software Tools: simplifies upgrades & data management in the field GPIB is Optional Optional Capabilities High Accuracy Power Meter Option Phase Noise Rack Mount Chassis: Conveniently place MS271xB in 19-inch racks General Specifications Markers and Limit Lines 6 Markers, 9 Modes: Normal, Delta, Marker to Peak, Marker to Center, Marker to Reference Level, Next Peak Left, Next Peak Right, All Markers Off, Noise Marker, Frequency Counter Marker (1 Hz resolution), Markers Tracking or Fixed, Marker 1 reference for all deltas. Multiple Marker: Display up to six markers on screen. Each marker includes a delta marker, effectively allowing up to 12 markers on screen. Marker Table: Display a table of up to six marker frequency and amplitude values plus delta marker frequency offset and amplitude. Limit Lines: Display upper and lower fixed and segmented limit lines, where each upper and lower limit can be made up of between one and 40 segments. Miscellaneous Detection: Peak, Negative, Sample, RMS, Quasi-peak Displayed Traces: Three Traces with trace overlay. Trace A is always the live data; Traces B and C can be stored data, min/max hold data, or traces which have been mathematically manipulated. Memory: Trace and Setup storage is limited only by the capacity of the installed Compact Flash card or USB Flash drive. For a 256 MB card, storage is greater than 13000 spectrum analyzer traces and over 10000 setups. Languages: Built-in English, Spanish, Italian, French, German, Japanese, Korean, and Chinese. The instrument also has the capability to have customized languages and soft key definitions installed from Master Software Tools. Display: Bright color transmissive LCD, Full SVGA, 8.4 inches Connectivity: For convenient connection to PCs and networks, the MS271xB family offers an RJ45 connector for Ethernet 10/100 Base T connections. Alternatively, a 5-pin Mini-B USB 2.0 (full speed) connection is provided for connection to a PC. USB 2.0 Host connector used with PSN50 High Accuracy Power Meter and USB Flash Drives Interfaces RF Input Connector: Type N female RF Input VSWR (>10 dB attenuation): MS2717B, MS2718B; 2.0:1 maximum, 1.5:1 typical MS2719B; 2.0:1 maximum, 1.5:1 typical <13 GHz, 2:1 typical 13 to 20 GHz External Reference Input Connector: BNC female External Reference Frequencies: 1, 1.2288, 1.544, 2.4576, 4.8, 4.9152, 5, 9.8304, 10, 13 and 19.6608 MHz at –10 to +10 dBm External Trigger Connector: BNC female, TTL Signal External Headphone Jack Speaker Remote Programming SCPI available via Ethernet and GPIB Power Requirements 90 to 250 VAC, 47-63 Hz, 35 VA maximum Safety Conforms to EN 61010-1 for Class 1 portable equipment Electromagnetic Compatibility Meets European Community requirements for CE marking. The Anritsu MS271xB Economy Microwave Spectrum Analyzer Family MS2717B, MS2718B, and MS2719B delivers affordable spectrum analysis with exceptional performance, advanced capabilities, and now with thirteen options for wireless measurements from GSM to Mobile WiMAX and TD-SCDMA. Engineers in R&D and manufacturing need advanced tools for spectrum analysis of wireless components in the critical physical layer of modern communication systems. For best value and overall satisfaction, these general purpose tools must deliver performance, capabilities, and the ability to lower the cost of testing. Anritsu’s new MS271xB Economy Microwave Spectrum Analyzers offer superior performance and advanced capabilities. Take a closer look and we think you will agree that the MS271xB family redefines the economy class by delivering superior spectrum analyzer performance at a surprisingly affordable price. Covering the 20 GHz range, the MS2719B easily handles most RF and microwave spectrum analyzer needs. The hallmark of the MS271xB family is the phase noise performance which easily measures most wireless local oscillators and synthesizers. The superior dynamic range of 100 dB means fast and precise testing of wireless components that require exceptional linearity. The wide 10 MHz demodulation bandwidth supports optional GSM, CDMA, W-CDMA, W-CDMA/HSDPA, EVDO, WiMAX and TD-SCDMA measurements. Best of all, the MS271xB family is ergonomically designed so controls are easy-to-learn and easy-to-use for improving productivity in manufacturing, R&D, and general purpose testing. Powerful Yet Affordable Solution for Microwave Spectrum Analysis The MS2719B Economy Microwave Spectrum Analyzer is designed to be an affordable solution for bench testing of microwave components, subsystems, and systems. Designed for engineers and technicians needing advanced yet economical spectrum analysis tools, the MS2719B redefines the economy class by delivering impressive value while lowering the cost-of-test. It serves both the R&D test bench as well as the production line applications. With its upper frequency range of 20 GHz, the MS 2719B brings economic spectrum measurements to many commercial, as well as aerospace and defense microwave system applications. This includes high-technology systems operating in the Ku-band range. You can measure signal performance on a wide variety of microwave systems; radar, satellite and terrestrial communications, and complex military communications and defense electronics systems. The MS2719B has a 65 dB range input step attenuator and 20 watt input protection which can significantly reduce the concern of damage by inexperienced operators. Optional high accuracy power meter functionality supports Anritsu’s 6 GHz PSN50 sensor with +/- 0.16 dB power measurement accuracy. The MS2719B spectrum analyzer has low phase noise of -102 dBc/Hz typical at 1 GHz @ 10 kHz offset, best in its class typical DANL of -159 dBm at 1 GHz in a 1 Hz RBW, resolution bandwidth (RBW) range of 1 Hz to 3 MHz and video bandwidth (VBW) range of 1 Hz to 3 MHz. It also has the fastest sweep speeds of any spectrum analyzer in its class.

The MS2719B is a 20 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 20 GHz
  • Standard Built-in Preamplifier
  • Dynamic Range of 100 dB
  • Third Order Intercept of +12 dBm
  • DANL (No Preamp) of –126 dBm (RBW = 10 Hz)
  • DANL (With Preamp) of –150 dBm (RBW = 10 Hz)
  • Phase Noise (800 MHz) of –114 dBc/Hz at 10 kHz Offset
  • Amplitude Accuracy of ±1.0 dB to 20 GHz
  • Sweep Speed of 200 ms in 10 MHz Span (RBW = 30 kHz, VBW = 10 kHz)
  • Demodulation Bandwidth of 10 MHz
  • Residual ACLR of –60 dB
  • Residual EVM of 1.75%
  • True RMS Detection
  • 65 dB Attenuation Range, 5 dB Steps
  • 20-Watt (+43 dBm) Input Protection

Easy-to-Learn Operation

  • 8.4-inch Color TFT Display (SVGA)
  • Eight Built-in Languages (plus Two Custom)
  • 512 MB Storage for 4,000 Traces and 4,000 Setups
  • Six Markers, Nine Marker Modes
  • Built-in AM/FM/SSB Demodulator
  • Output Displays in JPEG Formats
  • Connectivity: Ethernet, USB 2.0, Compact Flash
  • USB 2.0 Host connector for PSN50 High Accuracy Power Meter and USB Flash Drives on Front Panel
  • Remote Programming: Ethernet and GPIB
  • Compact Size and Weight: 5.6 kg (12 lbs)
  • Operational –10 ºC to 55 ºC, Humidity < 85%
  • Improved Zero-Span Operation
  • New Advanced Limit Line Capabilities
  • LabVIEW® Drivers Available
  • Master Software Tools: simplifies upgrades & data management in the field
  • GPIB is Optional

Optional Capabilities

  • High Accuracy Power Meter Option
  • Phase Noise
  • Rack Mount Chassis: Conveniently place MS271xB in 19-inch racks

General Specifications

Markers and Limit Lines

  • 6 Markers, 9 Modes: Normal, Delta, Marker to Peak, Marker to Center, Marker to Reference Level, Next Peak Left, Next Peak Right, All Markers Off, Noise Marker, Frequency Counter Marker (1 Hz resolution), Markers Tracking or Fixed, Marker 1 reference for all deltas.
  • Multiple Marker: Display up to six markers on screen. Each marker includes a delta marker, effectively allowing up to 12 markers on screen.
  • Marker Table: Display a table of up to six marker frequency and amplitude values plus delta marker frequency offset and amplitude.
  • Limit Lines: Display upper and lower fixed and segmented limit lines, where each upper and lower limit can be made up of between one and 40 segments.

Miscellaneous

  • Detection: Peak, Negative, Sample, RMS, Quasi-peak
  • Displayed Traces: Three Traces with trace overlay. Trace A is always the live data; Traces B and C can be stored data, min/max hold data, or traces which have been mathematically manipulated.
  • Memory: Trace and Setup storage is limited only by the capacity of the installed Compact Flash card or USB Flash drive. For a 256 MB card, storage is greater than 13000 spectrum analyzer traces and over 10000 setups.
  • Languages: Built-in English, Spanish, Italian, French, German, Japanese, Korean, and Chinese. The instrument also has the capability to have customized languages and soft key definitions installed from Master Software Tools.
  • Display: Bright color transmissive LCD, Full SVGA, 8.4 inches
  • Connectivity: For convenient connection to PCs and networks, the MS271xB family offers an RJ45 connector for Ethernet 10/100 Base T connections. Alternatively, a 5-pin Mini-B USB 2.0 (full speed) connection is provided for connection to a PC. USB 2.0 Host connector used with PSN50 High Accuracy Power Meter and USB Flash Drives

Interfaces

  • RF Input Connector: Type N female
  • RF Input VSWR (>10 dB attenuation): MS2717B, MS2718B; 2.0:1 maximum, 1.5:1 typical MS2719B; 2.0:1 maximum, 1.5:1 typical <13 GHz, 2:1 typical 13 to 20 GHz
  • External Reference Input Connector: BNC female
  • External Reference Frequencies: 1, 1.2288, 1.544, 2.4576, 4.8, 4.9152, 5, 9.8304, 10, 13 and 19.6608 MHz at –10 to +10 dBm
  • External Trigger Connector: BNC female, TTL Signal
  • External Headphone Jack
  • Speaker

Remote Programming

  • SCPI available via Ethernet and GPIB

Power Requirements

  • 90 to 250 VAC, 47-63 Hz, 35 VA maximum

Safety

  • Conforms to EN 61010-1 for Class 1 portable equipment Electromagnetic Compatibility Meets European Community requirements for CE marking.

The Anritsu MS271xB Economy Microwave Spectrum Analyzer Family MS2717B, MS2718B, and MS2719B delivers affordable spectrum analysis with exceptional performance, advanced capabilities, and now with thirteen options for wireless measurements from GSM to Mobile WiMAX and TD-SCDMA.

Engineers in R&D and manufacturing need advanced tools for spectrum analysis of wireless components in the critical physical layer of modern communication systems. For best value and overall satisfaction, these general purpose tools must deliver performance, capabilities, and the ability to lower the cost of testing. Anritsu’s new MS271xB Economy Microwave Spectrum Analyzers offer superior performance and advanced capabilities. Take a closer look and we think you will agree that the MS271xB family redefines the economy class by delivering superior spectrum analyzer performance at a surprisingly affordable price.

Covering the 20 GHz range, the MS2719B easily handles most RF and microwave spectrum analyzer needs. The hallmark of the MS271xB family is the phase noise performance which easily measures most wireless local oscillators and synthesizers. The superior dynamic range of 100 dB means fast and precise testing of wireless components that require exceptional linearity. The wide 10 MHz demodulation bandwidth supports optional GSM, CDMA, W-CDMA, W-CDMA/HSDPA, EVDO, WiMAX and TD-SCDMA measurements. Best of all, the MS271xB family is ergonomically designed so controls are easy-to-learn and easy-to-use for improving productivity in manufacturing, R&D, and general purpose testing.

Powerful Yet Affordable Solution for Microwave Spectrum Analysis

The MS2719B Economy Microwave Spectrum Analyzer is designed to be an affordable solution for bench testing of microwave components, subsystems, and systems. Designed for engineers and technicians needing advanced yet economical spectrum analysis tools, the MS2719B redefines the economy class by delivering impressive value while lowering the cost-of-test. It serves both the R&D test bench as well as the production line applications.

With its upper frequency range of 20 GHz, the MS 2719B brings economic spectrum measurements to many commercial, as well as aerospace and defense microwave system applications. This includes high-technology systems operating in the Ku-band range. You can measure signal performance on a wide variety of microwave systems; radar, satellite and terrestrial communications, and complex military communications and defense electronics systems.

The MS2719B has a 65 dB range input step attenuator and 20 watt input protection which can significantly reduce the concern of damage by inexperienced operators. Optional high accuracy power meter functionality supports Anritsu’s 6 GHz PSN50 sensor with +/- 0.16 dB power measurement accuracy.

The MS2719B spectrum analyzer has low phase noise of -102 dBc/Hz typical at 1 GHz @ 10 kHz offset, best in its class typical DANL of -159 dBm at 1 GHz in a 1 Hz RBW, resolution bandwidth (RBW) range of 1 Hz to 3 MHz and video bandwidth (VBW) range of 1 Hz to 3 MHz. It also has the fastest sweep speeds of any spectrum analyzer in its class.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2719B
Product Name Spectrum Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details