Anritsu Company Spectrum Analyzer MS2717A

Description
The MS2717A is a 7.1 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 7.1 GHz Standard Built-in Preamplifier Dynamic Range of 100 dB Third Order Intercept: +29 dBm DANL (No Preamp): –126 dBm (RBW = 10 Hz) DANL (With Preamp): –150 dBm (RBW = 10 Hz) Phase Noise (800 MHz): –114 dBc/Hz at 10 kHz Offset Amplitude Accuracy: ±0.6 dB to 3 GHz Sweep Speed: 200 ms in 10 MHz Span (RBW = 30 kHz, VBW = 10 kHz) Capture Bandwidth: 8 MHz Residual ACLR: –60 dB Residual EVM: 1.75% True RMS Detection 65 dB Attenuation Range, 5 dB Steps 20 Watt (+43 dBm) Input Protection Standard Measurements ACPR: Measures power levels in the channels immediately above and below the center channel Occupied Bandwidth: Measures 99% to 1% power channel of a spectrum Channel Power: Measures the total power in a specified bandwidth C/I: Measures carrier to interference ratio The Anritsu MS2717A delivers affordable spectrum analysis with superior performance, advanced capabilities, and modern WCDMA signal analysis. Covering the 100 kHz to 7.1 GHz range, the MS2717A easily handles most wireless frequencies. The hallmark of the MS2717A is the phase noise performance: typical –110 dBc/Hz SSB phase noise at 10 kHz offsets up to 6 GHz, which easily measures most wireless local oscillators and synthesizers. The superior dynamic range of 100 dB means fast and precise testing of wireless components that require exceptional linearity. The wide 8 MHz capture bandwidth supports optional WCDMA/HSDPA and WCDMA demodulator measurements for simplifying test of Node-B transmitters. Best of all, the MS2717A is ergonomically designed so controls are easy-to-learn and easy-to-use for improving productivity in manufacturing, R&D, and general purpose testing.
Datasheet
Description
The MS2717A is a 7.1 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 7.1 GHz Standard Built-in Preamplifier Dynamic Range of 100 dB Third Order Intercept: +29 dBm DANL (No Preamp): –126 dBm (RBW = 10 Hz) DANL (With Preamp): –150 dBm (RBW = 10 Hz) Phase Noise (800 MHz): –114 dBc/Hz at 10 kHz Offset Amplitude Accuracy: ±0.6 dB to 3 GHz Sweep Speed: 200 ms in 10 MHz Span (RBW = 30 kHz, VBW = 10 kHz) Capture Bandwidth: 8 MHz Residual ACLR: –60 dB Residual EVM: 1.75% True RMS Detection 65 dB Attenuation Range, 5 dB Steps 20 Watt (+43 dBm) Input Protection Standard Measurements ACPR: Measures power levels in the channels immediately above and below the center channel Occupied Bandwidth: Measures 99% to 1% power channel of a spectrum Channel Power: Measures the total power in a specified bandwidth C/I: Measures carrier to interference ratio The Anritsu MS2717A delivers affordable spectrum analysis with superior performance, advanced capabilities, and modern WCDMA signal analysis. Covering the 100 kHz to 7.1 GHz range, the MS2717A easily handles most wireless frequencies. The hallmark of the MS2717A is the phase noise performance: typical –110 dBc/Hz SSB phase noise at 10 kHz offsets up to 6 GHz, which easily measures most wireless local oscillators and synthesizers. The superior dynamic range of 100 dB means fast and precise testing of wireless components that require exceptional linearity. The wide 8 MHz capture bandwidth supports optional WCDMA/HSDPA and WCDMA demodulator measurements for simplifying test of Node-B transmitters. Best of all, the MS2717A is ergonomically designed so controls are easy-to-learn and easy-to-use for improving productivity in manufacturing, R&D, and general purpose testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2717A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2717A
Spectrum Analyzer MS2717A
The MS2717A is a 7.1 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 7.1 GHz Standard Built-in Preamplifier Dynamic Range of 100 dB Third Order Intercept: +29 dBm DANL (No Preamp): –126 dBm (RBW = 10 Hz) DANL (With Preamp): –150 dBm (RBW = 10 Hz) Phase Noise (800 MHz): –114 dBc/Hz at 10 kHz Offset Amplitude Accuracy: ±0.6 dB to 3 GHz Sweep Speed: 200 ms in 10 MHz Span (RBW = 30 kHz, VBW = 10 kHz) Capture Bandwidth: 8 MHz Residual ACLR: –60 dB Residual EVM: 1.75% True RMS Detection 65 dB Attenuation Range, 5 dB Steps 20 Watt (+43 dBm) Input Protection Standard Measurements ACPR: Measures power levels in the channels immediately above and below the center channel Occupied Bandwidth: Measures 99% to 1% power channel of a spectrum Channel Power: Measures the total power in a specified bandwidth C/I: Measures carrier to interference ratio The Anritsu MS2717A delivers affordable spectrum analysis with superior performance, advanced capabilities, and modern WCDMA signal analysis. Covering the 100 kHz to 7.1 GHz range, the MS2717A easily handles most wireless frequencies. The hallmark of the MS2717A is the phase noise performance: typical –110 dBc/Hz SSB phase noise at 10 kHz offsets up to 6 GHz, which easily measures most wireless local oscillators and synthesizers. The superior dynamic range of 100 dB means fast and precise testing of wireless components that require exceptional linearity. The wide 8 MHz capture bandwidth supports optional WCDMA/HSDPA and WCDMA demodulator measurements for simplifying test of Node-B transmitters. Best of all, the MS2717A is ergonomically designed so controls are easy-to-learn and easy-to-use for improving productivity in manufacturing, R&D, and general purpose testing.

The MS2717A is a 7.1 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 kHz to 7.1 GHz
  • Standard Built-in Preamplifier
  • Dynamic Range of 100 dB
  • Third Order Intercept: +29 dBm
  • DANL (No Preamp): –126 dBm (RBW = 10 Hz)
  • DANL (With Preamp): –150 dBm (RBW = 10 Hz)
  • Phase Noise (800 MHz): –114 dBc/Hz at 10 kHz Offset
  • Amplitude Accuracy: ±0.6 dB to 3 GHz
  • Sweep Speed: 200 ms in 10 MHz Span (RBW = 30 kHz, VBW = 10 kHz)
  • Capture Bandwidth: 8 MHz
  • Residual ACLR: –60 dB
  • Residual EVM: 1.75%
  • True RMS Detection
  • 65 dB Attenuation Range, 5 dB Steps
  • 20 Watt (+43 dBm) Input Protection

Standard Measurements

  • ACPR: Measures power levels in the channels immediately above and below the center channel
  • Occupied Bandwidth: Measures 99% to 1% power channel of a spectrum
  • Channel Power: Measures the total power in a specified bandwidth
  • C/I: Measures carrier to interference ratio

The Anritsu MS2717A delivers affordable spectrum analysis with superior performance, advanced capabilities, and modern WCDMA signal analysis.

Covering the 100 kHz to 7.1 GHz range, the MS2717A easily handles most wireless frequencies. The hallmark of the MS2717A is the phase noise performance: typical –110 dBc/Hz SSB phase noise at 10 kHz offsets up to 6 GHz, which easily measures most wireless local oscillators and synthesizers. The superior dynamic range of 100 dB means fast and precise testing of wireless components that require exceptional linearity. The wide 8 MHz capture bandwidth supports optional WCDMA/HSDPA and WCDMA demodulator measurements for simplifying test of Node-B transmitters. Best of all, the MS2717A is ergonomically designed so controls are easy-to-learn and easy-to-use for improving productivity in manufacturing, R&D, and general purpose testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2717A
Product Name Spectrum Analyzer
Frequency Range 7.10E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details