Anritsu Company Spectrum Analyzer MS2712E

Description
The MS2712E is a 4 GHz spectrum analyzer from Anritsu. Features: 9 kHz to 4 GHz Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I, Spectral Emission Mask, Field Strength Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID, Interference Mapping Tracking Generator, also functions as CW source Coverage Mapping: Outdoors or Indoors 3GPP Signal Analyzers GSM/EDGE, W-CDMA/HSDPA, TD-SCDMA/HSDPA, LTE (FDD and/or TDD), NB-IoT 3GPP2 Signal Analyzers cdmaONE/CDMA2000 1X, CDMA2000 1xEV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX, Mobile WiMAX ISDB-T Signal Analyzer Dynamic Range: > 102 dB in 1 Hz RBW DANL: -162 dBm in 1 Hz RBW Phase Noise: -100 dBc/Hz max @ 10 kHz offset at 1 GHz Frequency Accuracy: < ± 50 ppb with GPS On Anritsu’s MS2712E Spectrum Master™ spectrum analyzer is designed to handle the most punishing field conditions and allow you to monitor, locate, identify, and analyze a broad range of cellular, land mobile radio, Wi-Fi, and broadcast signals. With a rich array of configuration options, these multifunctional handhelds eliminate the need for you to learn and carry multiple instruments when locating and identifying signals over wide frequency ranges. There is no other spectrum analyzer in this class that can deliver this level of performance.
Datasheet
Description
The MS2712E is a 4 GHz spectrum analyzer from Anritsu. Features: 9 kHz to 4 GHz Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I, Spectral Emission Mask, Field Strength Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID, Interference Mapping Tracking Generator, also functions as CW source Coverage Mapping: Outdoors or Indoors 3GPP Signal Analyzers GSM/EDGE, W-CDMA/HSDPA, TD-SCDMA/HSDPA, LTE (FDD and/or TDD), NB-IoT 3GPP2 Signal Analyzers cdmaONE/CDMA2000 1X, CDMA2000 1xEV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX, Mobile WiMAX ISDB-T Signal Analyzer Dynamic Range: > 102 dB in 1 Hz RBW DANL: -162 dBm in 1 Hz RBW Phase Noise: -100 dBc/Hz max @ 10 kHz offset at 1 GHz Frequency Accuracy: < ± 50 ppb with GPS On Anritsu’s MS2712E Spectrum Master™ spectrum analyzer is designed to handle the most punishing field conditions and allow you to monitor, locate, identify, and analyze a broad range of cellular, land mobile radio, Wi-Fi, and broadcast signals. With a rich array of configuration options, these multifunctional handhelds eliminate the need for you to learn and carry multiple instruments when locating and identifying signals over wide frequency ranges. There is no other spectrum analyzer in this class that can deliver this level of performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2712E - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2712E
Spectrum Analyzer MS2712E
The MS2712E is a 4 GHz spectrum analyzer from Anritsu. Features: 9 kHz to 4 GHz Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I, Spectral Emission Mask, Field Strength Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID, Interference Mapping Tracking Generator, also functions as CW source Coverage Mapping: Outdoors or Indoors 3GPP Signal Analyzers GSM/EDGE, W-CDMA/HSDPA, TD-SCDMA/HSDPA, LTE (FDD and/or TDD), NB-IoT 3GPP2 Signal Analyzers cdmaONE/CDMA2000 1X, CDMA2000 1xEV-DO IEEE 802.16 Signal Analyzers Fixed WiMAX, Mobile WiMAX ISDB-T Signal Analyzer Dynamic Range: > 102 dB in 1 Hz RBW DANL: -162 dBm in 1 Hz RBW Phase Noise: -100 dBc/Hz max @ 10 kHz offset at 1 GHz Frequency Accuracy: < ± 50 ppb with GPS On Anritsu’s MS2712E Spectrum Master™ spectrum analyzer is designed to handle the most punishing field conditions and allow you to monitor, locate, identify, and analyze a broad range of cellular, land mobile radio, Wi-Fi, and broadcast signals. With a rich array of configuration options, these multifunctional handhelds eliminate the need for you to learn and carry multiple instruments when locating and identifying signals over wide frequency ranges. There is no other spectrum analyzer in this class that can deliver this level of performance.

The MS2712E is a 4 GHz spectrum analyzer from Anritsu.

Features:

  • 9 kHz to 4 GHz
  • Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I, Spectral Emission Mask, Field Strength
  • Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID, Interference Mapping
  • Tracking Generator, also functions as CW source
  • Coverage Mapping: Outdoors or Indoors
  • 3GPP Signal Analyzers GSM/EDGE, W-CDMA/HSDPA, TD-SCDMA/HSDPA, LTE (FDD and/or TDD), NB-IoT
  • 3GPP2 Signal Analyzers cdmaONE/CDMA2000 1X, CDMA2000 1xEV-DO
  • IEEE 802.16 Signal Analyzers Fixed WiMAX, Mobile WiMAX
  • ISDB-T Signal Analyzer
  • Dynamic Range: > 102 dB in 1 Hz RBW
  • DANL: -162 dBm in 1 Hz RBW
  • Phase Noise: -100 dBc/Hz max @ 10 kHz offset at 1 GHz
  • Frequency Accuracy: < ± 50 ppb with GPS On

Anritsu’s MS2712E Spectrum Master™ spectrum analyzer is designed to handle the most punishing field conditions and allow you to monitor, locate, identify, and analyze a broad range of cellular, land mobile radio, Wi-Fi, and broadcast signals. With a rich array of configuration options, these multifunctional handhelds eliminate the need for you to learn and carry multiple instruments when locating and identifying signals over wide frequency ranges. There is no other spectrum analyzer in this class that can deliver this level of performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2712E
Product Name Spectrum Analyzer
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details