Anritsu Company Spectrum Analyzer MS2711E

Description
The MS2711E is a 3 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 9 kHz – 3 GHz Interference Analyzer with Interference Mapping High Accuracy Power Meter Channel Scanner, GPS, AM/FM/PM Analyzer Tracking Generator: 500 kHz – 3.0 GHz Field-proven design: Three-hour battery life, rugged, compact, lightweight, daylight viewable display Intuitive menu-driven touchscreen user interface 6 Markers, limit lines and segmented limit lines Automatic, manual, and dynamic attenuator control The Anritsu MS2711E Spectrum Master helps you do all of this and more. Whether you are performing complex interference analyses or assessing signal quality, the Anritsu MS2711E Spectrum Master delivers the ease of use, rich functionality, and best-in-class price/performance you've come to expect from Anritsu. Designed to handle the most punishing field conditions, the Anrtisu MS2711E allows you to monitor wireless systems easier than ever before. Measurements include received signal strength (RSSI), channel power, adjacent channel power ratio (APCR), and occupied bandwidth measurements that can confirm the distortion level or channel power level of an AMPS, TDMA, CDMA or GSM transmitter. Additionally, the Anritsu MS2711E can locate and identify out-of-band spurious signals when analyzing a wireless base station transmitter, while the field strength mode allows users to measure propagation and coverage, or to pinpoint electromagnetic (EM) leakage in broadcast systems. Measurement of carrier to interference ratio is included.
Description
The MS2711E is a 3 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 9 kHz – 3 GHz Interference Analyzer with Interference Mapping High Accuracy Power Meter Channel Scanner, GPS, AM/FM/PM Analyzer Tracking Generator: 500 kHz – 3.0 GHz Field-proven design: Three-hour battery life, rugged, compact, lightweight, daylight viewable display Intuitive menu-driven touchscreen user interface 6 Markers, limit lines and segmented limit lines Automatic, manual, and dynamic attenuator control The Anritsu MS2711E Spectrum Master helps you do all of this and more. Whether you are performing complex interference analyses or assessing signal quality, the Anritsu MS2711E Spectrum Master delivers the ease of use, rich functionality, and best-in-class price/performance you've come to expect from Anritsu. Designed to handle the most punishing field conditions, the Anrtisu MS2711E allows you to monitor wireless systems easier than ever before. Measurements include received signal strength (RSSI), channel power, adjacent channel power ratio (APCR), and occupied bandwidth measurements that can confirm the distortion level or channel power level of an AMPS, TDMA, CDMA or GSM transmitter. Additionally, the Anritsu MS2711E can locate and identify out-of-band spurious signals when analyzing a wireless base station transmitter, while the field strength mode allows users to measure propagation and coverage, or to pinpoint electromagnetic (EM) leakage in broadcast systems. Measurement of carrier to interference ratio is included.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2711E - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2711E
Spectrum Analyzer MS2711E
The MS2711E is a 3 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 9 kHz – 3 GHz Interference Analyzer with Interference Mapping High Accuracy Power Meter Channel Scanner, GPS, AM/FM/PM Analyzer Tracking Generator: 500 kHz – 3.0 GHz Field-proven design: Three-hour battery life, rugged, compact, lightweight, daylight viewable display Intuitive menu-driven touchscreen user interface 6 Markers, limit lines and segmented limit lines Automatic, manual, and dynamic attenuator control The Anritsu MS2711E Spectrum Master helps you do all of this and more. Whether you are performing complex interference analyses or assessing signal quality, the Anritsu MS2711E Spectrum Master delivers the ease of use, rich functionality, and best-in-class price/performance you've come to expect from Anritsu. Designed to handle the most punishing field conditions, the Anrtisu MS2711E allows you to monitor wireless systems easier than ever before. Measurements include received signal strength (RSSI), channel power, adjacent channel power ratio (APCR), and occupied bandwidth measurements that can confirm the distortion level or channel power level of an AMPS, TDMA, CDMA or GSM transmitter. Additionally, the Anritsu MS2711E can locate and identify out-of-band spurious signals when analyzing a wireless base station transmitter, while the field strength mode allows users to measure propagation and coverage, or to pinpoint electromagnetic (EM) leakage in broadcast systems. Measurement of carrier to interference ratio is included.

The MS2711E is a 3 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency range: 9 kHz – 3 GHz
  • Interference Analyzer with Interference Mapping
  • High Accuracy Power Meter
  • Channel Scanner, GPS, AM/FM/PM Analyzer
  • Tracking Generator: 500 kHz – 3.0 GHz
  • Field-proven design: Three-hour battery life, rugged, compact, lightweight, daylight viewable display
  • Intuitive menu-driven touchscreen user interface
  • 6 Markers, limit lines and segmented limit lines
  • Automatic, manual, and dynamic attenuator control

The Anritsu MS2711E Spectrum Master helps you do all of this and more. Whether you are performing complex interference analyses or assessing signal quality, the Anritsu MS2711E Spectrum Master delivers the ease of use, rich functionality, and best-in-class price/performance you've come to expect from Anritsu. Designed to handle the most punishing field conditions, the Anrtisu MS2711E allows you to monitor wireless systems easier than ever before. Measurements include received signal strength (RSSI), channel power, adjacent channel power ratio (APCR), and occupied bandwidth measurements that can confirm the distortion level or channel power level of an AMPS, TDMA, CDMA or GSM transmitter.

Additionally, the Anritsu MS2711E can locate and identify out-of-band spurious signals when analyzing a wireless base station transmitter, while the field strength mode allows users to measure propagation and coverage, or to pinpoint electromagnetic (EM) leakage in broadcast systems. Measurement of carrier to interference ratio is included.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2711E
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products