Anritsu Company Spectrum Analyzer MS2711D

Description
The MS2711D is a 3 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 100 kHz-3 GHz Handheld, battery-operated design Built in pre-amplifier (standard) Noise Level: < -135 dBm typical (preamp on) Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 100 Hz to 1 MHz in 1-3 sequence; VBWs: 3 Hz to 1 MHz in 1-3 sequence Automatic, manual, and dynamic attenuator control; Amplitude Accuracy +/- 0.5 dB typical Dedicated smart measurements, Trace Averaging, Reference Level Offset, Trace Overlay Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish) Store up to 15 measurement test set-ups and save up to 200 measurement traces Alphanumeric labeling of saved measurements and Automatic time and date stamp of saved data Rechargeable/field-r eplaceable battery 6 Markers, limit lines and segmented limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RS232 Interface Built in AM, FM and SSB demodulation Covering the 100 kHz to 3.0 GHz frequency range, with a built in standard pre-amplifier, the Anritsu MS2711D handheld spectrum analyzer is the proven solution for installing, provisioning, maintaining and troubleshooting wireless systems and RF frequency spectrum interference issues. This portable spectrum analyzer features a built-in standard preamplifier in a compact, handheld design that can go “anywhere, anytime” with no backpack required. Ideal for field environments and applications that require mobility, such as site surveys and on-site system testing.
Datasheet
Description
The MS2711D is a 3 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 100 kHz-3 GHz Handheld, battery-operated design Built in pre-amplifier (standard) Noise Level: < -135 dBm typical (preamp on) Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 100 Hz to 1 MHz in 1-3 sequence; VBWs: 3 Hz to 1 MHz in 1-3 sequence Automatic, manual, and dynamic attenuator control; Amplitude Accuracy +/- 0.5 dB typical Dedicated smart measurements, Trace Averaging, Reference Level Offset, Trace Overlay Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish) Store up to 15 measurement test set-ups and save up to 200 measurement traces Alphanumeric labeling of saved measurements and Automatic time and date stamp of saved data Rechargeable/field-r eplaceable battery 6 Markers, limit lines and segmented limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RS232 Interface Built in AM, FM and SSB demodulation Covering the 100 kHz to 3.0 GHz frequency range, with a built in standard pre-amplifier, the Anritsu MS2711D handheld spectrum analyzer is the proven solution for installing, provisioning, maintaining and troubleshooting wireless systems and RF frequency spectrum interference issues. This portable spectrum analyzer features a built-in standard preamplifier in a compact, handheld design that can go “anywhere, anytime” with no backpack required. Ideal for field environments and applications that require mobility, such as site surveys and on-site system testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2711D - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2711D
Spectrum Analyzer MS2711D
The MS2711D is a 3 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 100 kHz-3 GHz Handheld, battery-operated design Built in pre-amplifier (standard) Noise Level: < -135 dBm typical (preamp on) Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 100 Hz to 1 MHz in 1-3 sequence; VBWs: 3 Hz to 1 MHz in 1-3 sequence Automatic, manual, and dynamic attenuator control; Amplitude Accuracy +/- 0.5 dB typical Dedicated smart measurements, Trace Averaging, Reference Level Offset, Trace Overlay Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish) Store up to 15 measurement test set-ups and save up to 200 measurement traces Alphanumeric labeling of saved measurements and Automatic time and date stamp of saved data Rechargeable/field-r eplaceable battery 6 Markers, limit lines and segmented limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RS232 Interface Built in AM, FM and SSB demodulation Covering the 100 kHz to 3.0 GHz frequency range, with a built in standard pre-amplifier, the Anritsu MS2711D handheld spectrum analyzer is the proven solution for installing, provisioning, maintaining and troubleshooting wireless systems and RF frequency spectrum interference issues. This portable spectrum analyzer features a built-in standard preamplifier in a compact, handheld design that can go “anywhere, anytime” with no backpack required. Ideal for field environments and applications that require mobility, such as site surveys and on-site system testing.

The MS2711D is a 3 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency range: 100 kHz-3 GHz
  • Handheld, battery-operated design
  • Built in pre-amplifier (standard)
  • Noise Level: < -135 dBm typical (preamp on)
  • Quick Zoom-in, Zoom-out display in 1-2-5 sequence
  • RBWs: 100 Hz to 1 MHz in 1-3 sequence; VBWs: 3 Hz to 1 MHz in 1-3 sequence
  • Automatic, manual, and dynamic attenuator control; Amplitude Accuracy +/- 0.5 dB typical
  • Dedicated smart measurements, Trace Averaging, Reference Level Offset, Trace Overlay
  • Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish)
  • Store up to 15 measurement test set-ups and save up to 200 measurement traces
  • Alphanumeric labeling of saved measurements and Automatic time and date stamp of saved data
  • Rechargeable/field-replaceable battery
  • 6 Markers, limit lines and segmented limit lines
  • 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss)
  • RS232 Interface
  • Built in AM, FM and SSB demodulation

Covering the 100 kHz to 3.0 GHz frequency range, with a built in standard pre-amplifier, the Anritsu MS2711D handheld spectrum analyzer is the proven solution for installing, provisioning, maintaining and troubleshooting wireless systems and RF frequency spectrum interference issues. This portable spectrum analyzer features a built-in standard preamplifier in a compact, handheld design that can go “anywhere, anytime” with no backpack required. Ideal for field environments and applications that require mobility, such as site surveys and on-site system testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2711D
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Vector Network Analyzer - SNA5022A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details