Anritsu Company Spectrum Analyzer MS2711B

Description
The MS2711B is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequenxy range: 1 MHz to 3.0 GHz Handheld, battery-operated design Built in pre-amplifier Noise Level < -115 dBm Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 10 kHz, 30 kHz, 100 kHz and 1 MHz VBWs: 100 Hz to 300 kHz in 1-3 sequence Automatic and manual attenuator control Amplitude Accuracy +/- 2 dB Dedicated One-button measurements Trace Averaging, Reference Level Offset, Trace Overlay Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish) Store up to 10 measurement test set-ups; Save up to 200 measurement traces Alphanumeric labeling of saved measurements Automatic time and date stamp of saved data Rechargeable/field-r eplaceable battery 6 Markers, limit lines and segmented limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RS232 Interface Built in AM/FM demodulation Covering the 100 kHz to 3.0 GHz frequency band, the MS2711B Handheld Spectrum Analyzer featuring a pre-amplifier (standard), a battery-operated, field-proven design so powerful, yet so small that it fits into your backpack. Its exceptional performance combined with ease-of-use and broad functionality makes it an ideal solution for field environments and applications that require mobility such as site surveys and on-site system test.
Datasheet
Description
The MS2711B is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequenxy range: 1 MHz to 3.0 GHz Handheld, battery-operated design Built in pre-amplifier Noise Level < -115 dBm Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 10 kHz, 30 kHz, 100 kHz and 1 MHz VBWs: 100 Hz to 300 kHz in 1-3 sequence Automatic and manual attenuator control Amplitude Accuracy +/- 2 dB Dedicated One-button measurements Trace Averaging, Reference Level Offset, Trace Overlay Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish) Store up to 10 measurement test set-ups; Save up to 200 measurement traces Alphanumeric labeling of saved measurements Automatic time and date stamp of saved data Rechargeable/field-r eplaceable battery 6 Markers, limit lines and segmented limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RS232 Interface Built in AM/FM demodulation Covering the 100 kHz to 3.0 GHz frequency band, the MS2711B Handheld Spectrum Analyzer featuring a pre-amplifier (standard), a battery-operated, field-proven design so powerful, yet so small that it fits into your backpack. Its exceptional performance combined with ease-of-use and broad functionality makes it an ideal solution for field environments and applications that require mobility such as site surveys and on-site system test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2711B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2711B
Spectrum Analyzer MS2711B
The MS2711B is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequenxy range: 1 MHz to 3.0 GHz Handheld, battery-operated design Built in pre-amplifier Noise Level < -115 dBm Quick Zoom-in, Zoom-out display in 1-2-5 sequence RBWs: 10 kHz, 30 kHz, 100 kHz and 1 MHz VBWs: 100 Hz to 300 kHz in 1-3 sequence Automatic and manual attenuator control Amplitude Accuracy +/- 2 dB Dedicated One-button measurements Trace Averaging, Reference Level Offset, Trace Overlay Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish) Store up to 10 measurement test set-ups; Save up to 200 measurement traces Alphanumeric labeling of saved measurements Automatic time and date stamp of saved data Rechargeable/field-r eplaceable battery 6 Markers, limit lines and segmented limit lines 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss) RS232 Interface Built in AM/FM demodulation Covering the 100 kHz to 3.0 GHz frequency band, the MS2711B Handheld Spectrum Analyzer featuring a pre-amplifier (standard), a battery-operated, field-proven design so powerful, yet so small that it fits into your backpack. Its exceptional performance combined with ease-of-use and broad functionality makes it an ideal solution for field environments and applications that require mobility such as site surveys and on-site system test.

The MS2711B is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequenxy range: 1 MHz to 3.0 GHz
  • Handheld, battery-operated design
  • Built in pre-amplifier
  • Noise Level < -115 dBm
  • Quick Zoom-in, Zoom-out display in 1-2-5 sequence
  • RBWs: 10 kHz, 30 kHz, 100 kHz and 1 MHz
  • VBWs: 100 Hz to 300 kHz in 1-3 sequence
  • Automatic and manual attenuator control
  • Amplitude Accuracy +/- 2 dB
  • Dedicated One-button measurements
  • Trace Averaging, Reference Level Offset, Trace Overlay
  • Multilingual User Interface (English, Chinese, French, German, Japanese, Spanish)
  • Store up to 10 measurement test set-ups; Save up to 200 measurement traces
  • Alphanumeric labeling of saved measurements
  • Automatic time and date stamp of saved data
  • Rechargeable/field-replaceable battery
  • 6 Markers, limit lines and segmented limit lines
  • 50-ohm Interface standard (75-ohm interface capability - instrument internally corrects for adapter loss)
  • RS232 Interface
  • Built in AM/FM demodulation

Covering the 100 kHz to 3.0 GHz frequency band, the MS2711B Handheld Spectrum Analyzer featuring a pre-amplifier (standard), a battery-operated, field-proven design so powerful, yet so small that it fits into your backpack.

Its exceptional performance combined with ease-of-use and broad functionality makes it an ideal solution for field environments and applications that require mobility such as site surveys and on-site system test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2711B
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details