Anritsu Company Spectrum Analyzer MS2711

Description
The MS2711 is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz-3.0 GHz Lightweight Synthesized-based performance Full range of marker capabilities including peak, center, and delta functions Limit lines for quick, simple pass/fail measurements Rugged, reliable packaging Battery operated design 2.5 hours of continuous operationBuilt-in energy conservation that extends battery life beyond an eight-hour workday Large, high resolution VGA display (640x480) Tracking generator optional (please consult your sales representative for availablity) Power monitor option Direct printer control via RS232 serial port Operation using a 12 .5 VDC source AC-DC adapter or automotive cigarette lighter adapter, which simultaneously charges the battery Field replaceable battery Data storage and memory Store up to ten test setups and 200 measurement traces in non-volatile memory Stored data is easily and quickly downloaded to a personal computer (PC) or printer Powerful trace management Automatically date/time stamped Alphanumeric labeling Windows 95/98, NT Workstation compatible Supports long file names for descriptive labeling Can display an unlimited number of traces for comparison to historical performance The Anritsu MS2711 hand held spectrum analyzer is designed for field environments and applications requiring mobility, the MS2711 features easy-to-use, accurate performance in a light weight, battery operated unit covering the 100 kHz to 3000 MHz frequency range. Ideal for field/mobility use, the Anritsu MS2711 satisfies spectrum analysis needs in cellular, DCS/PCS, paging/messaging, WLAN/WPBX, and many other communications system applications - anywhere, anytime. Utilizing an advanced synthesizer-based design, the MS2711 delivers accurate, reliable, and repeatable measurements - anywhere, every time. A broad range of functions, coupled with resolution bandwidths ranging from 10 kHz to 1 MHz, simplifies identification of interfering signals in modern wireless systems. Rugged packaging keeps the Anritsu MS2711 operating in harsh environments and allows it to withstand rough handling.
Datasheet
Description
The MS2711 is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz-3.0 GHz Lightweight Synthesized-based performance Full range of marker capabilities including peak, center, and delta functions Limit lines for quick, simple pass/fail measurements Rugged, reliable packaging Battery operated design 2.5 hours of continuous operationBuilt-in energy conservation that extends battery life beyond an eight-hour workday Large, high resolution VGA display (640x480) Tracking generator optional (please consult your sales representative for availablity) Power monitor option Direct printer control via RS232 serial port Operation using a 12 .5 VDC source AC-DC adapter or automotive cigarette lighter adapter, which simultaneously charges the battery Field replaceable battery Data storage and memory Store up to ten test setups and 200 measurement traces in non-volatile memory Stored data is easily and quickly downloaded to a personal computer (PC) or printer Powerful trace management Automatically date/time stamped Alphanumeric labeling Windows 95/98, NT Workstation compatible Supports long file names for descriptive labeling Can display an unlimited number of traces for comparison to historical performance The Anritsu MS2711 hand held spectrum analyzer is designed for field environments and applications requiring mobility, the MS2711 features easy-to-use, accurate performance in a light weight, battery operated unit covering the 100 kHz to 3000 MHz frequency range. Ideal for field/mobility use, the Anritsu MS2711 satisfies spectrum analysis needs in cellular, DCS/PCS, paging/messaging, WLAN/WPBX, and many other communications system applications - anywhere, anytime. Utilizing an advanced synthesizer-based design, the MS2711 delivers accurate, reliable, and repeatable measurements - anywhere, every time. A broad range of functions, coupled with resolution bandwidths ranging from 10 kHz to 1 MHz, simplifies identification of interfering signals in modern wireless systems. Rugged packaging keeps the Anritsu MS2711 operating in harsh environments and allows it to withstand rough handling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2711 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2711
Spectrum Analyzer MS2711
The MS2711 is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz-3.0 GHz Lightweight Synthesized-based performance Full range of marker capabilities including peak, center, and delta functions Limit lines for quick, simple pass/fail measurements Rugged, reliable packaging Battery operated design 2.5 hours of continuous operationBuilt-in energy conservation that extends battery life beyond an eight-hour workday Large, high resolution VGA display (640x480) Tracking generator optional (please consult your sales representative for availablity) Power monitor option Direct printer control via RS232 serial port Operation using a 12 .5 VDC source AC-DC adapter or automotive cigarette lighter adapter, which simultaneously charges the battery Field replaceable battery Data storage and memory Store up to ten test setups and 200 measurement traces in non-volatile memory Stored data is easily and quickly downloaded to a personal computer (PC) or printer Powerful trace management Automatically date/time stamped Alphanumeric labeling Windows 95/98, NT Workstation compatible Supports long file names for descriptive labeling Can display an unlimited number of traces for comparison to historical performance The Anritsu MS2711 hand held spectrum analyzer is designed for field environments and applications requiring mobility, the MS2711 features easy-to-use, accurate performance in a light weight, battery operated unit covering the 100 kHz to 3000 MHz frequency range. Ideal for field/mobility use, the Anritsu MS2711 satisfies spectrum analysis needs in cellular, DCS/PCS, paging/messaging, WLAN/WPBX, and many other communications system applications - anywhere, anytime. Utilizing an advanced synthesizer-based design, the MS2711 delivers accurate, reliable, and repeatable measurements - anywhere, every time. A broad range of functions, coupled with resolution bandwidths ranging from 10 kHz to 1 MHz, simplifies identification of interfering signals in modern wireless systems. Rugged packaging keeps the Anritsu MS2711 operating in harsh environments and allows it to withstand rough handling.

The MS2711 is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 kHz-3.0 GHz
  • Lightweight
  • Synthesized-based performance
  • Full range of marker capabilities including peak, center, and delta functions
  • Limit lines for quick, simple pass/fail measurements
  • Rugged, reliable packaging
  • Battery operated design
  • 2.5 hours of continuous operationBuilt-in energy conservation that extends battery life beyond an eight-hour workday
  • Large, high resolution VGA display (640x480)
  • Tracking generator optional (please consult your sales representative for availablity)
  • Power monitor option
  • Direct printer control via RS232 serial port
  • Operation using a 12 .5 VDC source AC-DC adapter or automotive cigarette lighter adapter, which simultaneously charges the battery
  • Field replaceable battery
  • Data storage and memory
  • Store up to ten test setups and 200 measurement traces in non-volatile memory
  • Stored data is easily and quickly downloaded to a personal computer (PC) or printer
  • Powerful trace management
  • Automatically date/time stamped
  • Alphanumeric labeling
  • Windows 95/98, NT Workstation compatible
  • Supports long file names for descriptive labeling
  • Can display an unlimited number of traces for comparison to historical performance

The Anritsu MS2711 hand held spectrum analyzer is designed for field environments and applications requiring mobility, the MS2711 features easy-to-use, accurate performance in a light weight, battery operated unit covering the 100 kHz to 3000 MHz frequency range. Ideal for field/mobility use, the Anritsu MS2711 satisfies spectrum analysis needs in cellular, DCS/PCS, paging/messaging, WLAN/WPBX, and many other communications system applications - anywhere, anytime.

Utilizing an advanced synthesizer-based design, the MS2711 delivers accurate, reliable, and repeatable measurements - anywhere, every time. A broad range of functions, coupled with resolution bandwidths ranging from 10 kHz to 1 MHz, simplifies identification of interfering signals in modern wireless systems. Rugged packaging keeps the Anritsu MS2711 operating in harsh environments and allows it to withstand rough handling.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2711
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Spectrum Analyzer - SSG5060X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details