Anritsu Company Spectrum Analyzer MS2702A

Description
The MS2702A is a 24.5 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to 24.5 GHz Input Impedance: 50 Ohms Sweep time: 50ms to 2000s Resolution Bandwidth: 10 Hz to 3 MHz, Steps: 1/3/10 Video Bandwidth: 1 Hz to 3 MHz Max Single-Side-Band Noise: -103 dBc/Hz Displayed Average Noise: -135dBm to -110dBm Data Storage Type: PCMCIA The Anritsu MS2702A is a high-performance wide-band spectrum analyzer which covers the 100 Hz to 24.5 GHz range. The MS2702A uses a fully-synthesized local oscillator and amplitude calibrations to give accurate, stable frequency and level measurements. In addition, the analyzer also has four display modes and a burst waveform spectrum analysis function. For external, automated and memory control two GP-IB interfaces, a PTA (Personal Test Automation) function, and a PMC (Plug-in Memory Card) have been included as standard features. Consequently, a variety of software applications and measuring system networks can be easily constructed with this system.
Datasheet
Description
The MS2702A is a 24.5 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to 24.5 GHz Input Impedance: 50 Ohms Sweep time: 50ms to 2000s Resolution Bandwidth: 10 Hz to 3 MHz, Steps: 1/3/10 Video Bandwidth: 1 Hz to 3 MHz Max Single-Side-Band Noise: -103 dBc/Hz Displayed Average Noise: -135dBm to -110dBm Data Storage Type: PCMCIA The Anritsu MS2702A is a high-performance wide-band spectrum analyzer which covers the 100 Hz to 24.5 GHz range. The MS2702A uses a fully-synthesized local oscillator and amplitude calibrations to give accurate, stable frequency and level measurements. In addition, the analyzer also has four display modes and a burst waveform spectrum analysis function. For external, automated and memory control two GP-IB interfaces, a PTA (Personal Test Automation) function, and a PMC (Plug-in Memory Card) have been included as standard features. Consequently, a variety of software applications and measuring system networks can be easily constructed with this system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2702A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2702A
Spectrum Analyzer MS2702A
The MS2702A is a 24.5 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to 24.5 GHz Input Impedance: 50 Ohms Sweep time: 50ms to 2000s Resolution Bandwidth: 10 Hz to 3 MHz, Steps: 1/3/10 Video Bandwidth: 1 Hz to 3 MHz Max Single-Side-Band Noise: -103 dBc/Hz Displayed Average Noise: -135dBm to -110dBm Data Storage Type: PCMCIA The Anritsu MS2702A is a high-performance wide-band spectrum analyzer which covers the 100 Hz to 24.5 GHz range. The MS2702A uses a fully-synthesized local oscillator and amplitude calibrations to give accurate, stable frequency and level measurements. In addition, the analyzer also has four display modes and a burst waveform spectrum analysis function. For external, automated and memory control two GP-IB interfaces, a PTA (Personal Test Automation) function, and a PMC (Plug-in Memory Card) have been included as standard features. Consequently, a variety of software applications and measuring system networks can be easily constructed with this system.

The MS2702A is a 24.5 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 100 Hz to 24.5 GHz
  • Input Impedance: 50 Ohms
  • Sweep time: 50ms to 2000s
  • Resolution Bandwidth: 10 Hz to 3 MHz, Steps: 1/3/10
  • Video Bandwidth: 1 Hz to 3 MHz
  • Max Single-Side-Band Noise: -103 dBc/Hz
  • Displayed Average Noise: -135dBm to -110dBm
  • Data Storage Type: PCMCIA

The Anritsu MS2702A is a high-performance wide-band spectrum analyzer which covers the 100 Hz to 24.5 GHz range. The MS2702A uses a fully-synthesized local oscillator and amplitude calibrations to give accurate, stable frequency and level measurements. In addition, the analyzer also has four display modes and a burst waveform spectrum analysis function.

For external, automated and memory control two GP-IB interfaces, a PTA (Personal Test Automation) function, and a PMC (Plug-in Memory Card) have been included as standard features. Consequently, a variety of software applications and measuring system networks can be easily constructed with this system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2702A
Product Name Spectrum Analyzer
Frequency Range 2.45E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details