Anritsu Company Signal Analyzer MS2691A

Description
The MS2691A is a 13.5 GHz signal analyzer from Anritsu. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Frequency Range: 50 Hz to 13.5 GHz Analysis Bandwidth: 31.25 MHz (Standard) 62.5 MHz/125 MHz (Options) Microwave Preselector Bypass (Option): 6 GHz to 26.5 GHz One-Box Tester with the addition of the Signal Generator option Batch Capture Measurements for the fastest analysis time The Anritsu MS2691A Signal Analyzer is the latest high performance signal analyzer for next-generation communication applications. The Anritsu MS2691A Signal Analyzer base units include swept spectrum analysis, FFT signal analysis, and a precision digitizer function. Add options to incorporate a Signal Generator, to turn the instrument into a hassle free, plug and play, one box solution. The Anritsu MS2691A Signal Analyzer supports a standard analysis bandwidth of 13.5 MHz that can be extended to 62.5 MHz /125 MHz with optional hardware. Using a patented calibration process, the multipoint amplitude calibration and the phase calibration result in a level accuracy of ±0.5 dB across a 6 GHz span. No other analyzer on the market can meet that specification. These boxes are superlative in every way-they measure the widest signals and using the latest technology, make measurements faster than ever before. The modular architecture ensures a box that grows as measurement requirements change. A series of options enables standards-based modulation analysis, vector signal generation, and BER measurement. The end-user can configure a one-box solution that dramatically reduces cost, footprint, and Total Average Cycle Time (TACT) for device evaluation.
Datasheet
Description
The MS2691A is a 13.5 GHz signal analyzer from Anritsu. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Frequency Range: 50 Hz to 13.5 GHz Analysis Bandwidth: 31.25 MHz (Standard) 62.5 MHz/125 MHz (Options) Microwave Preselector Bypass (Option): 6 GHz to 26.5 GHz One-Box Tester with the addition of the Signal Generator option Batch Capture Measurements for the fastest analysis time The Anritsu MS2691A Signal Analyzer is the latest high performance signal analyzer for next-generation communication applications. The Anritsu MS2691A Signal Analyzer base units include swept spectrum analysis, FFT signal analysis, and a precision digitizer function. Add options to incorporate a Signal Generator, to turn the instrument into a hassle free, plug and play, one box solution. The Anritsu MS2691A Signal Analyzer supports a standard analysis bandwidth of 13.5 MHz that can be extended to 62.5 MHz /125 MHz with optional hardware. Using a patented calibration process, the multipoint amplitude calibration and the phase calibration result in a level accuracy of ±0.5 dB across a 6 GHz span. No other analyzer on the market can meet that specification. These boxes are superlative in every way-they measure the widest signals and using the latest technology, make measurements faster than ever before. The modular architecture ensures a box that grows as measurement requirements change. A series of options enables standards-based modulation analysis, vector signal generation, and BER measurement. The end-user can configure a one-box solution that dramatically reduces cost, footprint, and Total Average Cycle Time (TACT) for device evaluation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Analyzer - MS2691A - ValueTronics International, Inc.
Elgin, IL, USA
Signal Analyzer
MS2691A
Signal Analyzer MS2691A
The MS2691A is a 13.5 GHz signal analyzer from Anritsu. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Frequency Range: 50 Hz to 13.5 GHz Analysis Bandwidth: 31.25 MHz (Standard) 62.5 MHz/125 MHz (Options) Microwave Preselector Bypass (Option): 6 GHz to 26.5 GHz One-Box Tester with the addition of the Signal Generator option Batch Capture Measurements for the fastest analysis time The Anritsu MS2691A Signal Analyzer is the latest high performance signal analyzer for next-generation communication applications. The Anritsu MS2691A Signal Analyzer base units include swept spectrum analysis, FFT signal analysis, and a precision digitizer function. Add options to incorporate a Signal Generator, to turn the instrument into a hassle free, plug and play, one box solution. The Anritsu MS2691A Signal Analyzer supports a standard analysis bandwidth of 13.5 MHz that can be extended to 62.5 MHz /125 MHz with optional hardware. Using a patented calibration process, the multipoint amplitude calibration and the phase calibration result in a level accuracy of ±0.5 dB across a 6 GHz span. No other analyzer on the market can meet that specification. These boxes are superlative in every way-they measure the widest signals and using the latest technology, make measurements faster than ever before. The modular architecture ensures a box that grows as measurement requirements change. A series of options enables standards-based modulation analysis, vector signal generation, and BER measurement. The end-user can configure a one-box solution that dramatically reduces cost, footprint, and Total Average Cycle Time (TACT) for device evaluation.

The MS2691A is a 13.5 GHz signal analyzer from Anritsu. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • Frequency Range: 50 Hz to 13.5 GHz
  • Analysis Bandwidth: 31.25 MHz (Standard) 62.5 MHz/125 MHz (Options)
  • Microwave Preselector Bypass (Option): 6 GHz to 26.5 GHz
  • One-Box Tester with the addition of the Signal Generator option
  • Batch Capture Measurements for the fastest analysis time

The Anritsu MS2691A Signal Analyzer is the latest high performance signal analyzer for next-generation communication applications. The Anritsu MS2691A Signal Analyzer base units include swept spectrum analysis, FFT signal analysis, and a precision digitizer function. Add options to incorporate a Signal Generator, to turn the instrument into a hassle free, plug and play, one box solution.

The Anritsu MS2691A Signal Analyzer supports a standard analysis bandwidth of 13.5 MHz that can be extended to 62.5 MHz /125 MHz with optional hardware. Using a patented calibration process, the multipoint amplitude calibration and the phase calibration result in a level accuracy of ±0.5 dB across a 6 GHz span. No other analyzer on the market can meet that specification. These boxes are superlative in every way-they measure the widest signals and using the latest technology, make measurements faster than ever before. The modular architecture ensures a box that grows as measurement requirements change. A series of options enables standards-based modulation analysis, vector signal generation, and BER measurement. The end-user can configure a one-box solution that dramatically reduces cost, footprint, and Total Average Cycle Time (TACT) for device evaluation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2691A
Product Name Signal Analyzer
Frequency Range 1.35E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details