Anritsu Company Spectrum Analyzer MS2683A

Description
The MS2683A is a 7.8 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 7.8 GHz Wide resolution bandwidth: 20 MHz Data transmission speed approximately 10 times faster GPIB transmission speed: 120 kbytes/s High-performance specifications The MS2683A Spectrum Analyzer delivers optimum performance over the wide dynamic range (156 dB, typical value), wide resolution bandwidth (20 MHz), and the high-speed sweep (refresh rate of 20 times/s), required for evaluating next-generation radio communication systems and devices. With optional analysis software, the MS2683A becomes more than a Spectrum Analyzer as it performs analysis on digital communication standards.
Description
The MS2683A is a 7.8 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 7.8 GHz Wide resolution bandwidth: 20 MHz Data transmission speed approximately 10 times faster GPIB transmission speed: 120 kbytes/s High-performance specifications The MS2683A Spectrum Analyzer delivers optimum performance over the wide dynamic range (156 dB, typical value), wide resolution bandwidth (20 MHz), and the high-speed sweep (refresh rate of 20 times/s), required for evaluating next-generation radio communication systems and devices. With optional analysis software, the MS2683A becomes more than a Spectrum Analyzer as it performs analysis on digital communication standards.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2683A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2683A
Spectrum Analyzer MS2683A
The MS2683A is a 7.8 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 7.8 GHz Wide resolution bandwidth: 20 MHz Data transmission speed approximately 10 times faster GPIB transmission speed: 120 kbytes/s High-performance specifications The MS2683A Spectrum Analyzer delivers optimum performance over the wide dynamic range (156 dB, typical value), wide resolution bandwidth (20 MHz), and the high-speed sweep (refresh rate of 20 times/s), required for evaluating next-generation radio communication systems and devices. With optional analysis software, the MS2683A becomes more than a Spectrum Analyzer as it performs analysis on digital communication standards.

The MS2683A is a 7.8 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 7.8 GHz
  • Wide resolution bandwidth: 20 MHz
  • Data transmission speed approximately 10 times faster
  • GPIB transmission speed: 120 kbytes/s
  • High-performance specifications

The MS2683A Spectrum Analyzer delivers optimum performance over the wide dynamic range (156 dB, typical value), wide resolution bandwidth (20 MHz), and the high-speed sweep (refresh rate of 20 times/s), required for evaluating next-generation radio communication systems and devices.

With optional analysis software, the MS2683A becomes more than a Spectrum Analyzer as it performs analysis on digital communication standards.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2683A
Product Name Spectrum Analyzer
Frequency Range 7.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products