Anritsu Company Spectrum Analyzer MS2667C

Description
The MS2667C is a 30 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 30 GHz 1 kHz resolution -115 dBm to +30 dBm Compact and Lightweight Easy portability for installation and maintenance High C/N and superior distortion characteristics High-stability crysatl oscillator as standard Easy-to-use, simple operation Built-in "Measure" function for evaluation of radio equipment (frequency counter, C/N, channel power, adjacent channel power and template pass/fail function) User-defined function Zone marker/zone sweep Two-screen display FM demodulation waveform display Memory card interface (for saving/recalling trace data and parameter and for saving screen image in bitmap format) Millimeter applications External mixer input/output as standard Options Support wide range of applications Narrow resolution bandwidth (10 Hz to 300 Hz) High-speed time domain sweep Trigger/gate circuit AM/FM demodulator (sound monitor) Centronics interface (cannot be installed with GPIB simultaneously) Easy to set up automatic measurements Controller function built-in (PTA) Built-in RS-232C and GPIB (standard) The Anritsu MS2667C is a compact, lightweight, and low-price used spectrum analyzer that covers a frequency range of 9 kHz to 30 GHz. The MS2667c has superior basic performance, such as high C/N ratio, low distortion, and high frequency/level accuracies, and is easy to operate. A large selection of options is provided to handle a wide range of applications at reasonable cost.
Datasheet
Description
The MS2667C is a 30 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 30 GHz 1 kHz resolution -115 dBm to +30 dBm Compact and Lightweight Easy portability for installation and maintenance High C/N and superior distortion characteristics High-stability crysatl oscillator as standard Easy-to-use, simple operation Built-in "Measure" function for evaluation of radio equipment (frequency counter, C/N, channel power, adjacent channel power and template pass/fail function) User-defined function Zone marker/zone sweep Two-screen display FM demodulation waveform display Memory card interface (for saving/recalling trace data and parameter and for saving screen image in bitmap format) Millimeter applications External mixer input/output as standard Options Support wide range of applications Narrow resolution bandwidth (10 Hz to 300 Hz) High-speed time domain sweep Trigger/gate circuit AM/FM demodulator (sound monitor) Centronics interface (cannot be installed with GPIB simultaneously) Easy to set up automatic measurements Controller function built-in (PTA) Built-in RS-232C and GPIB (standard) The Anritsu MS2667C is a compact, lightweight, and low-price used spectrum analyzer that covers a frequency range of 9 kHz to 30 GHz. The MS2667c has superior basic performance, such as high C/N ratio, low distortion, and high frequency/level accuracies, and is easy to operate. A large selection of options is provided to handle a wide range of applications at reasonable cost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2667C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2667C
Spectrum Analyzer MS2667C
The MS2667C is a 30 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 30 GHz 1 kHz resolution -115 dBm to +30 dBm Compact and Lightweight Easy portability for installation and maintenance High C/N and superior distortion characteristics High-stability crysatl oscillator as standard Easy-to-use, simple operation Built-in "Measure" function for evaluation of radio equipment (frequency counter, C/N, channel power, adjacent channel power and template pass/fail function) User-defined function Zone marker/zone sweep Two-screen display FM demodulation waveform display Memory card interface (for saving/recalling trace data and parameter and for saving screen image in bitmap format) Millimeter applications External mixer input/output as standard Options Support wide range of applications Narrow resolution bandwidth (10 Hz to 300 Hz) High-speed time domain sweep Trigger/gate circuit AM/FM demodulator (sound monitor) Centronics interface (cannot be installed with GPIB simultaneously) Easy to set up automatic measurements Controller function built-in (PTA) Built-in RS-232C and GPIB (standard) The Anritsu MS2667C is a compact, lightweight, and low-price used spectrum analyzer that covers a frequency range of 9 kHz to 30 GHz. The MS2667c has superior basic performance, such as high C/N ratio, low distortion, and high frequency/level accuracies, and is easy to operate. A large selection of options is provided to handle a wide range of applications at reasonable cost.

The MS2667C is a 30 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz to 30 GHz
  • 1 kHz resolution
  • -115 dBm to +30 dBm
  • Compact and Lightweight
  • Easy portability for installation and maintenance
  • High C/N and superior distortion characteristics
  • High-stability crysatl oscillator as standard
  • Easy-to-use, simple operation
  • Built-in "Measure" function for evaluation of radio equipment (frequency counter, C/N, channel power, adjacent channel power and template pass/fail function)
  • User-defined function
  • Zone marker/zone sweep
  • Two-screen display
  • FM demodulation waveform display
  • Memory card interface (for saving/recalling trace data and parameter and for saving screen image in bitmap format)
  • Millimeter applications
  • External mixer input/output as standard
  • Options Support wide range of applications
  • Narrow resolution bandwidth (10 Hz to 300 Hz)
  • High-speed time domain sweep
  • Trigger/gate circuit
  • AM/FM demodulator (sound monitor)
  • Centronics interface (cannot be installed with GPIB simultaneously)
  • Easy to set up automatic measurements
  • Controller function built-in (PTA)
  • Built-in RS-232C and GPIB (standard)

The Anritsu MS2667C is a compact, lightweight, and low-price used spectrum analyzer that covers a frequency range of 9 kHz to 30 GHz. The MS2667c has superior basic performance, such as high C/N ratio, low distortion, and high frequency/level accuracies, and is easy to operate. A large selection of options is provided to handle a wide range of applications at reasonable cost.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2667C
Product Name Spectrum Analyzer
Frequency Range 3.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3015X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details