The MS2663A is a 8.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.
Additional Features:
Frequency Range: 9 kHz to 8.1 GHz
1 kHz to 5 MHz RBW
Rugged MIL-STD-28800 Class 3
Compact and Lightweight
Portable for installation and maintenance
Frequency Counter with 1 Hz resolution
Superior RF performance specifications
Bright full-color screen visible in direct sunlight
Control measurement parameters on the fly and see results immediately
The Anritsu MS2663A has superior basic performance such as high C/N ratio, low distortion, and high frequency/level accuracies and is easy to operate. The MS2663A has a Measure function for evaluation of radio equipment that includes a frequency counter and one-button evaluation of C/N, adjacent channel power, occupied frequency bandwidth, and burst average power.
The MS2663A is a 8.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.
Additional Features:
- Frequency Range: 9 kHz to 8.1 GHz
- 1 kHz to 5 MHz RBW
- Rugged MIL-STD-28800 Class 3
- Compact and Lightweight
- Portable for installation and maintenance
- Frequency Counter with 1 Hz resolution
- Superior RF performance specifications
- Bright full-color screen visible in direct sunlight
- Control measurement parameters on the fly and see results immediately
The Anritsu MS2663A has superior basic performance such as high C/N ratio, low distortion, and high frequency/level accuracies and is easy to operate. The MS2663A has a Measure function for evaluation of radio equipment that includes a frequency counter and one-button evaluation of C/N, adjacent channel power, occupied frequency bandwidth, and burst average power.