Anritsu Company Spectrum Analyzer MS2661C

Description
The MS2661C is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3 GHz Rugged MIL-STD-28800 Class 3 Compact and Lightweight Portable for installation and maintenance Frequency Counter with 1 Hz resolution Superior RF performance specifications Bright full-color screen visible in direct sunlight Remote Control Capability using SpectRe software (included) Enables near-real-time remote monitoring, control, and data collection Control measurement parameters on the fly and see results immediately The Anritsu MS2661C Portable Spectrum Analyzer is for signal analysis of radio and other equipment related to improving frequency usage efficiency, higher modulation, and digitalisation. The MS2661C has superior basic performance such as high C/N ratio, low distortion, and high frequency/level accuracies and is easy to operate.
Datasheet
Description
The MS2661C is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3 GHz Rugged MIL-STD-28800 Class 3 Compact and Lightweight Portable for installation and maintenance Frequency Counter with 1 Hz resolution Superior RF performance specifications Bright full-color screen visible in direct sunlight Remote Control Capability using SpectRe software (included) Enables near-real-time remote monitoring, control, and data collection Control measurement parameters on the fly and see results immediately The Anritsu MS2661C Portable Spectrum Analyzer is for signal analysis of radio and other equipment related to improving frequency usage efficiency, higher modulation, and digitalisation. The MS2661C has superior basic performance such as high C/N ratio, low distortion, and high frequency/level accuracies and is easy to operate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2661C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2661C
Spectrum Analyzer MS2661C
The MS2661C is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3 GHz Rugged MIL-STD-28800 Class 3 Compact and Lightweight Portable for installation and maintenance Frequency Counter with 1 Hz resolution Superior RF performance specifications Bright full-color screen visible in direct sunlight Remote Control Capability using SpectRe software (included) Enables near-real-time remote monitoring, control, and data collection Control measurement parameters on the fly and see results immediately The Anritsu MS2661C Portable Spectrum Analyzer is for signal analysis of radio and other equipment related to improving frequency usage efficiency, higher modulation, and digitalisation. The MS2661C has superior basic performance such as high C/N ratio, low distortion, and high frequency/level accuracies and is easy to operate.

The MS2661C is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 3 GHz
  • Rugged MIL-STD-28800 Class 3
  • Compact and Lightweight
  • Portable for installation and maintenance
  • Frequency Counter with 1 Hz resolution
  • Superior RF performance specifications
  • Bright full-color screen visible in direct sunlight
  • Remote Control Capability using SpectRe software (included)
  • Enables near-real-time remote monitoring, control, and data collection
  • Control measurement parameters on the fly and see results immediately

The Anritsu MS2661C Portable Spectrum Analyzer is for signal analysis of radio and other equipment related to improving frequency usage efficiency, higher modulation, and digitalisation.

The MS2661C has superior basic performance such as high C/N ratio, low distortion, and high frequency/level accuracies and is easy to operate.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2661C
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products