Anritsu Company Spectrum Analyzer MS2661B

Description
The MS2661B is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3 GHz Compact and lightweight Easy portability for installation and maintenance High C/ N and superior distortion characteristics Measurement speed improved by using 100 dB log dynamic range Easy-to-use, simple operation User-defined function Zone marker/zone sweep Two-screen display FM demodulation waveform display Memory card interface (for saving/recalling trace data and parameter and for saving screen image in bitmap format) Built-in “Measure” function for evaluation of radio equipment (Frequency counter, C/N, channel power, adjacent channel power, occupied frequency bandwidth, burst average power and template pass/fail function) The MS2661B portable spectrum analyzer is ideal for analyzing the signals of above systems, device and related equipment. The MS2661B is a fully synthesized spectrum analyzer covering a wide frequency range from 9 kHz to 3 GHz. They have superior basic performance such as high C/N ratio, low distortion, and high frequency/level accuracies and are easy nto operate. In addition, they use resolution bandwidth filters with a much better selectivity than previously possible. The large selection of options is available to handle a wide range of applications at reasonable cost. The MS2661B is designed for manufacture and installation of radio equipment and devices.
Datasheet
Description
The MS2661B is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3 GHz Compact and lightweight Easy portability for installation and maintenance High C/ N and superior distortion characteristics Measurement speed improved by using 100 dB log dynamic range Easy-to-use, simple operation User-defined function Zone marker/zone sweep Two-screen display FM demodulation waveform display Memory card interface (for saving/recalling trace data and parameter and for saving screen image in bitmap format) Built-in “Measure” function for evaluation of radio equipment (Frequency counter, C/N, channel power, adjacent channel power, occupied frequency bandwidth, burst average power and template pass/fail function) The MS2661B portable spectrum analyzer is ideal for analyzing the signals of above systems, device and related equipment. The MS2661B is a fully synthesized spectrum analyzer covering a wide frequency range from 9 kHz to 3 GHz. They have superior basic performance such as high C/N ratio, low distortion, and high frequency/level accuracies and are easy nto operate. In addition, they use resolution bandwidth filters with a much better selectivity than previously possible. The large selection of options is available to handle a wide range of applications at reasonable cost. The MS2661B is designed for manufacture and installation of radio equipment and devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2661B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2661B
Spectrum Analyzer MS2661B
The MS2661B is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3 GHz Compact and lightweight Easy portability for installation and maintenance High C/ N and superior distortion characteristics Measurement speed improved by using 100 dB log dynamic range Easy-to-use, simple operation User-defined function Zone marker/zone sweep Two-screen display FM demodulation waveform display Memory card interface (for saving/recalling trace data and parameter and for saving screen image in bitmap format) Built-in “Measure” function for evaluation of radio equipment (Frequency counter, C/N, channel power, adjacent channel power, occupied frequency bandwidth, burst average power and template pass/fail function) The MS2661B portable spectrum analyzer is ideal for analyzing the signals of above systems, device and related equipment. The MS2661B is a fully synthesized spectrum analyzer covering a wide frequency range from 9 kHz to 3 GHz. They have superior basic performance such as high C/N ratio, low distortion, and high frequency/level accuracies and are easy nto operate. In addition, they use resolution bandwidth filters with a much better selectivity than previously possible. The large selection of options is available to handle a wide range of applications at reasonable cost. The MS2661B is designed for manufacture and installation of radio equipment and devices.

The MS2661B is a 3 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 3 GHz
  • Compact and lightweight
  • Easy portability for installation and maintenance
  • High C/ N and superior distortion characteristics
  • Measurement speed improved by using 100 dB log dynamic range
  • Easy-to-use, simple operation
  • User-defined function
  • Zone marker/zone sweep
  • Two-screen display
  • FM demodulation waveform display
  • Memory card interface (for saving/recalling trace data and parameter and for saving screen image in bitmap format)
  • Built-in “Measure” function for evaluation of radio equipment (Frequency counter, C/N, channel power, adjacent channel power, occupied frequency bandwidth, burst average power and template pass/fail function)

The MS2661B portable spectrum analyzer is ideal for analyzing the signals of above systems, device and related equipment. The MS2661B is a fully synthesized spectrum analyzer covering a wide frequency range from 9 kHz to 3 GHz. They have superior basic performance such as high C/N ratio, low distortion, and high frequency/level accuracies and are easy nto operate. In addition, they use resolution bandwidth filters with a much better selectivity than previously possible. The large selection of options is available to handle a wide range of applications at reasonable cost.

The MS2661B is designed for manufacture and installation of radio equipment and devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2661B
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products