Anritsu Company Spectrum Analyzer MS2623B

Description
The MS2623B is a 6.5 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 6.5 GHz Easy measurement of adjacent channel leakage power and occupied bandwidth Easy-to -use continous-sweep function Automatic/manual setting of up to 10 markers using multimaker function Error correction over full frequency band using normalize function Marker readout correction over full frequency band using normalize function The Anritsu MS2623B provides functions for measurement of adjacent channel leakage power, occupied bandwidth and spurious componets with which are equipped as standard.
Datasheet
Description
The MS2623B is a 6.5 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 6.5 GHz Easy measurement of adjacent channel leakage power and occupied bandwidth Easy-to -use continous-sweep function Automatic/manual setting of up to 10 markers using multimaker function Error correction over full frequency band using normalize function Marker readout correction over full frequency band using normalize function The Anritsu MS2623B provides functions for measurement of adjacent channel leakage power, occupied bandwidth and spurious componets with which are equipped as standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2623B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2623B
Spectrum Analyzer MS2623B
The MS2623B is a 6.5 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 6.5 GHz Easy measurement of adjacent channel leakage power and occupied bandwidth Easy-to -use continous-sweep function Automatic/manual setting of up to 10 markers using multimaker function Error correction over full frequency band using normalize function Marker readout correction over full frequency band using normalize function The Anritsu MS2623B provides functions for measurement of adjacent channel leakage power, occupied bandwidth and spurious componets with which are equipped as standard.

The MS2623B is a 6.5 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 kHz to 6.5 GHz
  • Easy measurement of adjacent channel leakage power and occupied bandwidth
  • Easy-to -use continous-sweep function
  • Automatic/manual setting of up to 10 markers using multimaker function
  • Error correction over full frequency band using normalize function
  • Marker readout correction over full frequency band using normalize function

The Anritsu MS2623B provides functions for measurement of adjacent channel leakage power, occupied bandwidth and spurious componets with which are equipped as standard.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2623B
Product Name Spectrum Analyzer
Frequency Range 6.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3075X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details