Anritsu Company Spectrum Analyzer MS2621B

Description
The MS2621B is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-2.2 GHz Built-in tracking generator GPIB Programmability Easy measurement of adjacent channel leakage power and occupied bandwidth Easy to use continuous-sweep function Automatic/manual setting of up to 10 markers using multimarker function Marker readout correction using level offset function The Anritsu MS2621B features top-class essential functions in a compact frame and accommodate the higher frequencies of mobile communications systems. In addition to continuous sweeping over the RF and preselector bands. It offers one-touch measurement of adjacent channel power and occupied bandwidth.
Datasheet
Description
The MS2621B is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-2.2 GHz Built-in tracking generator GPIB Programmability Easy measurement of adjacent channel leakage power and occupied bandwidth Easy to use continuous-sweep function Automatic/manual setting of up to 10 markers using multimarker function Marker readout correction using level offset function The Anritsu MS2621B features top-class essential functions in a compact frame and accommodate the higher frequencies of mobile communications systems. In addition to continuous sweeping over the RF and preselector bands. It offers one-touch measurement of adjacent channel power and occupied bandwidth.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2621B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2621B
Spectrum Analyzer MS2621B
The MS2621B is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-2.2 GHz Built-in tracking generator GPIB Programmability Easy measurement of adjacent channel leakage power and occupied bandwidth Easy to use continuous-sweep function Automatic/manual setting of up to 10 markers using multimarker function Marker readout correction using level offset function The Anritsu MS2621B features top-class essential functions in a compact frame and accommodate the higher frequencies of mobile communications systems. In addition to continuous sweeping over the RF and preselector bands. It offers one-touch measurement of adjacent channel power and occupied bandwidth.

The MS2621B is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-2.2 GHz
  • Built-in tracking generator
  • GPIB Programmability
  • Easy measurement of adjacent channel leakage power and occupied bandwidth
  • Easy to use continuous-sweep function
  • Automatic/manual setting of up to 10 markers using multimarker function
  • Marker readout correction using level offset function

The Anritsu MS2621B features top-class essential functions in a compact frame and accommodate the higher frequencies of mobile communications systems. In addition to continuous sweeping over the RF and preselector bands. It offers one-touch measurement of adjacent channel power and occupied bandwidth.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2621B
Product Name Spectrum Analyzer
Frequency Range 2.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products