Anritsu Company Spectrum Analyzer MS2602A

Description
The MS2602A is a 8.5 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to- 8.5 GHz Resolution Bandwidth: 10 Hz min Average noise level: <-135dBm. 7” color CRT display Flash memory card Keyboard interface High C/N, Low Distortion, High Accuracy Time Domain Measurement Dual Display Mode Multiple Marker Functions FM Demodulated Waveform Display The Anritsu MS2602A is one of our modern high-performance spectrum analyzers. It has been designed to meet the needs of a new era of expanded use of frequencies in the quasi-microwave band and the trend toward higher performance and more digitized radio equipment. The Anritsu MS2602A covers frequencies between 100 Hz to 8.5 GHz, and can analyze frequencies up to three to five times the higher harmonics range of domestic digital cordless telephones (1.9 GHz), digital car phones and portable phones (1.5 GHz) and private mobile telephones (1.5 GHz)
Datasheet
Description
The MS2602A is a 8.5 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to- 8.5 GHz Resolution Bandwidth: 10 Hz min Average noise level: <-135dBm. 7” color CRT display Flash memory card Keyboard interface High C/N, Low Distortion, High Accuracy Time Domain Measurement Dual Display Mode Multiple Marker Functions FM Demodulated Waveform Display The Anritsu MS2602A is one of our modern high-performance spectrum analyzers. It has been designed to meet the needs of a new era of expanded use of frequencies in the quasi-microwave band and the trend toward higher performance and more digitized radio equipment. The Anritsu MS2602A covers frequencies between 100 Hz to 8.5 GHz, and can analyze frequencies up to three to five times the higher harmonics range of domestic digital cordless telephones (1.9 GHz), digital car phones and portable phones (1.5 GHz) and private mobile telephones (1.5 GHz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2602A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2602A
Spectrum Analyzer MS2602A
The MS2602A is a 8.5 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to- 8.5 GHz Resolution Bandwidth: 10 Hz min Average noise level: <-135dBm. 7” color CRT display Flash memory card Keyboard interface High C/N, Low Distortion, High Accuracy Time Domain Measurement Dual Display Mode Multiple Marker Functions FM Demodulated Waveform Display The Anritsu MS2602A is one of our modern high-performance spectrum analyzers. It has been designed to meet the needs of a new era of expanded use of frequencies in the quasi-microwave band and the trend toward higher performance and more digitized radio equipment. The Anritsu MS2602A covers frequencies between 100 Hz to 8.5 GHz, and can analyze frequencies up to three to five times the higher harmonics range of domestic digital cordless telephones (1.9 GHz), digital car phones and portable phones (1.5 GHz) and private mobile telephones (1.5 GHz)

The MS2602A is a 8.5 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 100 Hz to- 8.5 GHz
  • Resolution Bandwidth: 10 Hz min
  • Average noise level: <-135dBm.
  • 7” color CRT display
  • Flash memory card
  • Keyboard interface
  • High C/N, Low Distortion, High Accuracy
  • Time Domain Measurement
  • Dual Display Mode
  • Multiple Marker Functions
  • FM Demodulated Waveform Display

The Anritsu MS2602A is one of our modern high-performance spectrum analyzers. It has been designed to meet the needs of a new era of expanded use of frequencies in the quasi-microwave band and the trend toward higher performance and more digitized radio equipment.

The Anritsu MS2602A covers frequencies between 100 Hz to 8.5 GHz, and can analyze frequencies up to three to five times the higher harmonics range of domestic digital cordless telephones (1.9 GHz), digital car phones and portable phones (1.5 GHz) and private mobile telephones (1.5 GHz)

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2602A
Product Name Spectrum Analyzer
Frequency Range 8.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details