Anritsu Company Spectrum Analyzer MS2601B

Description
The MS2601B is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.2 GHz Measurement range: -130dBm to +20dBm Resolution bandwidth: 30 Hz min. Built-in 3.5 inch floppy disk drive GPIB The MS2601B is a wide-band spectrum analyzer which covers the video to VHF/UHF bands. The synthesized local oscillator and automatic calibration, which uses a highly accurate signal source, enable accurate frequency and level measurement. In addition, the MS2601B has new and original functions such as the zone marker and scroll function, that shorten measurement time. Furthermore, plug-in memory cards (PMCs) for storing measurement conditions and waveform data offer excellent operability.
Datasheet
Description
The MS2601B is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.2 GHz Measurement range: -130dBm to +20dBm Resolution bandwidth: 30 Hz min. Built-in 3.5 inch floppy disk drive GPIB The MS2601B is a wide-band spectrum analyzer which covers the video to VHF/UHF bands. The synthesized local oscillator and automatic calibration, which uses a highly accurate signal source, enable accurate frequency and level measurement. In addition, the MS2601B has new and original functions such as the zone marker and scroll function, that shorten measurement time. Furthermore, plug-in memory cards (PMCs) for storing measurement conditions and waveform data offer excellent operability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2601B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2601B
Spectrum Analyzer MS2601B
The MS2601B is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.2 GHz Measurement range: -130dBm to +20dBm Resolution bandwidth: 30 Hz min. Built-in 3.5 inch floppy disk drive GPIB The MS2601B is a wide-band spectrum analyzer which covers the video to VHF/UHF bands. The synthesized local oscillator and automatic calibration, which uses a highly accurate signal source, enable accurate frequency and level measurement. In addition, the MS2601B has new and original functions such as the zone marker and scroll function, that shorten measurement time. Furthermore, plug-in memory cards (PMCs) for storing measurement conditions and waveform data offer excellent operability.

The MS2601B is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 2.2 GHz
  • Measurement range: -130dBm to +20dBm
  • Resolution bandwidth: 30 Hz min.
  • Built-in 3.5 inch floppy disk drive
  • GPIB

The MS2601B is a wide-band spectrum analyzer which covers the video to VHF/UHF bands. The synthesized local oscillator and automatic calibration, which uses a highly accurate signal source, enable accurate frequency and level measurement. In addition, the MS2601B has new and original functions such as the zone marker and scroll function, that shorten measurement time. Furthermore, plug-in memory cards (PMCs) for storing measurement conditions and waveform data offer excellent operability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2601B
Product Name Spectrum Analyzer
Frequency Range 2.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details