Anritsu Company Spectrum Analyzer MS2601A

Description
The MS2601A is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 2.2 GHz Frequency Reference Accuracy: +/- 2 ppm Input Impedance: 50 ohms Dynamic Range: -113 dBm - +50 dBm Residual FM GP-IB: - 2 dBc/Hz Resolution Bandwidth: 30 kHz - 1 MHz Video Bandwidth: 1 Hz - 100 MHz The Anritsu MS2601A Spectrum Analyzer is a wide band spectrum analyzer which covers the video to VHF/UHF bands. The synchronized local oscillator and automatic calibration, which uses a highly accurate signal source, enable accurate frequency and level measurement. In addition, the MS2601A has new and original functions such as the zone marker and scroll function, that shorten measurement time.
Datasheet
Description
The MS2601A is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 2.2 GHz Frequency Reference Accuracy: +/- 2 ppm Input Impedance: 50 ohms Dynamic Range: -113 dBm - +50 dBm Residual FM GP-IB: - 2 dBc/Hz Resolution Bandwidth: 30 kHz - 1 MHz Video Bandwidth: 1 Hz - 100 MHz The Anritsu MS2601A Spectrum Analyzer is a wide band spectrum analyzer which covers the video to VHF/UHF bands. The synchronized local oscillator and automatic calibration, which uses a highly accurate signal source, enable accurate frequency and level measurement. In addition, the MS2601A has new and original functions such as the zone marker and scroll function, that shorten measurement time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS2601A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS2601A
Spectrum Analyzer MS2601A
The MS2601A is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 2.2 GHz Frequency Reference Accuracy: +/- 2 ppm Input Impedance: 50 ohms Dynamic Range: -113 dBm - +50 dBm Residual FM GP-IB: - 2 dBc/Hz Resolution Bandwidth: 30 kHz - 1 MHz Video Bandwidth: 1 Hz - 100 MHz The Anritsu MS2601A Spectrum Analyzer is a wide band spectrum analyzer which covers the video to VHF/UHF bands. The synchronized local oscillator and automatic calibration, which uses a highly accurate signal source, enable accurate frequency and level measurement. In addition, the MS2601A has new and original functions such as the zone marker and scroll function, that shorten measurement time.

The MS2601A is a 2.2 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz - 2.2 GHz
  • Frequency Reference Accuracy: +/- 2 ppm
  • Input Impedance: 50 ohms
  • Dynamic Range: -113 dBm - +50 dBm
  • Residual FM GP-IB: - 2 dBc/Hz
  • Resolution Bandwidth: 30 kHz - 1 MHz
  • Video Bandwidth: 1 Hz - 100 MHz

The Anritsu MS2601A Spectrum Analyzer is a wide band spectrum analyzer which covers the video to VHF/UHF bands. The synchronized local oscillator and automatic calibration, which uses a highly accurate signal source, enable accurate frequency and level measurement. In addition, the MS2601A has new and original functions such as the zone marker and scroll function, that shorten measurement time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS2601A
Product Name Spectrum Analyzer
Frequency Range 2.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details