Anritsu Company Network Analyzer MS2038C

Description
The MS2038C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: VNA Master (5 kHz to 20 GHz)- 5 kHz-20 GHz Vector Network Ultra-fast 350 μs/data point sweep speed True 2-path, 2-port Vector Network Analyzer displays all 4 S-Parameters Twelve-term error correction algorithm + Spectrum Analyzer (9 kHz to 20 GHz)- Peak, Negative, Sample, Quasi-Peak and True RMS Detectors Six Markers, each with a Delta Marker, or one Reference w/ six Deltas Interference Analyzer Option: Spectrogram, Signal Strength, RSSI AM/FM/PM Modulation Analyzer Option The Anritsu MS2038C is a Handheld Vector Network Analyzer with frequency coverage from 5 kHz to 20 GHz PLUS a Spectrum Analyzer covering 9 kHz to 20 GHz all rolled into a single measurement powerhouse for the harsh RF and physical environments of field test. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or 3G/4G and wireless data network measurements, this VNA/Spectrum Analyzer combination is the ideal instrument for making fast and reliable measurements in the field.
Datasheet
Description
The MS2038C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: VNA Master (5 kHz to 20 GHz)- 5 kHz-20 GHz Vector Network Ultra-fast 350 μs/data point sweep speed True 2-path, 2-port Vector Network Analyzer displays all 4 S-Parameters Twelve-term error correction algorithm + Spectrum Analyzer (9 kHz to 20 GHz)- Peak, Negative, Sample, Quasi-Peak and True RMS Detectors Six Markers, each with a Delta Marker, or one Reference w/ six Deltas Interference Analyzer Option: Spectrogram, Signal Strength, RSSI AM/FM/PM Modulation Analyzer Option The Anritsu MS2038C is a Handheld Vector Network Analyzer with frequency coverage from 5 kHz to 20 GHz PLUS a Spectrum Analyzer covering 9 kHz to 20 GHz all rolled into a single measurement powerhouse for the harsh RF and physical environments of field test. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or 3G/4G and wireless data network measurements, this VNA/Spectrum Analyzer combination is the ideal instrument for making fast and reliable measurements in the field.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - MS2038C - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
MS2038C
Network Analyzer MS2038C
The MS2038C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: VNA Master (5 kHz to 20 GHz)- 5 kHz-20 GHz Vector Network Ultra-fast 350 μs/data point sweep speed True 2-path, 2-port Vector Network Analyzer displays all 4 S-Parameters Twelve-term error correction algorithm + Spectrum Analyzer (9 kHz to 20 GHz)- Peak, Negative, Sample, Quasi-Peak and True RMS Detectors Six Markers, each with a Delta Marker, or one Reference w/ six Deltas Interference Analyzer Option: Spectrogram, Signal Strength, RSSI AM/FM/PM Modulation Analyzer Option The Anritsu MS2038C is a Handheld Vector Network Analyzer with frequency coverage from 5 kHz to 20 GHz PLUS a Spectrum Analyzer covering 9 kHz to 20 GHz all rolled into a single measurement powerhouse for the harsh RF and physical environments of field test. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or 3G/4G and wireless data network measurements, this VNA/Spectrum Analyzer combination is the ideal instrument for making fast and reliable measurements in the field.

The MS2038C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

VNA Master (5 kHz to 20 GHz)-

  • 5 kHz-20 GHz Vector Network
  • Ultra-fast 350 μs/data point sweep speed
  • True 2-path, 2-port Vector Network Analyzer displays all 4 S-Parameters
  • Twelve-term error correction algorithm

+ Spectrum Analyzer (9 kHz to 20 GHz)-

  • Peak, Negative, Sample, Quasi-Peak and True RMS Detectors
  • Six Markers, each with a Delta Marker, or one Reference w/ six Deltas
  • Interference Analyzer Option: Spectrogram, Signal Strength, RSSI
  • AM/FM/PM Modulation Analyzer Option

The Anritsu MS2038C is a Handheld Vector Network Analyzer with frequency coverage from 5 kHz to 20 GHz PLUS a Spectrum Analyzer covering 9 kHz to 20 GHz all rolled into a single measurement powerhouse for the harsh RF and physical environments of field test. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or 3G/4G and wireless data network measurements, this VNA/Spectrum Analyzer combination is the ideal instrument for making fast and reliable measurements in the field.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number MS2038C
Product Name Network Analyzer
Instrument Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 22 GHz Vector Network Analyzer - A2202 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details