Anritsu Company Network Analyzer MS2037C

Description
The MS2037C is a 15 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: VNA Master (5 kHz to 15 GHz)- 5 kHz-15 GHz Vector Network Ultimate accuracy with 12-term error correction User-defined Quad Display for viewing all 4 S-Parameters 350 μs/data point sweep speed + Spectrum Analyzer (9 kHz to 15 GHz)- Measure: Occupied Bandwidth, Channel Power, ACPR, C/I DANL: –160 dBm in 1 Hz RBW Dynamic Range: > 104 dB in 1 Hz RBW Burst Detect The Anritsu MS2037C is a Handheld Vector Network Analyzer with frequency coverage from 5 kHz to 15 GHz plus a Spectrum Analyzer covering 9 kHz to 15 GHz all rolled into a single measurement powerhouse for the harsh RF and physical environments of field test. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or 3G/4G and wireless data network measurements, this VNA/Spectrum Analyzer combination is the ideal instrument for making fast and reliable measurements in the field.
Datasheet
Description
The MS2037C is a 15 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: VNA Master (5 kHz to 15 GHz)- 5 kHz-15 GHz Vector Network Ultimate accuracy with 12-term error correction User-defined Quad Display for viewing all 4 S-Parameters 350 μs/data point sweep speed + Spectrum Analyzer (9 kHz to 15 GHz)- Measure: Occupied Bandwidth, Channel Power, ACPR, C/I DANL: –160 dBm in 1 Hz RBW Dynamic Range: > 104 dB in 1 Hz RBW Burst Detect The Anritsu MS2037C is a Handheld Vector Network Analyzer with frequency coverage from 5 kHz to 15 GHz plus a Spectrum Analyzer covering 9 kHz to 15 GHz all rolled into a single measurement powerhouse for the harsh RF and physical environments of field test. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or 3G/4G and wireless data network measurements, this VNA/Spectrum Analyzer combination is the ideal instrument for making fast and reliable measurements in the field.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - MS2037C - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
MS2037C
Network Analyzer MS2037C
The MS2037C is a 15 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: VNA Master (5 kHz to 15 GHz)- 5 kHz-15 GHz Vector Network Ultimate accuracy with 12-term error correction User-defined Quad Display for viewing all 4 S-Parameters 350 μs/data point sweep speed + Spectrum Analyzer (9 kHz to 15 GHz)- Measure: Occupied Bandwidth, Channel Power, ACPR, C/I DANL: –160 dBm in 1 Hz RBW Dynamic Range: > 104 dB in 1 Hz RBW Burst Detect The Anritsu MS2037C is a Handheld Vector Network Analyzer with frequency coverage from 5 kHz to 15 GHz plus a Spectrum Analyzer covering 9 kHz to 15 GHz all rolled into a single measurement powerhouse for the harsh RF and physical environments of field test. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or 3G/4G and wireless data network measurements, this VNA/Spectrum Analyzer combination is the ideal instrument for making fast and reliable measurements in the field.

The MS2037C is a 15 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

VNA Master (5 kHz to 15 GHz)-

  • 5 kHz-15 GHz Vector Network
  • Ultimate accuracy with 12-term error correction
  • User-defined Quad Display for viewing all 4 S-Parameters
  • 350 μs/data point sweep speed

+ Spectrum Analyzer (9 kHz to 15 GHz)-

  • Measure: Occupied Bandwidth, Channel Power, ACPR, C/I
  • DANL: –160 dBm in 1 Hz RBW
  • Dynamic Range: > 104 dB in 1 Hz RBW
  • Burst Detect

The Anritsu MS2037C is a Handheld Vector Network Analyzer with frequency coverage from 5 kHz to 15 GHz plus a Spectrum Analyzer covering 9 kHz to 15 GHz all rolled into a single measurement powerhouse for the harsh RF and physical environments of field test. Whether it is for spectrum monitoring, broadcast proofing, interference analysis, RF and microwave measurements, regulatory compliance, or 3G/4G and wireless data network measurements, this VNA/Spectrum Analyzer combination is the ideal instrument for making fast and reliable measurements in the field.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number MS2037C
Product Name Network Analyzer
Instrument Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
2-Port 9 GHz Vector Network Analyzer - V0902 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 6300 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details