Anritsu Company Network Analyzer MS2034A

Description
The MS2034A is a 4 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Vector Network Analysis from 2 MHz to 4 GHz Spectrum Analysis from 9 kHz to 4 GHz Power Meter analysis from 10 MHz to 4 GHz Vector Corrected 1-port and 1-path 2-port measurements for phase matching cables and precisely finding faults in antennas, connectors, and cables Vector Voltmeter replacement 2 ms/data points sweep speed USB/Ethernet for data transfer Store 1000 traces and setups in internal memory Memory card slot for data storage and transfer High resolution daylight viewable TFT color display Built-in and custom editable Cable and Signal Standard List Local Languages: English, Spanish, Italian, French, German, Japanese, Korean, and Chinese. Automate repetitive tasks with remote programming via Ethernet connector Weight 9 lbs (4 kg) For field engineers and technicians who need all essential RF measurements anytime and anywhere, the Anritsu MS2034A VNA Masters are the first and only truly portable handhelds with integrated 2-port vector network analyzer from 2 MHz to 4 GHz, spectrum analyzer from 9 kHz to 4 GHz, and power meter capabilities in a single instrument. Ideally suited for aerospace and defense application, the VNA Master offers valuable measurement capabilities that can replace obsolete instruments and improve operator mobility. In this way, field engineers and technicians can more quickly install, deploy, and maintain RF systems in the field. VNA Master is also an excellent solution for low-cost manufacturing and other general purpose applications given the broad frequency coverage, excellent performance, and integrated capabilities.
Description
The MS2034A is a 4 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Vector Network Analysis from 2 MHz to 4 GHz Spectrum Analysis from 9 kHz to 4 GHz Power Meter analysis from 10 MHz to 4 GHz Vector Corrected 1-port and 1-path 2-port measurements for phase matching cables and precisely finding faults in antennas, connectors, and cables Vector Voltmeter replacement 2 ms/data points sweep speed USB/Ethernet for data transfer Store 1000 traces and setups in internal memory Memory card slot for data storage and transfer High resolution daylight viewable TFT color display Built-in and custom editable Cable and Signal Standard List Local Languages: English, Spanish, Italian, French, German, Japanese, Korean, and Chinese. Automate repetitive tasks with remote programming via Ethernet connector Weight 9 lbs (4 kg) For field engineers and technicians who need all essential RF measurements anytime and anywhere, the Anritsu MS2034A VNA Masters are the first and only truly portable handhelds with integrated 2-port vector network analyzer from 2 MHz to 4 GHz, spectrum analyzer from 9 kHz to 4 GHz, and power meter capabilities in a single instrument. Ideally suited for aerospace and defense application, the VNA Master offers valuable measurement capabilities that can replace obsolete instruments and improve operator mobility. In this way, field engineers and technicians can more quickly install, deploy, and maintain RF systems in the field. VNA Master is also an excellent solution for low-cost manufacturing and other general purpose applications given the broad frequency coverage, excellent performance, and integrated capabilities.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - MS2034A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
MS2034A
Network Analyzer MS2034A
The MS2034A is a 4 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Vector Network Analysis from 2 MHz to 4 GHz Spectrum Analysis from 9 kHz to 4 GHz Power Meter analysis from 10 MHz to 4 GHz Vector Corrected 1-port and 1-path 2-port measurements for phase matching cables and precisely finding faults in antennas, connectors, and cables Vector Voltmeter replacement 2 ms/data points sweep speed USB/Ethernet for data transfer Store 1000 traces and setups in internal memory Memory card slot for data storage and transfer High resolution daylight viewable TFT color display Built-in and custom editable Cable and Signal Standard List Local Languages: English, Spanish, Italian, French, German, Japanese, Korean, and Chinese. Automate repetitive tasks with remote programming via Ethernet connector Weight 9 lbs (4 kg) For field engineers and technicians who need all essential RF measurements anytime and anywhere, the Anritsu MS2034A VNA Masters are the first and only truly portable handhelds with integrated 2-port vector network analyzer from 2 MHz to 4 GHz, spectrum analyzer from 9 kHz to 4 GHz, and power meter capabilities in a single instrument. Ideally suited for aerospace and defense application, the VNA Master offers valuable measurement capabilities that can replace obsolete instruments and improve operator mobility. In this way, field engineers and technicians can more quickly install, deploy, and maintain RF systems in the field. VNA Master is also an excellent solution for low-cost manufacturing and other general purpose applications given the broad frequency coverage, excellent performance, and integrated capabilities.

The MS2034A is a 4 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Vector Network Analysis from 2 MHz to 4 GHz
  • Spectrum Analysis from 9 kHz to 4 GHz
  • Power Meter analysis from 10 MHz to 4 GHz
  • Vector Corrected 1-port and 1-path 2-port measurements for phase matching cables and precisely finding faults in antennas, connectors, and cables
  • Vector Voltmeter replacement
  • 2 ms/data points sweep speed
  • USB/Ethernet for data transfer
  • Store 1000 traces and setups in internal memory
  • Memory card slot for data storage and transfer
  • High resolution daylight viewable TFT color display
  • Built-in and custom editable Cable and Signal Standard List
  • Local Languages: English, Spanish, Italian, French, German, Japanese, Korean, and Chinese.
  • Automate repetitive tasks with remote programming via Ethernet connector
  • Weight 9 lbs (4 kg)

For field engineers and technicians who need all essential RF measurements anytime and anywhere, the Anritsu MS2034A VNA Masters are the first and only truly portable handhelds with integrated 2-port vector network analyzer from 2 MHz to 4 GHz, spectrum analyzer from 9 kHz to 4 GHz, and power meter capabilities in a single instrument. Ideally suited for aerospace and defense application, the VNA Master offers valuable measurement capabilities that can replace obsolete instruments and improve operator mobility. In this way, field engineers and technicians can more quickly install, deploy, and maintain RF systems in the field. VNA Master is also an excellent solution for low-cost manufacturing and other general purpose applications given the broad frequency coverage, excellent performance, and integrated capabilities.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number MS2034A
Product Name Network Analyzer
Instrument Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
2-Port 4.5 GHz Vector Network Analyzer - SC0402 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 7400 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details