Anritsu Company Network Analyzer MS2028C

Description
The MS2028C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Two-active-port, fully-reversing Vector Network Analyzer Measures all four S-parameters with a single connection 350 usec per data point, ideal for filter tuning 12-term error correction algorithm Distance Domain option Time Domain option includes Gated Time Domain, LP Processing, and Phasor Impulse mode The Anritsu MS2028C handheld vector network analyzer is the industry's highest performance, handheld solution for true 2-port, 2-path measurements, anytime, anywhere. It specifically addresses complex coaxial or waveguide measurement needs in the field with accurate, vector corrected 2-port magnitude, phase, and standard Distance-To-Fault measurements (requires firmware version 1.16 or higher). The Anritsu MS2028C covers a frequency band from 5 kHz to 20 GHz, which contains a wide variety of radio frequency communications systems as well as many radar and microwave communications systems. Also offered in the VNA Master Family, the Anritsu MS2038C model adds a high-performance spectrum analyzer with ultra-low noise floor. The Anrits MS2028C offers the industry's first 12-term error correction algorithm in a handheld vector network analyzer. With a typical measurement speed of 350 μsec per point, it is ideally suited for tuning filters in the field where multiple S-parameters often interact during tuning. Using a 3-receiver architecture, the Anritsu MS2028C can measure and display all 2-port S-parameters at once with a one-time connection to the Device Under Test (DUT). RF engineers and technicians in the field provide installation and maintenance support for aerospace, defense, and general purpose communication systems around the world. These might typically include radars on Navy ships, communications on Army vehicles, flight-line test on Air Force and commercial jets. They support VHF Omni-directional Range (VOR) antennas in radio navigational systems globally. They will be routinely faced with a wide variety of system elements that can cause failures in the overall system: antennas, cables, filters, multiplexers, amplifiers, isolators, circulators, switches, and other sophisticated elements. VNA Master also serves in new high technology applications such as radome/dielectric tests in the field. Its VNA error-correction functions vital to innovative test fixtures for dielectrics, laminates, ferrites, lossy paints, and more, offered by manufacturers such as Damaskos, Inc. Another novel application is the age-old problem of fault location in aircraft and shipboard wire cable bundles that snake through bulkheads and compartments.
Datasheet
Description
The MS2028C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Two-active-port, fully-reversing Vector Network Analyzer Measures all four S-parameters with a single connection 350 usec per data point, ideal for filter tuning 12-term error correction algorithm Distance Domain option Time Domain option includes Gated Time Domain, LP Processing, and Phasor Impulse mode The Anritsu MS2028C handheld vector network analyzer is the industry's highest performance, handheld solution for true 2-port, 2-path measurements, anytime, anywhere. It specifically addresses complex coaxial or waveguide measurement needs in the field with accurate, vector corrected 2-port magnitude, phase, and standard Distance-To-Fault measurements (requires firmware version 1.16 or higher). The Anritsu MS2028C covers a frequency band from 5 kHz to 20 GHz, which contains a wide variety of radio frequency communications systems as well as many radar and microwave communications systems. Also offered in the VNA Master Family, the Anritsu MS2038C model adds a high-performance spectrum analyzer with ultra-low noise floor. The Anrits MS2028C offers the industry's first 12-term error correction algorithm in a handheld vector network analyzer. With a typical measurement speed of 350 μsec per point, it is ideally suited for tuning filters in the field where multiple S-parameters often interact during tuning. Using a 3-receiver architecture, the Anritsu MS2028C can measure and display all 2-port S-parameters at once with a one-time connection to the Device Under Test (DUT). RF engineers and technicians in the field provide installation and maintenance support for aerospace, defense, and general purpose communication systems around the world. These might typically include radars on Navy ships, communications on Army vehicles, flight-line test on Air Force and commercial jets. They support VHF Omni-directional Range (VOR) antennas in radio navigational systems globally. They will be routinely faced with a wide variety of system elements that can cause failures in the overall system: antennas, cables, filters, multiplexers, amplifiers, isolators, circulators, switches, and other sophisticated elements. VNA Master also serves in new high technology applications such as radome/dielectric tests in the field. Its VNA error-correction functions vital to innovative test fixtures for dielectrics, laminates, ferrites, lossy paints, and more, offered by manufacturers such as Damaskos, Inc. Another novel application is the age-old problem of fault location in aircraft and shipboard wire cable bundles that snake through bulkheads and compartments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - MS2028C - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
MS2028C
Network Analyzer MS2028C
The MS2028C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Two-active-port, fully-reversing Vector Network Analyzer Measures all four S-parameters with a single connection 350 usec per data point, ideal for filter tuning 12-term error correction algorithm Distance Domain option Time Domain option includes Gated Time Domain, LP Processing, and Phasor Impulse mode The Anritsu MS2028C handheld vector network analyzer is the industry's highest performance, handheld solution for true 2-port, 2-path measurements, anytime, anywhere. It specifically addresses complex coaxial or waveguide measurement needs in the field with accurate, vector corrected 2-port magnitude, phase, and standard Distance-To-Fault measurements (requires firmware version 1.16 or higher). The Anritsu MS2028C covers a frequency band from 5 kHz to 20 GHz, which contains a wide variety of radio frequency communications systems as well as many radar and microwave communications systems. Also offered in the VNA Master Family, the Anritsu MS2038C model adds a high-performance spectrum analyzer with ultra-low noise floor. The Anrits MS2028C offers the industry's first 12-term error correction algorithm in a handheld vector network analyzer. With a typical measurement speed of 350 μsec per point, it is ideally suited for tuning filters in the field where multiple S-parameters often interact during tuning. Using a 3-receiver architecture, the Anritsu MS2028C can measure and display all 2-port S-parameters at once with a one-time connection to the Device Under Test (DUT). RF engineers and technicians in the field provide installation and maintenance support for aerospace, defense, and general purpose communication systems around the world. These might typically include radars on Navy ships, communications on Army vehicles, flight-line test on Air Force and commercial jets. They support VHF Omni-directional Range (VOR) antennas in radio navigational systems globally. They will be routinely faced with a wide variety of system elements that can cause failures in the overall system: antennas, cables, filters, multiplexers, amplifiers, isolators, circulators, switches, and other sophisticated elements. VNA Master also serves in new high technology applications such as radome/dielectric tests in the field. Its VNA error-correction functions vital to innovative test fixtures for dielectrics, laminates, ferrites, lossy paints, and more, offered by manufacturers such as Damaskos, Inc. Another novel application is the age-old problem of fault location in aircraft and shipboard wire cable bundles that snake through bulkheads and compartments.

The MS2028C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Two-active-port, fully-reversing Vector Network Analyzer
  • Measures all four S-parameters with a single connection
  • 350 usec per data point, ideal for filter tuning
  • 12-term error correction algorithm
  • Distance Domain option
  • Time Domain option includes Gated Time Domain, LP Processing, and Phasor Impulse mode

The Anritsu MS2028C handheld vector network analyzer is the industry's highest performance, handheld solution for true 2-port, 2-path measurements, anytime, anywhere. It specifically addresses complex coaxial or waveguide measurement needs in the field with accurate, vector corrected 2-port magnitude, phase, and standard Distance-To-Fault measurements (requires firmware version 1.16 or higher). The Anritsu MS2028C covers a frequency band from 5 kHz to 20 GHz, which contains a wide variety of radio frequency communications systems as well as many radar and microwave communications systems. Also offered in the VNA Master Family, the Anritsu MS2038C model adds a high-performance spectrum analyzer with ultra-low noise floor. The Anrits MS2028C offers the industry's first 12-term error correction algorithm in a handheld vector network analyzer. With a typical measurement speed of 350 μsec per point, it is ideally suited for tuning filters in the field where multiple S-parameters often interact during tuning. Using a 3-receiver architecture, the Anritsu MS2028C can measure and display all 2-port S-parameters at once with a one-time connection to the Device Under Test (DUT). RF engineers and technicians in the field provide installation and maintenance support for aerospace, defense, and general purpose communication systems around the world. These might typically include radars on Navy ships, communications on Army vehicles, flight-line test on Air Force and commercial jets. They support VHF Omni-directional Range (VOR) antennas in radio navigational systems globally. They will be routinely faced with a wide variety of system elements that can cause failures in the overall system: antennas, cables, filters, multiplexers, amplifiers, isolators, circulators, switches, and other sophisticated elements. VNA Master also serves in new high technology applications such as radome/dielectric tests in the field. Its VNA error-correction functions vital to innovative test fixtures for dielectrics, laminates, ferrites, lossy paints, and more, offered by manufacturers such as Damaskos, Inc. Another novel application is the age-old problem of fault location in aircraft and shipboard wire cable bundles that snake through bulkheads and compartments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number MS2028C
Product Name Network Analyzer
Instrument Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
2-Port 22 GHz Vector Network Analyzer - A2202 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 6300 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details