Anritsu Company Data Analyzer MP1777A

Description
The MP1777A is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: World's first Jitter Analyzer that fully conforms to ITU-T O.172 standard at 10Gb/s OC-48/STM-16, OC-96/STM-32, OC-192/STM-64 rates available as tandard Supports various FEC rates for Undersea Cable Transmission Systems and Modules OTN (per G.709 OTU-2) system and module testing at 10.709 Gb/s with MP9677B Automatic Jitter Tolerance, Jitter Transfer and Jitter Sweep Measurement Jitter Evaluation up to 80 MHz with maximum Jitter Modulation Amplitude of 3200 UIp-p Built-in Modulator and Demodulator The Anritsu MP1777A is a perfect analyzer for jitter testing of clock recovery module, Mux/Demux, Encoder/Decoder, SONET/SDH and Submarine Transmission System. The Anritsu MP1777A is an easy-to-use, PC controlled operation reduces set up time and improves the efficiency in testing.
Datasheet
Description
The MP1777A is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: World's first Jitter Analyzer that fully conforms to ITU-T O.172 standard at 10Gb/s OC-48/STM-16, OC-96/STM-32, OC-192/STM-64 rates available as tandard Supports various FEC rates for Undersea Cable Transmission Systems and Modules OTN (per G.709 OTU-2) system and module testing at 10.709 Gb/s with MP9677B Automatic Jitter Tolerance, Jitter Transfer and Jitter Sweep Measurement Jitter Evaluation up to 80 MHz with maximum Jitter Modulation Amplitude of 3200 UIp-p Built-in Modulator and Demodulator The Anritsu MP1777A is a perfect analyzer for jitter testing of clock recovery module, Mux/Demux, Encoder/Decoder, SONET/SDH and Submarine Transmission System. The Anritsu MP1777A is an easy-to-use, PC controlled operation reduces set up time and improves the efficiency in testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Analyzer MP1777A
The MP1777A is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: World's first Jitter Analyzer that fully conforms to ITU-T O.172 standard at 10Gb/s OC-48/STM-16, OC-96/STM-32, OC-192/STM-64 rates available as tandard Supports various FEC rates for Undersea Cable Transmission Systems and Modules OTN (per G.709 OTU-2) system and module testing at 10.709 Gb/s with MP9677B Automatic Jitter Tolerance, Jitter Transfer and Jitter Sweep Measurement Jitter Evaluation up to 80 MHz with maximum Jitter Modulation Amplitude of 3200 UIp-p Built-in Modulator and Demodulator The Anritsu MP1777A is a perfect analyzer for jitter testing of clock recovery module, Mux/Demux, Encoder/Decoder, SONET/SDH and Submarine Transmission System. The Anritsu MP1777A is an easy-to-use, PC controlled operation reduces set up time and improves the efficiency in testing.

The MP1777A is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers.

Additional Features:

  • World's first Jitter Analyzer that fully conforms to ITU-T O.172 standard at 10Gb/s
  • OC-48/STM-16, OC-96/STM-32, OC-192/STM-64 rates available as tandard
  • Supports various FEC rates for Undersea Cable Transmission Systems and Modules
  • OTN (per G.709 OTU-2) system and module testing at 10.709 Gb/s with MP9677B
  • Automatic Jitter Tolerance, Jitter Transfer and Jitter Sweep Measurement
  • Jitter Evaluation up to 80 MHz with maximum Jitter Modulation Amplitude of 3200 UIp-p
  • Built-in Modulator and Demodulator

The Anritsu MP1777A is a perfect analyzer for jitter testing of clock recovery module, Mux/Demux, Encoder/Decoder, SONET/SDH and Submarine Transmission System. The Anritsu MP1777A is an easy-to-use, PC controlled operation reduces set up time and improves the efficiency in testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MP1777A
Product Name Data Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details