Anritsu Company Communication Analyzer MP1762C

Description
The MP1762C is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operation frequency: 50 MHz to 12.5 GHz Data input Input voltage: 0.25 to 2.0 Vp-p Data input Threshold voltage variable range: -3.000 to +1.875 Vp-p Clock input Input voltage: 0.25 to 2.0 Vp-p Clock input Input delay variable range: -500 to +500 ps Receive pattern Pseudorandom pattern: 2n-1 (n:7, 9, 11, 15, 20, 23, 31) Receive pattern Data pattern 2 to 8,388,608 bits Sync mode Normal, Frame, Quick Error detection mode Omission, insertion, total Measurement item Error rate, error count, error interval, clock frequency The Anritsu MP1762C Error Detector is a 12.5 Gbit/s BERTS (Bit Error Rate Test Set) developed for evaluation and inspection of 10 Gbit/s transmission equipment, modules, and devices. MP1761C is sold as MP1763C and MP1762C as MP1764C outside Japan.
Datasheet
Description
The MP1762C is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operation frequency: 50 MHz to 12.5 GHz Data input Input voltage: 0.25 to 2.0 Vp-p Data input Threshold voltage variable range: -3.000 to +1.875 Vp-p Clock input Input voltage: 0.25 to 2.0 Vp-p Clock input Input delay variable range: -500 to +500 ps Receive pattern Pseudorandom pattern: 2n-1 (n:7, 9, 11, 15, 20, 23, 31) Receive pattern Data pattern 2 to 8,388,608 bits Sync mode Normal, Frame, Quick Error detection mode Omission, insertion, total Measurement item Error rate, error count, error interval, clock frequency The Anritsu MP1762C Error Detector is a 12.5 Gbit/s BERTS (Bit Error Rate Test Set) developed for evaluation and inspection of 10 Gbit/s transmission equipment, modules, and devices. MP1761C is sold as MP1763C and MP1762C as MP1764C outside Japan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - MP1762C - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
MP1762C
Communication Analyzer MP1762C
The MP1762C is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operation frequency: 50 MHz to 12.5 GHz Data input Input voltage: 0.25 to 2.0 Vp-p Data input Threshold voltage variable range: -3.000 to +1.875 Vp-p Clock input Input voltage: 0.25 to 2.0 Vp-p Clock input Input delay variable range: -500 to +500 ps Receive pattern Pseudorandom pattern: 2n-1 (n:7, 9, 11, 15, 20, 23, 31) Receive pattern Data pattern 2 to 8,388,608 bits Sync mode Normal, Frame, Quick Error detection mode Omission, insertion, total Measurement item Error rate, error count, error interval, clock frequency The Anritsu MP1762C Error Detector is a 12.5 Gbit/s BERTS (Bit Error Rate Test Set) developed for evaluation and inspection of 10 Gbit/s transmission equipment, modules, and devices. MP1761C is sold as MP1763C and MP1762C as MP1764C outside Japan.

The MP1762C is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Operation frequency: 50 MHz to 12.5 GHz
  • Data input Input voltage: 0.25 to 2.0 Vp-p
  • Data input Threshold voltage variable range: -3.000 to +1.875 Vp-p
  • Clock input Input voltage: 0.25 to 2.0 Vp-p
  • Clock input Input delay variable range: -500 to +500 ps
  • Receive pattern Pseudorandom pattern: 2n-1 (n:7, 9, 11, 15, 20, 23, 31)
  • Receive pattern Data pattern 2 to 8,388,608 bits
  • Sync mode Normal, Frame, Quick
  • Error detection mode Omission, insertion, total
  • Measurement item Error rate, error count, error interval, clock frequency

The Anritsu MP1762C Error Detector is a 12.5 Gbit/s BERTS (Bit Error Rate Test Set) developed for evaluation and inspection of 10 Gbit/s transmission equipment, modules, and devices. MP1761C is sold as MP1763C and MP1762C as MP1764C outside Japan.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MP1762C
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products