Anritsu Company Data Analyzer MP1630B

Description
The MP1630B is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: The built in high performance synthesizer generates high accuracy signals across a wide frequency range up to 200 MHz. A variety of test patterns can be generated which includes PRBS, Programmable, Zero Substitution, Mixed and PON pattern. With the Mixed Pattern, test signals such as SONET/ATM pseudo test signal including complex communications protocols can be generated. There is no need to have multiple instruments stacked up for Clock Source, Pattern Generator and Error Detector. All of these are combined in a single platform with a host of powerful features and test patterns for the evaluation of digital signals such as eye margin, error performance, delay measurement etc. Operation is made simple as platform based on Microsoft Windows with intuitive GUI, large color LCD, mouse and touch screen in addition to rotary encoder and keys on the front panel.
Datasheet
Description
The MP1630B is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: The built in high performance synthesizer generates high accuracy signals across a wide frequency range up to 200 MHz. A variety of test patterns can be generated which includes PRBS, Programmable, Zero Substitution, Mixed and PON pattern. With the Mixed Pattern, test signals such as SONET/ATM pseudo test signal including complex communications protocols can be generated. There is no need to have multiple instruments stacked up for Clock Source, Pattern Generator and Error Detector. All of these are combined in a single platform with a host of powerful features and test patterns for the evaluation of digital signals such as eye margin, error performance, delay measurement etc. Operation is made simple as platform based on Microsoft Windows with intuitive GUI, large color LCD, mouse and touch screen in addition to rotary encoder and keys on the front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Analyzer MP1630B
The MP1630B is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: The built in high performance synthesizer generates high accuracy signals across a wide frequency range up to 200 MHz. A variety of test patterns can be generated which includes PRBS, Programmable, Zero Substitution, Mixed and PON pattern. With the Mixed Pattern, test signals such as SONET/ATM pseudo test signal including complex communications protocols can be generated. There is no need to have multiple instruments stacked up for Clock Source, Pattern Generator and Error Detector. All of these are combined in a single platform with a host of powerful features and test patterns for the evaluation of digital signals such as eye margin, error performance, delay measurement etc. Operation is made simple as platform based on Microsoft Windows with intuitive GUI, large color LCD, mouse and touch screen in addition to rotary encoder and keys on the front panel.

The MP1630B is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers.

Additional Features:

The built in high performance synthesizer generates high accuracy signals across a wide frequency range up to 200 MHz. A variety of test patterns can be generated which includes PRBS, Programmable, Zero Substitution, Mixed and PON pattern. With the Mixed Pattern, test signals such as SONET/ATM pseudo test signal including complex communications protocols can be generated. There is no need to have multiple instruments stacked up for Clock Source, Pattern Generator and Error Detector. All of these are combined in a single platform with a host of powerful features and test patterns for the evaluation of digital signals such as eye margin, error performance, delay measurement etc. Operation is made simple as platform based on Microsoft Windows with intuitive GUI, large color LCD, mouse and touch screen in addition to rotary encoder and keys on the front panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MP1630B
Product Name Data Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details