Anritsu Company Communication Analyzer MP1555A

Description
The MP1555A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: For SONET, DSn, and ATM network construction and maintenance Bit rate: 2.048, 8.448, 34.368, 139.264 Mb/s Level/waveform: Conforms to ITU-T G.703 (with 20 dB monitoring point) Simple operation DSn/SONET full analysis functions Jitter and wander automatic measurement Simultaneous monitoring of 1023 channel cells and non-conforming cells The Anritsu MP1555A is a portable analyzer designed specifically for troubleshooting SONET, DSn, and ATM network construction and maintenance as well as for evaluating equipment for these networks. Various systems can be configured according to the application using plug-in units. The MP1555A has two basic slots and three application slots. North American, CEPT, and Japanese systems can be analyzed by installing interface units into the basic slots. In addition, when two interface units are installed at the same time, the analyzer can perform international mapping. ATM and Jitter/Wander tests can be performed by installing application plug-in units in the three other slots. The analyzer has a built-in printer and 3.5 inch floppy disk drive as standard. The measurement results can either be printed out or the data can be saved directly to the FDD for reading with an external personal computer. Furthermore, the FDD can be used to upgrade the analyzer firmware, making compliance with the latest Bellcore and ITU-T specifications easy.
Datasheet
Description
The MP1555A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: For SONET, DSn, and ATM network construction and maintenance Bit rate: 2.048, 8.448, 34.368, 139.264 Mb/s Level/waveform: Conforms to ITU-T G.703 (with 20 dB monitoring point) Simple operation DSn/SONET full analysis functions Jitter and wander automatic measurement Simultaneous monitoring of 1023 channel cells and non-conforming cells The Anritsu MP1555A is a portable analyzer designed specifically for troubleshooting SONET, DSn, and ATM network construction and maintenance as well as for evaluating equipment for these networks. Various systems can be configured according to the application using plug-in units. The MP1555A has two basic slots and three application slots. North American, CEPT, and Japanese systems can be analyzed by installing interface units into the basic slots. In addition, when two interface units are installed at the same time, the analyzer can perform international mapping. ATM and Jitter/Wander tests can be performed by installing application plug-in units in the three other slots. The analyzer has a built-in printer and 3.5 inch floppy disk drive as standard. The measurement results can either be printed out or the data can be saved directly to the FDD for reading with an external personal computer. Furthermore, the FDD can be used to upgrade the analyzer firmware, making compliance with the latest Bellcore and ITU-T specifications easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - MP1555A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
MP1555A
Communication Analyzer MP1555A
The MP1555A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: For SONET, DSn, and ATM network construction and maintenance Bit rate: 2.048, 8.448, 34.368, 139.264 Mb/s Level/waveform: Conforms to ITU-T G.703 (with 20 dB monitoring point) Simple operation DSn/SONET full analysis functions Jitter and wander automatic measurement Simultaneous monitoring of 1023 channel cells and non-conforming cells The Anritsu MP1555A is a portable analyzer designed specifically for troubleshooting SONET, DSn, and ATM network construction and maintenance as well as for evaluating equipment for these networks. Various systems can be configured according to the application using plug-in units. The MP1555A has two basic slots and three application slots. North American, CEPT, and Japanese systems can be analyzed by installing interface units into the basic slots. In addition, when two interface units are installed at the same time, the analyzer can perform international mapping. ATM and Jitter/Wander tests can be performed by installing application plug-in units in the three other slots. The analyzer has a built-in printer and 3.5 inch floppy disk drive as standard. The measurement results can either be printed out or the data can be saved directly to the FDD for reading with an external personal computer. Furthermore, the FDD can be used to upgrade the analyzer firmware, making compliance with the latest Bellcore and ITU-T specifications easy.

The MP1555A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • For SONET, DSn, and ATM network construction and maintenance
  • Bit rate: 2.048, 8.448, 34.368, 139.264 Mb/s
  • Level/waveform: Conforms to ITU-T G.703 (with 20 dB monitoring point)
  • Simple operation
  • DSn/SONET full analysis functions
  • Jitter and wander automatic measurement
  • Simultaneous monitoring of 1023 channel cells and non-conforming cells

The Anritsu MP1555A is a portable analyzer designed specifically for troubleshooting SONET, DSn, and ATM network construction and maintenance as well as for evaluating equipment for these networks. Various systems can be configured according to the application using plug-in units.

The MP1555A has two basic slots and three application slots. North American, CEPT, and Japanese systems can be analyzed by installing interface units into the basic slots. In addition, when two interface units are installed at the same time, the analyzer can perform international mapping. ATM and Jitter/Wander tests can be performed by installing application plug-in units in the three other slots.

The analyzer has a built-in printer and 3.5 inch floppy disk drive as standard. The measurement results can either be printed out or the data can be saved directly to the FDD for reading with an external personal computer. Furthermore, the FDD can be used to upgrade the analyzer firmware, making compliance with the latest Bellcore and ITU-T specifications easy.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MP1555A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products