Anritsu Company Communication Analyzer MP1520B

Description
The MP1520B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: PDH Analyzer 2/8/34/139Mb/s Input/output level conforming to ITU-T G.703 Measurements recording by an internal memory Built-in printer Gererates and receives patterns with or without frames Mux/Demux function in hierarchical structures to N x 64 kb/s (optional) Variety of error and alarm measurement functions (simultaneous measurements) Three types of powerful error analysis (ITU-T G.821, G.826, and M.2100) Jitter generation and measurement (optional) Graphic display allows easy checking of measurements results Easy settings The Anritsu MP1520B is an error measuring instrument for 2, 8, 34, and 139 Mb/s digital transmission systems. This instrument can generate and receive pseudo-random patterns with frames which approximate to line traffic signals. The Anritsu MP1520B is suitable for evaluating installed systems, for maintenance measurements, and for in-service monitoring. It is compact, lightweight, and easy to operate.
Datasheet
Description
The MP1520B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: PDH Analyzer 2/8/34/139Mb/s Input/output level conforming to ITU-T G.703 Measurements recording by an internal memory Built-in printer Gererates and receives patterns with or without frames Mux/Demux function in hierarchical structures to N x 64 kb/s (optional) Variety of error and alarm measurement functions (simultaneous measurements) Three types of powerful error analysis (ITU-T G.821, G.826, and M.2100) Jitter generation and measurement (optional) Graphic display allows easy checking of measurements results Easy settings The Anritsu MP1520B is an error measuring instrument for 2, 8, 34, and 139 Mb/s digital transmission systems. This instrument can generate and receive pseudo-random patterns with frames which approximate to line traffic signals. The Anritsu MP1520B is suitable for evaluating installed systems, for maintenance measurements, and for in-service monitoring. It is compact, lightweight, and easy to operate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - MP1520B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
MP1520B
Communication Analyzer MP1520B
The MP1520B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: PDH Analyzer 2/8/34/139Mb/s Input/output level conforming to ITU-T G.703 Measurements recording by an internal memory Built-in printer Gererates and receives patterns with or without frames Mux/Demux function in hierarchical structures to N x 64 kb/s (optional) Variety of error and alarm measurement functions (simultaneous measurements) Three types of powerful error analysis (ITU-T G.821, G.826, and M.2100) Jitter generation and measurement (optional) Graphic display allows easy checking of measurements results Easy settings The Anritsu MP1520B is an error measuring instrument for 2, 8, 34, and 139 Mb/s digital transmission systems. This instrument can generate and receive pseudo-random patterns with frames which approximate to line traffic signals. The Anritsu MP1520B is suitable for evaluating installed systems, for maintenance measurements, and for in-service monitoring. It is compact, lightweight, and easy to operate.

The MP1520B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • PDH Analyzer 2/8/34/139Mb/s
  • Input/output level conforming to ITU-T G.703
  • Measurements recording by an internal memory
  • Built-in printer
  • Gererates and receives patterns with or without frames
  • Mux/Demux function in hierarchical structures to N x 64 kb/s (optional)
  • Variety of error and alarm measurement functions (simultaneous measurements)
  • Three types of powerful error analysis (ITU-T G.821, G.826, and M.2100)
  • Jitter generation and measurement (optional)
  • Graphic display allows easy checking of measurements results
  • Easy settings

The Anritsu MP1520B is an error measuring instrument for 2, 8, 34, and 139 Mb/s digital transmission systems. This instrument can generate and receive pseudo-random patterns with frames which approximate to line traffic signals.

The Anritsu MP1520B is suitable for evaluating installed systems, for maintenance measurements, and for in-service monitoring. It is compact, lightweight, and easy to operate.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MP1520B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products