Anritsu Company RF Generator MG3700A

Description
The MG3700A is a 3 GHz rf generator from Anritsu. Features: 250 kHz to 3 GHz (Standard) 120 MHz (Internal baseband generator) 150 MHz (External IQ input) ±0.5 dB (Absolute level accuracy) ±0.2 dB typical (Linearity) 1 GB = 256 Msamples/channel (Standard) Adds and outputs two signals, such as wanted signal + Interference signal or wanted signal + AWGN 1 kbps to 20 Mbps (Standard) The MG3700A Vector Signal Generator is based on a 160-MHz arbitrary waveform generator, including a wide vector modulation bandwidth and large capacity baseband memory. The MG3700A supports digital modulation signals for a wide range of wireless systems, supporting evaluation of general-purpose mobile communications, such as mobile phones as well as wireless LANs. Anritsu's IQproducer software can create waveform data for transfer to the MG3700A via 100BASE-TX Ethernet. In addition, IQ sample data files (ASCII) created using general Electronic Design Automation (EDA) tools such as MATLAB can also be converted to waveform patterns for the MG3700A.
Datasheet
Description
The MG3700A is a 3 GHz rf generator from Anritsu. Features: 250 kHz to 3 GHz (Standard) 120 MHz (Internal baseband generator) 150 MHz (External IQ input) ±0.5 dB (Absolute level accuracy) ±0.2 dB typical (Linearity) 1 GB = 256 Msamples/channel (Standard) Adds and outputs two signals, such as wanted signal + Interference signal or wanted signal + AWGN 1 kbps to 20 Mbps (Standard) The MG3700A Vector Signal Generator is based on a 160-MHz arbitrary waveform generator, including a wide vector modulation bandwidth and large capacity baseband memory. The MG3700A supports digital modulation signals for a wide range of wireless systems, supporting evaluation of general-purpose mobile communications, such as mobile phones as well as wireless LANs. Anritsu's IQproducer software can create waveform data for transfer to the MG3700A via 100BASE-TX Ethernet. In addition, IQ sample data files (ASCII) created using general Electronic Design Automation (EDA) tools such as MATLAB can also be converted to waveform patterns for the MG3700A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3700A
The MG3700A is a 3 GHz rf generator from Anritsu. Features: 250 kHz to 3 GHz (Standard) 120 MHz (Internal baseband generator) 150 MHz (External IQ input) ±0.5 dB (Absolute level accuracy) ±0.2 dB typical (Linearity) 1 GB = 256 Msamples/channel (Standard) Adds and outputs two signals, such as wanted signal + Interference signal or wanted signal + AWGN 1 kbps to 20 Mbps (Standard) The MG3700A Vector Signal Generator is based on a 160-MHz arbitrary waveform generator, including a wide vector modulation bandwidth and large capacity baseband memory. The MG3700A supports digital modulation signals for a wide range of wireless systems, supporting evaluation of general-purpose mobile communications, such as mobile phones as well as wireless LANs. Anritsu's IQproducer software can create waveform data for transfer to the MG3700A via 100BASE-TX Ethernet. In addition, IQ sample data files (ASCII) created using general Electronic Design Automation (EDA) tools such as MATLAB can also be converted to waveform patterns for the MG3700A.

The MG3700A is a 3 GHz rf generator from Anritsu.

Features:

  • 250 kHz to 3 GHz (Standard)
  • 120 MHz (Internal baseband generator)
  • 150 MHz (External IQ input)
  • ±0.5 dB (Absolute level accuracy)
  • ±0.2 dB typical (Linearity)
  • 1 GB = 256 Msamples/channel (Standard)
  • Adds and outputs two signals, such as wanted signal +
  • Interference signal or wanted signal + AWGN
  • 1 kbps to 20 Mbps (Standard)

The MG3700A Vector Signal Generator is based on a 160-MHz arbitrary waveform generator, including a wide vector modulation bandwidth and large capacity baseband memory. The MG3700A supports digital modulation signals for a wide range of wireless systems, supporting evaluation of general-purpose mobile communications, such as mobile phones as well as wireless LANs. Anritsu's IQproducer software can create waveform data for transfer to the MG3700A via 100BASE-TX Ethernet. In addition, IQ sample data files (ASCII) created using general Electronic Design Automation (EDA) tools such as MATLAB can also be converted to waveform patterns for the MG3700A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3700A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2154788 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details