Anritsu Company RF Generator MG3697C

Description
The MG3697C is a 67 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 GHz-67 GHz Output Connector: 2.92 mm K(f) Industry Best Broad Frequency Coverage Industry Best Phase Noise Industry Best Pulse Modulation Fast Switching Speed Full Analog Modulation High Output Power Highly Configurable Highly Reliable The MG3697C offers unsurpassed frequency coverage, the lowest phase noise, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. The signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.
Datasheet
Description
The MG3697C is a 67 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 GHz-67 GHz Output Connector: 2.92 mm K(f) Industry Best Broad Frequency Coverage Industry Best Phase Noise Industry Best Pulse Modulation Fast Switching Speed Full Analog Modulation High Output Power Highly Configurable Highly Reliable The MG3697C offers unsurpassed frequency coverage, the lowest phase noise, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. The signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3697C
The MG3697C is a 67 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 GHz-67 GHz Output Connector: 2.92 mm K(f) Industry Best Broad Frequency Coverage Industry Best Phase Noise Industry Best Pulse Modulation Fast Switching Speed Full Analog Modulation High Output Power Highly Configurable Highly Reliable The MG3697C offers unsurpassed frequency coverage, the lowest phase noise, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. The signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.

The MG3697C is a 67 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2 GHz-67 GHz
  • Output Connector: 2.92 mm K(f)
  • Industry Best Broad Frequency Coverage
  • Industry Best Phase Noise
  • Industry Best Pulse Modulation
  • Fast Switching Speed
  • Full Analog Modulation
  • High Output Power
  • Highly Configurable
  • Highly Reliable

The MG3697C offers unsurpassed frequency coverage, the lowest phase noise, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. The signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3697C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers