Anritsu Company RF Generator MG3696B

Description
The MG3696B is a 65 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 to 67 GHz Maximum Output Power: 3 dB Resolution: 0.01 Hz 10 MHz Reference Output Phase Offset: Adjustable in 0.1 degree steps Output: Twenty independent, presettable CW frequencies (F0 – F9 and M0 –M9) The Anritsu MG3694B microwave signal generator offers the highest output power best-in-class spectral purity and fastest switching speed. This RF/ Microwave Signal Generator can provide guaranteed +23 dBm at 20 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification enables the verification the toughest spectral purity requirements and greatly reduces test times. The Anritsu MG3696B offers unsurpassed frequency coverage, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. Our signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.
Datasheet
Description
The MG3696B is a 65 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 to 67 GHz Maximum Output Power: 3 dB Resolution: 0.01 Hz 10 MHz Reference Output Phase Offset: Adjustable in 0.1 degree steps Output: Twenty independent, presettable CW frequencies (F0 – F9 and M0 –M9) The Anritsu MG3694B microwave signal generator offers the highest output power best-in-class spectral purity and fastest switching speed. This RF/ Microwave Signal Generator can provide guaranteed +23 dBm at 20 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification enables the verification the toughest spectral purity requirements and greatly reduces test times. The Anritsu MG3696B offers unsurpassed frequency coverage, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. Our signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3696B
The MG3696B is a 65 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 to 67 GHz Maximum Output Power: 3 dB Resolution: 0.01 Hz 10 MHz Reference Output Phase Offset: Adjustable in 0.1 degree steps Output: Twenty independent, presettable CW frequencies (F0 – F9 and M0 –M9) The Anritsu MG3694B microwave signal generator offers the highest output power best-in-class spectral purity and fastest switching speed. This RF/ Microwave Signal Generator can provide guaranteed +23 dBm at 20 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification enables the verification the toughest spectral purity requirements and greatly reduces test times. The Anritsu MG3696B offers unsurpassed frequency coverage, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. Our signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.

The MG3696B is a 65 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2 to 67 GHz
  • Maximum Output Power: 3 dB
  • Resolution: 0.01 Hz
  • 10 MHz Reference Output
  • Phase Offset: Adjustable in 0.1 degree steps
  • Output: Twenty independent, presettable CW frequencies (F0 – F9 and M0 –M9)

The Anritsu MG3694B microwave signal generator offers the highest output power best-in-class spectral purity and fastest switching speed. This RF/ Microwave Signal Generator can provide guaranteed +23 dBm at 20 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification enables the verification the toughest spectral purity requirements and greatly reduces test times.

The Anritsu MG3696B offers unsurpassed frequency coverage, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. Our signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3696B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details