Anritsu Company RF Generator MG3694B

Description
The MG3694B is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-40 GHz Accuracy: Same as internal or external 10 MHz time base. Resolution: 0.01 Hz External 10 MHz Reference Input: Accepts external 10 MHz ±50 Hz (typical) 10 MHz Reference Output: 1 Vp-p into 50W, AC coupled Rear panel BNC; 50W impedance The Anritsu MG3694B RF/Microwave signal generator offers the highest output power, best-in-class spectral purity, and fastest switching speed. For example, the Anritsu MG3694B can provide guaranteed +23 dBm at 40 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification, enables the verification the toughest spectral purity requirements, and greatly reduces test times. If 5 ms per point is not fast enough then switch to the optional analog ramp sweep for even faster measurements. The Anritsu MG3694B is the ideal Microwave Generator because it supplies the user with excellent frequency coverage, leveled output power, spectral purity, reliability, and service. These signal generators can be used in R&D, Manufacturing, and depot repair.
Datasheet
Description
The MG3694B is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-40 GHz Accuracy: Same as internal or external 10 MHz time base. Resolution: 0.01 Hz External 10 MHz Reference Input: Accepts external 10 MHz ±50 Hz (typical) 10 MHz Reference Output: 1 Vp-p into 50W, AC coupled Rear panel BNC; 50W impedance The Anritsu MG3694B RF/Microwave signal generator offers the highest output power, best-in-class spectral purity, and fastest switching speed. For example, the Anritsu MG3694B can provide guaranteed +23 dBm at 40 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification, enables the verification the toughest spectral purity requirements, and greatly reduces test times. If 5 ms per point is not fast enough then switch to the optional analog ramp sweep for even faster measurements. The Anritsu MG3694B is the ideal Microwave Generator because it supplies the user with excellent frequency coverage, leveled output power, spectral purity, reliability, and service. These signal generators can be used in R&D, Manufacturing, and depot repair.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3694B
The MG3694B is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-40 GHz Accuracy: Same as internal or external 10 MHz time base. Resolution: 0.01 Hz External 10 MHz Reference Input: Accepts external 10 MHz ±50 Hz (typical) 10 MHz Reference Output: 1 Vp-p into 50W, AC coupled Rear panel BNC; 50W impedance The Anritsu MG3694B RF/Microwave signal generator offers the highest output power, best-in-class spectral purity, and fastest switching speed. For example, the Anritsu MG3694B can provide guaranteed +23 dBm at 40 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification, enables the verification the toughest spectral purity requirements, and greatly reduces test times. If 5 ms per point is not fast enough then switch to the optional analog ramp sweep for even faster measurements. The Anritsu MG3694B is the ideal Microwave Generator because it supplies the user with excellent frequency coverage, leveled output power, spectral purity, reliability, and service. These signal generators can be used in R&D, Manufacturing, and depot repair.

The MG3694B is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2-40 GHz
  • Accuracy: Same as internal or external 10 MHz time base.
  • Resolution: 0.01 Hz
  • External 10 MHz Reference Input: Accepts external 10 MHz ±50 Hz (typical)
  • 10 MHz Reference Output: 1 Vp-p into 50W, AC coupled
  • Rear panel BNC; 50W impedance

The Anritsu MG3694B RF/Microwave signal generator offers the highest output power, best-in-class spectral purity, and fastest switching speed. For example, the Anritsu MG3694B can provide guaranteed +23 dBm at 40 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification, enables the verification the toughest spectral purity requirements, and greatly reduces test times. If 5 ms per point is not fast enough then switch to the optional analog ramp sweep for even faster measurements.

The Anritsu MG3694B is the ideal Microwave Generator because it supplies the user with excellent frequency coverage, leveled output power, spectral purity, reliability, and service. These signal generators can be used in R&D, Manufacturing, and depot repair.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3694B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Arbitrary Waveform Generators - 1236460 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details