Anritsu Company RF Generator MG3693C

Description
The MG3693C is a 31.8 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency coverage: 2 GHz to 31.8 GHz Output Connector: 2.92 mm K(f) Industry Best Broad Frequency Coverage Industry Best Phase Noise Industry Best Pulse Modulation Fast Switching Speed Full Analog Modulation High Output Power Highly Configurable Highly Reliable The MG3693C is the ideal microwave signal generator offering unsurpassed frequency coverage, the lowest phase noise, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. The signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.
Datasheet
Description
The MG3693C is a 31.8 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency coverage: 2 GHz to 31.8 GHz Output Connector: 2.92 mm K(f) Industry Best Broad Frequency Coverage Industry Best Phase Noise Industry Best Pulse Modulation Fast Switching Speed Full Analog Modulation High Output Power Highly Configurable Highly Reliable The MG3693C is the ideal microwave signal generator offering unsurpassed frequency coverage, the lowest phase noise, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. The signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3693C
The MG3693C is a 31.8 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency coverage: 2 GHz to 31.8 GHz Output Connector: 2.92 mm K(f) Industry Best Broad Frequency Coverage Industry Best Phase Noise Industry Best Pulse Modulation Fast Switching Speed Full Analog Modulation High Output Power Highly Configurable Highly Reliable The MG3693C is the ideal microwave signal generator offering unsurpassed frequency coverage, the lowest phase noise, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. The signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.

The MG3693C is a 31.8 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency coverage: 2 GHz to 31.8 GHz
  • Output Connector: 2.92 mm K(f)
  • Industry Best Broad Frequency Coverage
  • Industry Best Phase Noise
  • Industry Best Pulse Modulation
  • Fast Switching Speed
  • Full Analog Modulation
  • High Output Power
  • Highly Configurable
  • Highly Reliable

The MG3693C is the ideal microwave signal generator offering unsurpassed frequency coverage, the lowest phase noise, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. The signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3693C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1978458 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers