Anritsu Company Generator MG3670B

Description
The MG3670B is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The Anritsu MG3670B, Signal Generator, is a digital modulation signal generator equipped with a high-performance quadrature modulator. It outputs the signals needed to develop, test and evaluate digital mobile communications equipment and related devices with optional expansion units. The Anritsu MG3670B, Signal Generator, covers the frequency range from 300 kHz to 2.25 GHz and provides a stable and precise output as well as spectrum purity up to a maximum output of +13 dBm, even with modulation. In addition to testing receiver sensitivity and excess input, it can be used for testing IF stage performance and for evaluating device quality. A CMOS-level mode is provided for I/Q signal input. The input frequency band covers the CDMA spread spectrum band, expanding the range of applications.
Datasheet
Description
The MG3670B is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The Anritsu MG3670B, Signal Generator, is a digital modulation signal generator equipped with a high-performance quadrature modulator. It outputs the signals needed to develop, test and evaluate digital mobile communications equipment and related devices with optional expansion units. The Anritsu MG3670B, Signal Generator, covers the frequency range from 300 kHz to 2.25 GHz and provides a stable and precise output as well as spectrum purity up to a maximum output of +13 dBm, even with modulation. In addition to testing receiver sensitivity and excess input, it can be used for testing IF stage performance and for evaluating device quality. A CMOS-level mode is provided for I/Q signal input. The input frequency band covers the CDMA spread spectrum band, expanding the range of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator MG3670B
The MG3670B is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The Anritsu MG3670B, Signal Generator, is a digital modulation signal generator equipped with a high-performance quadrature modulator. It outputs the signals needed to develop, test and evaluate digital mobile communications equipment and related devices with optional expansion units. The Anritsu MG3670B, Signal Generator, covers the frequency range from 300 kHz to 2.25 GHz and provides a stable and precise output as well as spectrum purity up to a maximum output of +13 dBm, even with modulation. In addition to testing receiver sensitivity and excess input, it can be used for testing IF stage performance and for evaluating device quality. A CMOS-level mode is provided for I/Q signal input. The input frequency band covers the CDMA spread spectrum band, expanding the range of applications.

The MG3670B is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

The Anritsu MG3670B, Signal Generator, is a digital modulation signal generator equipped with a high-performance quadrature modulator. It outputs the signals needed to develop, test and evaluate digital mobile communications equipment and related devices with optional expansion units.
The Anritsu MG3670B, Signal Generator, covers the frequency range from 300 kHz to 2.25 GHz and provides a stable and precise output as well as spectrum purity up to a maximum output of +13 dBm, even with modulation. In addition to testing receiver sensitivity and excess input, it can be used for testing IF stage performance and for evaluating device quality. A CMOS-level mode is provided for I/Q signal input. The input frequency band covers the CDMA spread spectrum band, expanding the range of applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3670B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2154964 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers