Anritsu Company RF Generator MG3632A

Description
The MG3632A is a 2.08 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.1-2080 MHz Output - 143 dBm Resolution: 10 Hz Frequency switching time: 150ms Modulation, AM, FM The Anritsu MG3632A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, which is a circuit that is capable of creating a repetitive waveform.
Description
The MG3632A is a 2.08 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.1-2080 MHz Output - 143 dBm Resolution: 10 Hz Frequency switching time: 150ms Modulation, AM, FM The Anritsu MG3632A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, which is a circuit that is capable of creating a repetitive waveform.

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3632A
The MG3632A is a 2.08 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.1-2080 MHz Output - 143 dBm Resolution: 10 Hz Frequency switching time: 150ms Modulation, AM, FM The Anritsu MG3632A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, which is a circuit that is capable of creating a repetitive waveform.

The MG3632A is a 2.08 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.1-2080 MHz
  • Output - 143 dBm
  • Resolution: 10 Hz
  • Frequency switching time: 150ms
  • Modulation, AM, FM

The Anritsu MG3632A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, which is a circuit that is capable of creating a repetitive waveform.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3632A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236461 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details